End Silencers and Mufflers (Industrial)

44 Results
Fan and Blower Silencers
from New York Blower Company (The)

crawler srape their images [See More]

  • Outlet: End
  • Port: Exhaust
  • Type / Application: Vent / Blowdown
  • Inlet: End
Silencing Mufflers
from EXAIR

EXAIR Silencing Mufflers help to reduce work area noise produced by air exhausting from cylinders, valves and other air powered equipment. Per OSHA standard 1910.95, a worker must not be exposed to sound levels above 90 dBA for any eight hour shift of a 40 hour work week. Silencing Mufflers help... [See More]

  • Outlet: End; Side
  • Port: Exhaust
  • Type / Application: Pneumatic; Compressor
  • Attenuation: 90
1/8" NPTM Reclassifier Muffler -- 90070
from Nex Flow Air Products Corp.

Reclassifying Mufflers provide excellent noise reduction - as much as 35 dBA - and more than sintered mufflers. In addition they are used to eliminate oil mist. The exhaust air from valves and cylinders may contain oil mist that can have a negative effect on the health of employees. 0SHA standard 29... [See More]

  • Outlet: End
  • Special: Separator
  • Type / Application: Pneumatic
  • Port: Exhaust
Fan Silencers
from Scientific Dust Collectors

At SDC, we take fan acoustics very seriously. For the last 20 years, we have been manufacturing Fan Silencers for our customers dust collection systems. A Fan Silencer or "Sound Trap" refers to an apparatus that contains a packing material (most commonly fiberglass) that will absorb and dissipate... [See More]

  • Outlet: End; Side
  • Special: Custom
  • Type / Application: Blower / Fan
  • Cross Section: Round / Circular; Sq/Rect
Compact Plastic Exhaust Muffler -- JMU17
from ANVER Corporation

Compact Plastic Exhaust Muffler -- JMU17 [See More]

  • Outlet: End
  • Port: Exhaust
  • Type / Application: Vacuum Pump
  • Inlet: End
Silencer - BSP/ Metric -- 2901 1/8
from Hi-Tech Controls, Inc.

The silencers are indispensable elements for eliminating or reducing the characteristic noise of compressed air during discharge operations. They should always be placed on the outlets of 3/2, 5/2 or 5/3 valves. When carrying out maintenance, the silencers should be degreased using mineral spirit or... [See More]

  • Outlet: End
  • Port: Exhaust
  • Type / Application: Pneumatic
  • Inlet: End
Pulsation Mufflers
from BITZER US, Inc.

Pulsation mufflers reduce discharge gas pulsations in the discharge lines and considerably lower vibration in systems should they reach a critical level. This, in turn, reduces the risk of damage resulting from leakage or pipe fractures. Pulsation mufflers are not a replacement for expert... [See More]

  • Outlet: End
  • Port: Exhaust
  • Type / Application: Compressor
  • Inlet: End
Axial Fan Discharge Silencer -- XFA
from Ruskin Company

The XFA Axial Fan Discharge Silencer features: Fan-specific component dimensions. Domed bullet cap to match fan hub. Acoustically transparent perforated liner. Acoustical grade fibrous media. Performance-enhancing, uniform air discharge [See More]

  • Outlet: End
  • Port: Exhaust
  • Type / Application: Blower / Fan; Other; HVAC
  • Inlet: End
AlphaAir Saver Nozzle -- A48010
from Acoustical Solutions, Inc.

The AlphaAir Saver Nozzle harnesses the power of compressed air to do BIG blow-off, cooling and parts ejection jobs, without spewing raw compressed air and noise all over your industrial plant. It's ideal for anything from a hand-held blowoff gun to multi-unit air nozzle manifolds for conveyorized... [See More]

  • Outlet: End
  • Port: Exhaust
  • Type / Application: Compressor
  • Inlet: End
Breather Vent Silencer -- B1MB
from ASCO

The Breather Vent offers some noise reduction, but is better suited for keeping. contaminant out of valve exhaust ports, single-acting cylinder ports, or. any other threaded port open to atmosphere which needs flow relief. It is. also used on gear boxes, storage tanks, or wherever pressure... [See More]

  • Outlet: End
  • Port: Exhaust
  • Type / Application: Pneumatic
  • Inlet: End
AA Series Silencer -- AA2
from IMI Norgren

AA Series silencers have excellent noise reducing characteristics with minimal resistance to air flow. AA Series silencers are one third smaller than comparable products, providing considerable space savings. The large surface of the felt element resists contamination far more than other materials... [See More]

  • Outlet: End
  • Port: Exhaust
  • Type / Application: Vacuum Pump
  • Attenuation: 58
Compact Plastic Exhaust Muffler -- JMU19
from ANVER Corporation

Compact Plastic Exhaust Muffler -- JMU19 [See More]

  • Outlet: End
  • Port: Exhaust
  • Type / Application: Vacuum Pump
  • Inlet: End
Silencer - BSP/ Metric -- 2903 1/8
from Hi-Tech Controls, Inc.

The silencers are indispensable elements for eliminating or reducing the characteristic noise of compressed air during discharge operations. They should always be placed on the outlets of 3/2, 5/2 or 5/3 valves. When carrying out maintenance, the silencers should be degreased using mineral spirit or... [See More]

  • Outlet: End
  • Port: Exhaust
  • Type / Application: Pneumatic
  • Inlet: End
Grille Transfer Silencer -- GSV
from Ruskin Company

The GSV is a Grille Transfer Silencer. It features: Compact Design. Good broadband performance. Acoustically transparent perforated liner. Acoustical grade fibrous media [See More]

  • Outlet: End
  • Port: Exhaust
  • Type / Application: Blower / Fan; Other; HVAC; Air Handling Units
  • Inlet: End
AudioSeal™ Pipe and Duct Wrap -- AB10LAGQFA9R
from Acoustical Solutions, Inc.

AudioSeal ™ Pipe and Duct Wrap is an insulation composite material featuring a flexible one pound per square foot reinforced foil-faced faced loaded vinyl noise barrier bonded to a 1" thick quilted fiberglass sound absorber. It is typically used to wrap noisy pipes and ducts to block the noise... [See More]

  • Outlet: End
  • Port: Inlet; Exhaust
  • Type / Application: Other; Pipe & Duct Silencer
  • Inlet: End
E Series Polyethylene Air Silencer -- E1MN
from ASCO

Combining a sturdy. nylon thread with a. polyethylene body,. the E Series silencer. gives a low-cost,. light weight alternative. to heavier, metal-based mufflers. while reducing decibel levels. to an OSHA approved level. It is perfect for robotic arm applications,. low-traffic or enclosed. areas, or... [See More]

  • Outlet: End
  • Port: Exhaust
  • Type / Application: Pneumatic
  • Inlet: End
ST Series Straight Through Silencer -- ST4AX
from IMI Norgren

The ST Series Silencers are designed with a straight through flow path that eliminates clogging by allowing the contaminants to pass directly through the silencer. Each silencer is tuned in proportion to its exhaust flow to minimize noise. As air passes through the silencer, the dense felt element... [See More]

  • Outlet: End
  • Port: Exhaust
  • Type / Application: Vacuum Pump
  • Attenuation: 75
Compact Plastic Exhaust Muffler -- JMU21
from ANVER Corporation

Compact Plastic Exhaust Muffler -- JMU21 [See More]

  • Outlet: End
  • Port: Exhaust
  • Type / Application: Vacuum Pump
  • Inlet: End
Silencer - BSP/ Metric -- 2931 M5
from Hi-Tech Controls, Inc.

The silencers are indispensable elements for eliminating or reducing the characteristic noise of compressed air during discharge operations. They should always be placed on the outlets of 3/2, 5/2 or 5/3 valves. When carrying out maintenance, the silencers should be degreased using mineral spirit or... [See More]

  • Outlet: End; Side
  • Port: Exhaust
  • Type / Application: Pneumatic
  • Inlet: End
Rectangular Elbow Silencer -- ELBLP
from Ruskin Company

Ruskin Sound Control Elbow Silencers feature: Compact Design. Excellent broadband performance. Wide variety of configurations. Acoustically transparent perforated liner. Acoustical grade fibrous media. Characteristics: Acoustical attenuation across all eight octave bands. Can be stacked to allow for... [See More]

  • Outlet: End
  • Port: Inlet; Exhaust
  • Type / Application: Blower / Fan; Other; HVAC; Air Handling Units
  • Inlet: End
Fan Silencer
from Acoustical Solutions, Inc.

Fan silencers will lower noise levels from any fan, they work great for computers. They are constructed of heavy-duty zinc or powder coated steel for a rust free product. The case is then lined with acoustical foam for sound absorption. The fan silencer is then attached with a simple Velcro... [See More]

  • Outlet: End
  • Port: Exhaust
  • Type / Application: Blower / Fan
  • Inlet: End
P Series Porous Bronze Air Silencer -- P0MN
from ASCO

Application: The P Series muffler is perfect for limited. space applications due to its compact size. This silencer can be used to muffle air valve. exhaust noise, intake filtration, coalescing of. oil mist exhaust, pressure or vacuum equalization,. or on any other liquid vapor. [See More]

  • Outlet: End
  • Port: Exhaust
  • Type / Application: Pneumatic
  • Inlet: End
STAA Series Hybrid Silencer -- STAA4
from IMI Norgren

A hybrid silencer that offers increased noise reduction by combining an ST silencer with an AA silencer. The (closed-end) AA silencer is attached to the end of a modified ST silencer, thus removing the flow through feature of the standard ST Series silencers. [See More]

  • Outlet: End
  • Port: Exhaust
  • Type / Application: Vacuum Pump
  • Attenuation: 58
Compact Plastic Exhaust Muffler -- JMU24
from ANVER Corporation

Compact Plastic Exhaust Muffler -- JMU24 [See More]

  • Outlet: End
  • Port: Exhaust
  • Type / Application: Vacuum Pump
  • Inlet: End
Silencer - BSP/ Metric -- 2938 M5
from Hi-Tech Controls, Inc.

The silencers are indispensable elements for eliminating or reducing the characteristic noise of compressed air during discharge operations. They should always be placed on the outlets of 3/2, 5/2 or 5/3 valves. When carrying out maintenance, the silencers should be degreased using mineral spirit or... [See More]

  • Outlet: End
  • Port: Exhaust
  • Type / Application: Pneumatic
  • Inlet: End
Rectangular Reactive No Fiber Silencer -- PRLL3
from Ruskin Company

The PRLL3 Tuned Resonate Chamber Silencer features: No fiberglass or other media in airstream. Solid Radius Nosepiece. Modules optimized for maximum attenuation. Tuned resonator cavity. 100% metal construction [See More]

  • Outlet: End
  • Port: Inlet; Exhaust
  • Type / Application: Blower / Fan; Other; HVAC; Cleanroom; Hospital
  • Inlet: End
Plenum Return Silencer -- PRS24
from Acoustical Solutions, Inc.

Plenum Return Silencers are designed to fit into standard 2' x 2' ceiling grid systems. These air-flow silencers are designed to reduce the office to office and mechanical noise caused by standard plenum openings in a ceiling system. Our Plenum Return Silencers are lined with a class 1 fire rated... [See More]

  • Outlet: End
  • Port: Inlet
  • Type / Application: Vent / Blowdown
  • Inlet: End
Compact Plastic Exhaust Muffler -- JMU25
from ANVER Corporation

Compact Plastic Exhaust Muffler -- JMU25 [See More]

  • Outlet: End
  • Port: Exhaust
  • Type / Application: Vacuum Pump
  • Inlet: End
Silencer - BSP/ Metric -- 2939 4
from Hi-Tech Controls, Inc.

The silencers are indispensable elements for eliminating or reducing the characteristic noise of compressed air during discharge operations. They should always be placed on the outlets of 3/2, 5/2 or 5/3 valves. When carrying out maintenance, the silencers should be degreased using mineral spirit or... [See More]

  • Outlet: End
  • Port: Exhaust
  • Type / Application: Pneumatic
  • Inlet: End
Straight Rectangular Silencer -- LLF120
from Ruskin Company

The LLF120 Rectangular Dissipative Silencer has a straight pod, medium dynamic insertion loss, and low pressure drop. It features: Solid Radius Nosepiece. Acoustically transparent perforated liner. Acoustical grade fibrous media. 1-1/2" slip flange [See More]

  • Outlet: End
  • Port: Inlet; Exhaust
  • Type / Application: Blower / Fan; Other; HVAC; Air Handling Units
  • Inlet: End
Flow-Through Silencer -- FTS-0.125
from ANVER Corporation

Flow-Through Silencer -- FTS-0.125 [See More]

  • Outlet: End
  • Port: Exhaust
  • Type / Application: Vacuum Pump
  • Inlet: End
Tapered Rectangular Silencer -- A120
from Ruskin Company

The A120 Rectangular Dissipative Silencer has a tapered pod, with high dynamic insertion loss at a standard pressure drop. It features: Solid Radius Nosepiece. Fully Tapered Pod. Uniform Expansion Angle. Superior Static Pressure Performance. Acoustically transparent perforated liner. Acoustical... [See More]

  • Outlet: End
  • Port: Inlet; Exhaust
  • Type / Application: Blower / Fan; Other; HVAC; Air Handling Units
  • Inlet: End
Flow-Through Silencer -- FTS-0.250
from ANVER Corporation

Flow-Through Silencer -- FTS-0.250 [See More]

  • Outlet: End
  • Port: Exhaust
  • Type / Application: Vacuum Pump
  • Inlet: End
Tubular Silencer -- AXA
from Ruskin Company

The AXA Tubular Silencer has a double wall, outer shell and provides high dynamci insertion loss with a standard pressure drop. It features: Fully insulated outer casing. Full-length center pod. Domed bullet cap. Acoustically Transparent perforated liner. Acoustical grade fibrous media [See More]

  • Outlet: End
  • Port: Inlet; Exhaust
  • Type / Application: Blower / Fan; Other; HVAC; Air Handling Units
  • Inlet: End
Flow-Through Silencer -- FTS-0.375
from ANVER Corporation

Flow-Through Silencer -- FTS-0.375 [See More]

  • Outlet: End
  • Port: Exhaust
  • Type / Application: Vacuum Pump
  • Inlet: End
Tubular Silencer -- CNB
from Ruskin Company

The CNB Tubular Silencer has a single outer wall, medium dynamic insertion loss, and causes medium pressure drop. It features: Full-length center bullet. Domed bullet cap. Acoustically transparent perforated liner. Acoustical grade fibrous media [See More]

  • Outlet: End
  • Port: Inlet; Exhaust
  • Type / Application: Blower / Fan; Other; HVAC; Air Handling Units
  • Inlet: End
Flow-Through Silencer -- FTS-0.500
from ANVER Corporation

Flow-Through Silencer -- FTS-0.500 [See More]

  • Outlet: End
  • Port: Exhaust
  • Type / Application: Vacuum Pump
  • Inlet: End
Flow-Through Silencer -- FTS-0.750S
from ANVER Corporation

Flow-Through Silencer -- FTS-0.750S [See More]

  • Outlet: End
  • Port: Exhaust
  • Type / Application: Vacuum Pump
  • Inlet: End
Flow-Through Silencer -- FTS-1.5
from ANVER Corporation

Flow-Through Silencer -- FTS-1.5 [See More]

  • Outlet: End
  • Port: Exhaust
  • Type / Application: Vacuum Pump
  • Inlet: End
Heavy-Duty Quality Exhaust Muffler -- MU-VB112
from ANVER Corporation

Heavy-Duty Quality Exhaust Muffler -- MU-VB112 [See More]

  • Outlet: End
  • Special: Filter
  • Type / Application: Vacuum Pump
  • Port: Exhaust
Heavy-Duty Quality Exhaust Muffler -- MU-VB2
from ANVER Corporation

Heavy-Duty Quality Exhaust Muffler -- MU-VB2 [See More]

  • Outlet: End
  • Special: Filter
  • Type / Application: Vacuum Pump
  • Port: Exhaust
Metal Exhaust Muffler -- M-12/5
from ANVER Corporation

Metal Exhaust Muffler -- M-12/5 [See More]

  • Outlet: End
  • Special: Filter
  • Type / Application: Vacuum Pump
  • Port: Exhaust
Metal Exhaust Muffler -- M-14/5
from ANVER Corporation

Metal Exhaust Muffler -- M-14/5 [See More]

  • Outlet: End
  • Special: Filter
  • Type / Application: Vacuum Pump
  • Port: Exhaust
Porous Plastic Muffler -- M-1032/30
from ANVER Corporation

Reduces noise levels to within OSHA standards, non-corrosive [See More]

  • Outlet: End
  • Port: Exhaust
  • Type / Application: Vacuum Pump
  • Inlet: End