Case Hardened Rotary Shafts

2 Results
0.375" Dia., 10" Length, 420 Stainless Steel, Shaft Case Hardened (Rc 52-56) -- S40PX0-CHS3-020
from Stock Drive Products & Sterling Instrument - SDP/SI

Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of... [See More]

  • Special Features: Case Hardened
  • Shaft Material: Stainless Steel; 420 Stainless Steel
  • Types of Shafts: Rotary; Precision
  • Diameter: 9.52
10mm Diameter, 100mm Long, 52100 Steel Pipe Shaft Case Hardened (RC58-62) -- S40LPSM04100100
from Stock Drive Products & Sterling Instrument - SDP/SI

Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of... [See More]

  • Special Features: Case Hardened
  • Shaft Material: 52100 Steel
  • Types of Shafts: Rotary
  • Hardness: Case Hardened (RCS58-62)