Aluminum Rotary Shafts

3 Results
1 in. Diameter, 12 in. Long Solid Ceramic Coated Aluminum Shaft -- BBSHAF-CC16-12
from Stock Drive Products & Sterling Instrument - SDP/SI

Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of... [See More]

  • Shaft Material: Aluminum; Aluminum 6061-T6
  • Diameter: 25.4
  • Types of Shafts: Rotary
  • Max. Available Length: 305
1 in. Diameter, 18 in. Long Predrilled Ceramic Coated Aluminum Shaft -- BBSHAF-CPDL16-18
from Stock Drive Products & Sterling Instrument - SDP/SI

Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of... [See More]

  • Shaft Material: Aluminum; Aluminum 6061-T6
  • Weight: 0.9240
  • Types of Shafts: Rotary
  • Hardness: Hard Anodized, Rc 70
10mm Outside Diameter, 1000mm Long, 6061-T6 Hard Anodized Aluminum Shaft -- S40AW6M10100
from Stock Drive Products & Sterling Instrument - SDP/SI

Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of... [See More]

  • Shaft Material: Aluminum; Aluminum 6061-T6
  • Diameter: 10
  • Types of Shafts: Rotary
  • Max. Available Length: 1000