Anodized Rotary Shafts
from Stock Drive Products & Sterling Instrument - SDP/SI
Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of... [See More]
- Coatings: Anodized; Ceramic
- Shaft Material: Aluminum; Aluminum 6061-T6
- Types of Shafts: Rotary
- Diameter: 25.4
from Stock Drive Products & Sterling Instrument - SDP/SI
Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of... [See More]
- Coatings: Anodized; Ceramic
- Shaft Material: Aluminum; Aluminum 6061-T6
- Types of Shafts: Rotary
- Weight: 0.9240
from Stock Drive Products & Sterling Instrument - SDP/SI
Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of... [See More]
- Coatings: Anodized
- Shaft Material: Aluminum; Aluminum 6061-T6
- Types of Shafts: Rotary
- Diameter: 10