Keyed Rotary Shafts
from Reid Supply
A keyed shaft works in unison with a rotating machine element to transmit torque to power transmission components. Available in various key sizes and diameters. . GLH-3010 [See More]
- Additional Operations: Keyed
- Diameter: 15.87
- Types of Shafts: Rotary
- Max. Available Length: 914
from G.L. Huyett
Fully keyed shafting that provides a good fit between the key and the keyway. Partial keyways and other materials are available, including turned and polished, and medium carbon steel (suitable to heat treat). [See More]
- Additional Operations: Keyed
- Shaft Material: Carbon Steel
- Types of Shafts: Rotary
- Diameter: 113
from Ondrives.US Corporation, formerly Rino Mechanical
We offer our gearbox output shafts in a range of standard diameters and lengths to fit your application. Custom gearbox shafts are also available to meet your exact specifications. Contact Ondrives.US to discuss your custom requirements. The Ondrives.US Advantage. Specially engineered worm gear... [See More]
- Additional Operations: Chamfered End; Keyed
- Shaft Material: Stainless Steel; 303
- Types of Shafts: Rotary