Stainless Steel Rotary Shafts
from Stock Drive Products & Sterling Instrument - SDP/SI
Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of... [See More]
- Shaft Material: Stainless Steel; Stainless Steel
- Max. Available Length: 914
- Types of Shafts: Rotary
from Stock Drive Products & Sterling Instrument - SDP/SI
Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of... [See More]
- Shaft Material: Stainless Steel; Stainless Steel
- Max. Available Length: 914
- Types of Shafts: Rotary
from Stock Drive Products & Sterling Instrument - SDP/SI
Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of... [See More]
- Shaft Material: Stainless Steel; 420 Stainless Steel
- Diameter: 9.52
- Types of Shafts: Rotary; Precision
- Max. Available Length: 254
from Stock Drive Products & Sterling Instrument - SDP/SI
Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of... [See More]
- Shaft Material: Stainless Steel; 303 Stainless Steel
- Diameter: 10
- Types of Shafts: Rotary; Precision
- Max. Available Length: 150
from Stock Drive Products & Sterling Instrument - SDP/SI
Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of... [See More]
- Shaft Material: Stainless Steel; 416 Stainless Steel
- Max. Available Length: 19.05
- Types of Shafts: Rotary
from Stock Drive Products & Sterling Instrument - SDP/SI
Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of... [See More]
- Shaft Material: Stainless Steel; 416 Stainless Steel
- Max. Available Length: 19
- Types of Shafts: Rotary
from Stock Drive Products & Sterling Instrument - SDP/SI
Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of... [See More]
- Shaft Material: Stainless Steel; 416 Stainless Steel
- Types of Shafts: Rotary
from Stock Drive Products & Sterling Instrument - SDP/SI
Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of... [See More]
- Shaft Material: Stainless Steel; 416 Stainless Steel
- Types of Shafts: Rotary
from Stock Drive Products & Sterling Instrument - SDP/SI
Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of... [See More]
- Shaft Material: Stainless Steel; 440C Stainless Steel
- Diameter: 38.1
- Types of Shafts: Rotary
- Hardness: Solid Case Hardened (Rc 50)
from Ondrives.US Corporation, formerly Rino Mechanical
In addition to custom gears and custom gearboxes, Ondrives.US manufactures custom shafts to give you a complete, built-to-spec motion transfer solution for your unique application. We are the industry ’s leading manufacturer of custom shafts, with the engineering expertise and fabrication... [See More]
- Shaft Material: Alloy Steel; Carbon Steel; Stainless Steel
- Additional Operations: Chamfered End
- Types of Shafts: Rotary
from Ondrives.US Corporation, formerly Rino Mechanical
We offer our gearbox output shafts in a range of standard diameters and lengths to fit your application. Custom gearbox shafts are also available to meet your exact specifications. Contact Ondrives.US to discuss your custom requirements. The Ondrives.US Advantage. Specially engineered worm gear... [See More]
- Shaft Material: Stainless Steel; 303
- Additional Operations: Chamfered End; Keyed
- Types of Shafts: Rotary
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US ’ GSR Series grooved shafts feature machined grooves that are specially designed to accommodate retaining rings. Our retaining ring shafts are manufactured from top quality 303 stainless steel for strength, durability, and corrosion resistance. Available in standard diameters from... [See More]
- Shaft Material: Stainless Steel
- Additional Operations: Chamfered End; Grooved
- Types of Shafts: Rotary