Laboratory Press Die Cutters and Die Cutting Machines
1 Result
BCS / BCR -- Blister Card Cutting System Model BCS
from AZCO Corporation
from AZCO Corporation
The Blister Card Cutting system allows original format of blister card to be cut into different sizes. It is simple to use and compact in size, the blisters are loaded into a vertical magazine. From the magazine the cards are automatically feed into a shear cutting station. Subsequently the blisters... [See More]
- Special Features: Coil / Web Feeder; Laboratory
- Technology: Air or Pneumatic; Mechanical
- Equipment Type: Die Cutting - Rotary
- Automation / Control: Automatic / Indexing