Sharpening Sanders and Sanding Machines

2 Results
Finishing/Polishing Equipment -- Minitor Belt Sander
from DME Company

Direct Motor Drive provides maximum power. Spring Loaded Tensioning Device on belt arm. enables quick change of sanding belts. Lubrication not required [See More]

  • Application / Materials Abraded: Sharpening
  • Mounting: Bench / Pedestal
  • Type: Sanders; Contact Wheel Backed Belt Sander
  • Power Source: Electric Motor
PowerHand BZX Belt Sander -- 510-0495
from Gesswein Co., Inc.

Use the Power Hand BZX Belt Sander to: Remove EDM and machine tool marks. Finish narrow slots. Finish flat and curved surfaces. Precise deburring. A well-designed pistol grip provides comfort and reduces operator fatigue. Flexible cord for easy reach. Supplied with 2 quick-change arms: one straight... [See More]

  • Application / Materials Abraded: Clean / Surface Prep; Deburring / Deflashing Machine; Metal; Plastics or Composites; Sharpening; Wood
  • Mounting: Handheld
  • Type: Sanders; Contact Wheel Backed Belt Sander
  • Power Source: Electric Motor