Wood / Woodworking Sanders and Sanding Machines

7 Results
Dual Action Sander -- TL050400AV
from Campbell Hausfeld

The Campbell Hausfeld dual action air sander (TL050400AV) is ideal for auto body and wood finishing projects. Operating at 10,000 RPM, this air sander ’s powerful, dual-action motion is designed to quickly smooth surfaces and give a swirl-free finish. A soft grip makes the air sander more... [See More]

  • Application / Materials Abraded: Automotive or Paint; Clean / Surface Prep; Metal; Wood
  • Mounting: Handheld
  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Rotary Speed: 10000
PowerHand BZX Belt Sander -- 510-0495
from Gesswein Co., Inc.

Use the Power Hand BZX Belt Sander to: Remove EDM and machine tool marks. Finish narrow slots. Finish flat and curved surfaces. Precise deburring. A well-designed pistol grip provides comfort and reduces operator fatigue. Flexible cord for easy reach. Supplied with 2 quick-change arms: one straight... [See More]

  • Application / Materials Abraded: Clean / Surface Prep; Deburring / Deflashing Machine; Metal; Plastics or Composites; Sharpening; Wood
  • Mounting: Handheld
  • Type: Sanders; Contact Wheel Backed Belt Sander
  • Power Source: Electric Motor
Angle Sander -- G1 Series
from Ingersoll Rand Industrial Technologies / Air Motors

At 0.40 hp (0.30 kW), the G1-Series packs a lot of power in a small package. Ideal for light material removal, cleaning rough castings, deburring parts, cleaning up welds, and other finishing tasks. The G1-Series also features low noise and vibration levels, one-nut access for all motor servicing. [See More]

  • Application / Materials Abraded: Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites; Wood
  • Mounting: Handheld
  • Type: Sanders
  • Rotary Speed: 12000 to 20000
Angle Grinder w/ Dust Extraction -- L 1506 VV
from CS UNITEC

4" and 4-1/2", Electric. 2200 to 6800 RPM. 5/8" Spindle, 7/8" Arbor. Extremely powerful 11 Amp angle grinder and sander with variable-speed electronic motor. Vacuum port: 1-1/4". Ideal for use with our CS 1225 or CS 1500 Dust Extraction Vacuum. Standard Equipment: 5" Guard – Item no. 251.682;... [See More]

  • Application / Materials Abraded: Building & Construction; Clean / Surface Prep; Marine; Metal; Wood
  • Mounting: Handheld; Portable
  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Rotary Speed: 2200 to 6800
Central Vacuum-Ready Random Orbital Sander -- ARO Series
from Ingersoll Rand Industrial Technologies / Air Motors

0.2 hp & 0.3 hp ARO Central Vacuum-Ready ROS. The ARO Series composite housing keeps overall weight at just 1.83lbs., while the aluminum housing comes in at under 2.5 lbs., both with reduced vibration and quiet operations at just 78 dBa. These sanders feature high efficiency air motors which... [See More]

  • Application / Materials Abraded: Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
  • Mounting: Handheld
  • Type: Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
  • Rotary Speed: 12000
Cyclone Central Vacuum-Ready Random Orbital Sander
from Ingersoll Rand Industrial Technologies / Air Motors

0.2 hp & 0.3 hp (0.15 kW & 0.22 kW) Cyclone Central Vacuum-Ready ROS These models incorporate both traditional aluminum and composite housings with textured and non-textured comfort grips. Configured with 5" (125mm) or 6" (150mm) sanding pads and with 3/16" (5mm) or 3/32" (2.5mm) Orbits. [See More]

  • Application / Materials Abraded: Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
  • Mounting: Handheld
  • Type: Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
  • Rotary Speed: 10000 to 12000
Extended Angle Sander -- M2 Series
from Ingersoll Rand Industrial Technologies / Air Motors

Smooth more material in more places with all-new M2-Series extended angle sanders. They can access even hard-to-reach areas and get jobs done fast, with a more-powerful motor that needs less maintenance. Available in various speeds and configurations, there's an M2-Series angle sander to match... [See More]

  • Application / Materials Abraded: Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites; Wood
  • Mounting: Handheld
  • Type: Sanders
  • Rotary Speed: 2500 to 7500