Dust Collection / Filtration System Sanders and Sanding Machines

4 Results
Central Vacuum-Ready Random Orbital Sander -- ARO Series
from Ingersoll Rand Industrial Technologies / Air Motors

0.2 hp & 0.3 hp ARO Central Vacuum-Ready ROS. The ARO Series composite housing keeps overall weight at just 1.83lbs., while the aluminum housing comes in at under 2.5 lbs., both with reduced vibration and quiet operations at just 78 dBa. These sanders feature high efficiency air motors which... [See More]

  • Features: Dust Collection
  • Mounting: Handheld
  • Type: Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
  • Application / Materials Abraded: Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Angle Grinder w/ Dust Extraction -- L 1506 VV
from CS UNITEC

4" and 4-1/2", Electric. 2200 to 6800 RPM. 5/8" Spindle, 7/8" Arbor. Extremely powerful 11 Amp angle grinder and sander with variable-speed electronic motor. Vacuum port: 1-1/4". Ideal for use with our CS 1225 or CS 1500 Dust Extraction Vacuum. Standard Equipment: 5" Guard – Item no. 251.682;... [See More]

  • Features: Dust Collection; Multiple Heads; Variable / Multi-Speed
  • Mounting: Handheld; Portable
  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Application / Materials Abraded: Building & Construction; Clean / Surface Prep; Marine; Metal; Wood
Cyclone Central Vacuum-Ready Random Orbital Sander
from Ingersoll Rand Industrial Technologies / Air Motors

0.2 hp & 0.3 hp (0.15 kW & 0.22 kW) Cyclone Central Vacuum-Ready ROS These models incorporate both traditional aluminum and composite housings with textured and non-textured comfort grips. Configured with 5" (125mm) or 6" (150mm) sanding pads and with 3/16" (5mm) or 3/32" (2.5mm) Orbits. [See More]

  • Features: Dust Collection
  • Mounting: Handheld
  • Type: Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
  • Application / Materials Abraded: Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Venturi Vacuum Random Orbital Sander -- ARO Series
from Ingersoll Rand Industrial Technologies / Air Motors

0.2 hp & 0.3 hp ARO Venturi Vacuum ROS. The ARO Series composite housing keeps overall weight at just 1.83lbs., while the aluminum housing comes in at under 2.5 lbs., both with reduced vibration and quiet operations at just 78 dBa. These sanders feature high efficiency air motors which deliver... [See More]

  • Features: Dust Collection
  • Mounting: Handheld
  • Type: Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
  • Application / Materials Abraded: Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood