115 / 120 V 60 Hz Sanders and Sanding Machines

12 Results
10 in. Orbital Sander/Polisher -- 8336885
from Princess Auto Limited

10 in. Orbital Sander/Polisher [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Rotary Speed: 3200
  • Type: Sanders; Orbital or Planetary Motion
  • Power Source: Electric Motor
51582 11"" (279 mm) Dia. Electric Random Orbital Sander, Non-Vacuum -- 616026-51582 [51582 from Dynabrade, Inc.]
from R. S. Hughes Company, Inc.

Powerful 1.8 hp (1342 W), variable speed (0-3,000 RPM), 120 V (AC) 11 Amp electric motor offers power and efficiency. Proportionate 3/4"" (19 mm) dia. orbit in relation to pad size assures swirl-free finish on a variety of surfaces. Tool has 5/8""-11 Spindle Thread. * Double-insulated (Class II)... [See More]

  • AC Voltage & Phase: 120V/60Hz; Single Phase
  • Rotary Speed: 0 to 3000
  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Power Source: Electric Motor
Finishing/Polishing Equipment -- Minitor Belt Sander
from DME Company

Direct Motor Drive provides maximum power. Spring Loaded Tensioning Device on belt arm. enables quick change of sanding belts. Lubrication not required [See More]

  • AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz (optional feature)
  • Mounting: Bench / Pedestal
  • Type: Sanders; Contact Wheel Backed Belt Sander
  • Application / Materials Abraded: Sharpening
Electric Grinder/Polisher/Sander -- 6020-21
from Milwaukee Electric Tool Corporation

5-1/2 INCH L OVERALL SIZE. 120 VAC INPUT SUPPLY RATING. 3 AMPERE CURRENT RATING. POWER SANDER. 14000 RPM SPEED RATING. PAD ITEM TYPE. 1/16 INCH DIAMETER OF ORBIT. 4-1/4 INCH L X 4 INCH W BELT/DISC/PAD SIZE. MOTOR TYPE PERMANENT MAGNET. CORD TYPE 8 FT FIXED [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Rotary Speed: 14000
  • Type: Sanders; Stroke or Pad Sander for Moulding
  • Power Source: Electric Motor
Hand Held Metal Polishing Tool -- Quick-Step Big-Buff
from Walter Surface Technologies

The Quick-Step Big-Buff III ™ is a variable speed tool designed to provide operators with the power and versatility to tackle any job that requires sanding, buffing or polishing. The ergonomic design reduces operator fatigue and ensures smooth operation during the most demanding jobs. [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Mounting: Handheld
  • Type: Sanders; Abrasive disc or grinding wheel face grinder; Polisher
  • Application / Materials Abraded: Metal; MRO / Resurfacing
5 in. Random Orbital Sander -- 8337883
from Princess Auto Limited

5 in. Random Orbital Sander [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Rotary Speed: 12000
  • Type: Sanders; Orbital or Planetary Motion
  • Power Source: Electric Motor
51583 11"" (279 mm) Dia. Electric Random Orbital Sander, Central Vacuum -- 616026-51583 [51583 from Dynabrade, Inc.]
from R. S. Hughes Company, Inc.

Powerful 1.8 hp (1342 W), variable speed (0-3,000 RPM), 120 V (AC) 11 Amp electric motor offers power and efficiency. Proportionate 3/4"" (19 mm) dia. orbit in relation to pad size assures swirl-free finish on a variety of surfaces. Tool has 5/8""-11 Spindle Thread. * Double-insulated (Class II)... [See More]

  • AC Voltage & Phase: 120V/60Hz; Single Phase
  • Rotary Speed: 0 to 3000
  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Power Source: Electric Motor
Electric Grinder/Polisher/Sander -- 6021-21
from Milwaukee Electric Tool Corporation

5-1/2 INCH L OVERALL SIZE. 120 VAC INPUT SUPPLY RATING. 3 AMPERE CURRENT RATING. POWER SANDER. 7000 TO 12000 RPM SPEED RATING. ORBIT ITEM TYPE. 3/32 INCH DIAMETER OF ORBIT. 5 INCH L BELT/DISC/PAD SIZE. MOTOR TYPE PERMANENT MAGNET. CORD TYPE 8 FT FIXED [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Rotary Speed: 7000 to 12000
  • Type: Sanders
  • Power Source: Electric Motor
Hand Held Surface Finishing and Polishing tool -- Quick-Step Finisher
from Walter Surface Technologies

Specifically designed to get the most out of the QUICK-STEP ™ surface finishing system. Whether you sand, buff, or polish, the QUICK-STEP ™ Finisher will provide you with a uniform, top quality finish and reduced finishing times. It now covers a wider range of RPMs, and possesses all the... [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Mounting: Handheld
  • Type: Sanders; Abrasive disc or grinding wheel face grinder; Surface / Conveyor
  • Application / Materials Abraded: Metal; MRO / Resurfacing
7 in. Polisher/Sander -- 8358970
from Princess Auto Limited

7 in. Polisher/Sander [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Rotary Speed: 0 to 3000
  • Type: Sanders
  • Power Source: Electric Motor
Electric Grinder/Polisher/Sander -- 6065-6
from Milwaukee Electric Tool Corporation

17-1/2 INCH L OVERALL SIZE. 120 VAC/VDC INPUT SUPPLY RATING. 15 AMPERE CURRENT RATING. 3.5 HP POWER RATING. POWER SANDER. 5000 RPM SPEED RATING. DISC ITEM TYPE. 5/8 INCH-11 TPI SPINDLE SIZE. 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE. INCLUDES TRIGGER LOCK, SPINDAL LOCK. CORD TYPE 9 FT FIXED [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Rotary Speed: 5000
  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Power Source: Electric Motor
Hand-held Manual Weld Belt Finisher -- Rail-Mate™
from Walter Surface Technologies

Walter is proud to unveil a new power tool that allows you to use our premium abrasive products in a new belt format to finish pipes, tubes and railings. This powerful finishing tool features Soft-Start technology to avoid kickback when starting the tool, Dialspeed ™ variable speed control and... [See More]

  • AC Voltage & Phase: 120V/60Hz
  • Mounting: Handheld
  • Type: Sanders; Contact Wheel Backed Belt Sander
  • Application / Materials Abraded: Metal; MRO / Resurfacing