Disc Sander Sanders and Sanding Machines

47 Results
Single Side Fine Grinding Systems
from Precision Surfacing Solutions

Faster, Cleaner, Easier, More Cost Effective. Lapmaster International presents a full line of single side fine grinding systems with fine grinding wheel sizes ranging from 500 mm diameter to 1200 mm diameter. Fine grinding produces flat parts with tolerances equal to those attainable by conventional... [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Application / Materials Abraded: Ceramics / Glass; Metal
  • Mounting: Floor
  • Rotary Speed: 0 to 150
Hand Held Metal Polishing Tool -- Quick-Step Big-Buff
from Walter Surface Technologies

The Quick-Step Big-Buff III ™ is a variable speed tool designed to provide operators with the power and versatility to tackle any job that requires sanding, buffing or polishing. The ergonomic design reduces operator fatigue and ensures smooth operation during the most demanding jobs. [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder; Polisher
  • Application / Materials Abraded: Metal; MRO / Resurfacing
  • Mounting: Handheld
  • Rotary Speed: 2000 to 7300
18160 2"" (51 mm) Dia. Autobrade Red 7 Degree Offset Disc Sander -- 616026-18160 [18160 from Dynabrade, Inc.]
from R. S. Hughes Company, Inc.

* 7 degree offset handle for added comfort and control. Tool includes safety-lock lever. Gearless design; front exhaust. * Composite tool grip absorbs vibration and reduces cold air transmission to the operator. * Includes locking-type disc pad, 2"" diameter. [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Power: 0.5000
  • Rotary Speed: 20000
Dual Action Sander -- TL050400AV
from Campbell Hausfeld

The Campbell Hausfeld dual action air sander (TL050400AV) is ideal for auto body and wood finishing projects. Operating at 10,000 RPM, this air sander ’s powerful, dual-action motion is designed to quickly smooth surfaces and give a swirl-free finish. A soft grip makes the air sander more... [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Application / Materials Abraded: Automotive or Paint; Clean / Surface Prep; Metal; Wood
  • Mounting: Handheld
  • Rotary Speed: 10000
9218SB - 7" Disc Sander -- 9218SB
from Makita USA, Inc.

Motor Over Pad Design for Balance and Control. Powerful 5.2 AMP motor delivers 4,000 RPM for smooth sanding. Refined design at 6.3 lbs. for reduced operator fatigue. Ball and needle bearing construction for longer tool life and smooth operation. Lock-on button for continuous use and added user... [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Rotary Speed: 4000
  • Mounting: Handheld
Central Vacuum-Ready Random Orbital Sander -- ARO Series
from Ingersoll Rand Industrial Technologies / Air Motors

0.2 hp & 0.3 hp ARO Central Vacuum-Ready ROS. The ARO Series composite housing keeps overall weight at just 1.83lbs., while the aluminum housing comes in at under 2.5 lbs., both with reduced vibration and quiet operations at just 78 dBa. These sanders feature high efficiency air motors which... [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
  • Application / Materials Abraded: Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
  • Mounting: Handheld
  • Rotary Speed: 12000
Electric Grinder/Polisher/Sander -- 6065-6
from Milwaukee Electric Tool Corporation

17-1/2 INCH L OVERALL SIZE. 120 VAC/VDC INPUT SUPPLY RATING. 15 AMPERE CURRENT RATING. 3.5 HP POWER RATING. POWER SANDER. 5000 RPM SPEED RATING. DISC ITEM TYPE. 5/8 INCH-11 TPI SPINDLE SIZE. 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE. INCLUDES TRIGGER LOCK, SPINDAL LOCK. CORD TYPE 9 FT FIXED [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Power Source: Electric Motor
  • Rotary Speed: 5000
  • Power: 3.5
Angle Grinder w/ Dust Extraction -- L 1506 VV
from CS UNITEC

4" and 4-1/2", Electric. 2200 to 6800 RPM. 5/8" Spindle, 7/8" Arbor. Extremely powerful 11 Amp angle grinder and sander with variable-speed electronic motor. Vacuum port: 1-1/4". Ideal for use with our CS 1225 or CS 1500 Dust Extraction Vacuum. Standard Equipment: 5" Guard – Item no. 251.682;... [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Application / Materials Abraded: Building & Construction; Clean / Surface Prep; Marine; Metal; Wood
  • Mounting: Handheld; Portable
  • Rotary Speed: 2200 to 6800
Hand Held Surface Finishing and Polishing tool -- Quick-Step Finisher
from Walter Surface Technologies

Specifically designed to get the most out of the QUICK-STEP ™ surface finishing system. Whether you sand, buff, or polish, the QUICK-STEP ™ Finisher will provide you with a uniform, top quality finish and reduced finishing times. It now covers a wider range of RPMs, and possesses all the... [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder; Surface / Conveyor
  • Application / Materials Abraded: Metal; MRO / Resurfacing
  • Mounting: Handheld
  • Rotary Speed: 2000 to 7000
18180 3"" (76 mm) Dia. Autobrade Red 7 Degree Offset Disc Sander -- 616026-18180 [18180 from Dynabrade, Inc.]
from R. S. Hughes Company, Inc.

* 7 degree offset handle for added comfort and control. Tool includes safety-lock lever. Gearless design; front exhaust. * Composite tool grip absorbs vibration and reduces cold air transmission to the operator. * Includes locking-type disc pad, 3"" diameter. [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Power: 0.5000
  • Rotary Speed: 20000
Random Orbit Palm Sander -- XT302000
from Campbell Hausfeld

The Campbell Hausfeld Get Stuff Done Random Orbit Palm Sander (XT302000) is the ideal tool for tackling wood, body filler, fiberglass, metal and a variety of other surfaces. Whether you are removing a lot of material or creating that final finish surface, this random orbit palm sander will help you... [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Application / Materials Abraded: Automotive or Paint; Clean / Surface Prep; Metal
  • Mounting: Handheld
  • Rotary Speed: 10000
GV5000 - 5" Disc Sander -- GV5000
from Makita USA, Inc.

For Paint Removal and Sanding Applications. Lightweight for easy operation. Powerul motor for maximum sanding. Ball and needle bearing construction for long life. Double insulated. INCLUDES: 1 Ea. Abrasive disc #80 (742109-9). Plastic pad (743025-8). Side handle (273406-7). Hex wrench (783203-8) [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Mounting: Handheld
Cyclone Central Vacuum-Ready Random Orbital Sander
from Ingersoll Rand Industrial Technologies / Air Motors

0.2 hp & 0.3 hp (0.15 kW & 0.22 kW) Cyclone Central Vacuum-Ready ROS These models incorporate both traditional aluminum and composite housings with textured and non-textured comfort grips. Configured with 5" (125mm) or 6" (150mm) sanding pads and with 3/16" (5mm) or 3/32" (2.5mm) Orbits. [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
  • Application / Materials Abraded: Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
  • Mounting: Handheld
  • Rotary Speed: 10000 to 12000
Electric Grinder/Polisher/Sander -- 6066-6
from Milwaukee Electric Tool Corporation

17-1/2 INCH L OVERALL SIZE. 120 VAC/VDC INPUT SUPPLY RATING. 15 AMPERE CURRENT RATING. 3.5 HP POWER RATING. POWER SANDER. 6000 RPM SPEED RATING. DISC ITEM TYPE. 5/8 INCH-11 TPI SPINDLE SIZE. 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE. INCLUDES TRIGGER LOCK, SPINDAL LOCK, CORD TYPE 9 FT FIXED [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Power Source: Electric Motor
  • Rotary Speed: 6000
  • Power: 3.5
28526 Electric Non-Vacuum Random Orbital Sander Kit - 6 in DIA -- 051141-28526 [60440241697 from 3M]
from R. S. Hughes Company, Inc.

3M Electric Random Orbital Sander Kit 28526 contains 3 items: a 6 in. Non-Vacuum 3/16 in. Orbit sander 28429 a 3M 12 foot Power Cord 28434 a 3M Power Supply with a 3M AC Power Cord 28436 (30 volt DC output to 100 - 240 AC input). [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
GV5010 - 5" Disc Sander -- GV5010
from Makita USA, Inc.

Powerful 4.2 AMP Motor Delivers 4,500 RPM. Powerful 4.2 AMP motor delivers 4,500 RPM for fast and efficient sanding. Continuous rating input of 440W. Ergonomic soft grip provides increased comfort on the job. Ball and needle bearing construction for longer tool life. Double insulated. Innovative and... [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Rotary Speed: 4500
  • Mounting: Handheld
Dual-Action Quiet Air Sander -- 311A
from Ingersoll Rand Industrial Technologies / Air Motors

A 6" (150mm) Pad and built-in silencer muffles noise as you work with this economical dual-action sander. It's a quality sander used for feather edging, metal preparation, and finish work on body filler. Its dual-action pad motion produces swirl-free finishes. [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
  • Application / Materials Abraded: Automotive or Paint; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
  • Mounting: Handheld
  • Rotary Speed: 12000
Electric Grinder/Polisher/Sander -- 6072
from Milwaukee Electric Tool Corporation

17 INCH L OVERALL SIZE. 120 VAC/VDC INPUT SUPPLY RATING. 13 AMPERE CURRENT RATING. 1680 W POWER RATING. POWER SANDER. 5000 RPM SPEED RATING. DISC ITEM TYPE. 5/8 INCH-11 TPI SPINDLE SIZE. 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE. INCLUDES (1) FLANGE, (1) NYLON WASHER, (1) SIDE HANDLE. HOUSING... [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Power Source: Electric Motor
  • Rotary Speed: 5000
  • Power: 2.25
3M 1 1/4 in - Non Vacuum - Pneumatic Nib Removal Sander 03125 -- 051111-60536 [60430050876 from 3M]
from R. S. Hughes Company, Inc.

This tool is designed for use in AOEM paint shop applications for sanding nibs or defects on the clear coat used with Trizact Finesse-it film disc 466LA. It provides very uniform sanding scratches with a superior finish leaving the surface ready for buffing application as next steps. Works in a... [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Rotary Speed: 7500
GV7000C - 7" Disc Sander -- GV7000C
from Makita USA, Inc.

Lightweight (4.6 lbs.) for Comfort and Control. Variable speed control dial (2,500-4,700 RPM) enables user to match the speed to the application. Electric speed control maintains constant speed under load. Soft start feature for smooth start-ups. Refined design at only 4.6 lbs. for reduced operator... [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Rotary Speed: 2500 to 4700
  • Mounting: Handheld
  • Current: 7.9
Heavy Duty Air Vertical Sander -- 319A
from Ingersoll Rand Industrial Technologies / Air Motors

7" (178 mm) Pad; With up to 5,000 rpm free speed and a 0.75 hp (0.60 kW) motor, you can work faster on light and heavy sanding jobs, including rouging body filler, removing rust, and smoothing welds. [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
  • Application / Materials Abraded: Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites
  • Mounting: Handheld
  • Rotary Speed: 5000
Electric Grinder/Polisher/Sander -- 6078
from Milwaukee Electric Tool Corporation

17 INCH L OVERALL SIZE. 120 VAC INPUT SUPPLY RATING. 13 AMPERE CURRENT RATING. 1680 W POWER RATING. POWER SANDER. 0 TO 6000 RPM SPEED RATING. DISC ITEM TYPE. 5/8 INCH-11 TPI SPINDLE SIZE. 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE. INCLUDES 10 FT TWO WIRE CORD, (1) FLANGE, (1) NYLON WASHER, (1) SIDE... [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Power Source: Electric Motor
  • Rotary Speed: 0 to 6000
  • Power: 2.25
3M 20208 Self-Generated Vacuum Pneumatic Random Orbital Sander - 6 in DIA - 12,000 RPM -.28 hp -- 051141-20208 [60440179079 from 3M]
from R. S. Hughes Company, Inc.

Clean Sanding Hookit Pad Filter Bag Adapter and Clean Sanding Filter Bag included. Precision Balanced for Smooth Operation. Takes dust management to the next level with powerful self-generated vacuum tools. Features 3M proprietary clean sanding system with improved filter bag. [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Rotary Speed: 12000
High-Speed Air Sander -- 317A
from Ingersoll Rand Industrial Technologies / Air Motors

5" (125mm) Pad; For small jobs and hard-to-reach places, the 317A is an economical high-speed sander, ideal for light sanding, feather edging, and rust removal. [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
  • Application / Materials Abraded: Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; Wood
  • Mounting: Handheld
  • Rotary Speed: 18000
3M 20231 Pneumatic Disc Sander - 2 in or 3 in Diameter - 20,000 RPM - 12.5 in Length - 1/2 hp -- 051141-20231 [60440242448 from 3M]
from R. S. Hughes Company, Inc.

3M 20231 disc sander provides 1/2 hp. Always consider the length of any item when purchasing an abrasive tool or accessory. This disc sander comes in a 12.5 in length. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for... [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Rotary Speed: 20000
Mini Surface Prep Sander -- 3103XPA
from Ingersoll Rand Industrial Technologies / Air Motors

The 3103XPA Mini Surface Prep Sander is the ideal tool for the removal of rust, surface deposits, and welds in hard-to-reach places. Ball-bearing construction enhances durability and smooth power delivery. And adjustable speed settings provide variability for a broader range of applications. [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
  • Application / Materials Abraded: Automotive or Paint; Building & Construction; Metal; MRO / Resurfacing
  • Mounting: Handheld
  • Rotary Speed: 15000
3M 20232 Pneumatic Disc Sander - 3 in DIA - 8.25 in Length - 1 hp -- 051141-20232 [60440179400 from 3M]
from R. S. Hughes Company, Inc.

3M 20232 disc sander provides 1 hp. Always consider the length of any product when purchasing an abrasive tool or accessory. This disc sander comes in a 8.25 in length. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for... [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Power: 1
  • Rotary Speed: 15000
Plain Non-Vacuum Random Orbital Sander -- ARO Series
from Ingersoll Rand Industrial Technologies / Air Motors

0.2 hp & 0.3 hp ARO Plain Non-Vacuum ROS. The ARO Series composite housing keeps overall weight at just 1.83lbs., while the aluminum housing comes in at under 2.5 lbs., both with reduced vibration and quiet operations at just 78 dBa. These sanders feature high efficiency air motors which deliver... [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
  • Application / Materials Abraded: Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
  • Mounting: Handheld
  • Rotary Speed: 12000
3M 20244 Pneumatic Random Orbital Sander - 1 1/4 in Diameter -.27 hp -- 051141-20244 [60440241952 from 3M]
from R. S. Hughes Company, Inc.

This tool is used to sand small defects in paint coatings in all markets. The tools is packaging with the following: Sample bottle of 3M Air Tool Lubricant Finesse-it Roloc Sanding Pad PN02345 - 1-1/4 inches wrench and Operator's Manual. Works in a tight area Use with 3M Trizact Finesse-it Paint... [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Rotary Speed: 8000
Sanders -- Pro Series 88S
from Ingersoll Rand Industrial Technologies / Air Motors

Pro Series Sanders are designed for applications involving larger areas and heavier-duty materials. They incorporate many of the same unique features as their counterpart grinder models. [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
  • Application / Materials Abraded: Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites; Wood
  • Mounting: Handheld
  • Rotary Speed: 4500 to 6000
3M 20317 Non-Vacuum Pneumatic Random Orbital Sander - 5 in DIA - 12,000 RPM -.28 hp -- 051141-20317 [60440126898 from 3M]
from R. S. Hughes Company, Inc.

Stikit Pad included. Precision Balanced for Smooth operation meet or exceed highest performance standards. Optimize to work with 3M abrasives Multiple grips sizes available for improved operator comfort [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Rotary Speed: 12000
3M 20324 Non-Vacuum Pneumatic Random Orbital Sander - 6 in DIA - 12,000 RPM -.28 hp -- 051141-20324 [60440126963 from 3M]
from R. S. Hughes Company, Inc.

Stikit Pad included. Precision Balanced for smooth operation meet or exceed highest performance standards. Optimized to work with 3M abrasives. Multiple grips sizes available for improved operator comfort. [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Rotary Speed: 12000
3M 20325 Non-Vacuum Pneumatic Random Orbital Sander - 6 in DIA - 12,000 RPM -.28 hp -- 051141-20325 [60440126971 from 3M]
from R. S. Hughes Company, Inc.

Stikit Pad included. Precision balanced for smooth operation meet or exceed highest performance standards. Optimized to work with 3M abrasives. Multiple grips sizes available for improved operator comfort. [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Rotary Speed: 12000
3M 20327 Self-Generated Vacuum Pneumatic Random Orbital Sander - 6 in DIA - 12,000 RPM -.28 hp -- 051141-20327 [60440126997 from 3M]
from R. S. Hughes Company, Inc.

Clean Sanding Hookit Pad Filter Bag Adapter and Clean Sanding Filter Bag included. Precision Balanced for Smooth Operation. Takes dust management to the next level with powerful self-generated vacuum tools. Features 3M proprietary clean sanding system with improved filter bag. [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Rotary Speed: 12000
3M 20331 Non-Vacuum Pneumatic Orbital Sander - 3 in Width - 10,000 RPM - 4 in Length -.24 hp -- 051141-20331 [60440127037 from 3M]
from R. S. Hughes Company, Inc.

3M 20331 orbital sander provides.24 hp. Always consider the length of any item when purchasing an abrasive tool or accessory. This orbital sander comes in a 4 in length. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for... [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Rotary Speed: 10000
3M 20430 Central Vacuum Pneumatic Orbital Sander - 3 in Width - 10,000 RPM - 4 in Length -.24 hp -- 051141-20430 [60440128043 from 3M]
from R. S. Hughes Company, Inc.

3M 20430 orbital sander provides.24 hp. Always consider the length of any item when purchasing an abrasive tool or accessory. This orbital sander comes in a 4 in length. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for... [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Rotary Speed: 10000
3M 20431 Self-Generated Vacuum Pneumatic Orbital Sander - 3 in Width - 10,000 RPM - 4 in Length -.24 hp -- 051141-20431 [60440128050 from 3M]
from R. S. Hughes Company, Inc.

3M 20431 orbital sander provides.24 hp. Always consider the length of any item when purchasing an abrasive tool or accessory. This orbital sander comes in a 4 in length. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit... [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Rotary Speed: 10000
3M 28328 Pneumatic Disc Sander - 2 in Diameter - 12,000 RPM - 12.5 in Length - 1/3 hp -- 051141-28328 [60440242430 from 3M]
from R. S. Hughes Company, Inc.

3M 28328 disc sander provides 1/3 hp. Always consider the length of any product when purchasing an abrasive tool or accessory. This disc sander comes in a 12.5 in length. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper... [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Rotary Speed: 12000
3M 28329 Pneumatic Disc Sander - 2 in or 3 in Diameter - 12,000 RPM - 6.75 in Length - 1/2 hp -- 051141-28329 [60440236317 from 3M]
from R. S. Hughes Company, Inc.

3M 28329 disc sander provides 1/2 hp. Always consider the length of any product when purchasing an abrasive tool or accessory. This disc sander comes in a 6.75 in length. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for... [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Rotary Speed: 12000
3M 28337 Pneumatic Random Orbital Sander - 6 in DIA -.45 hp -- 051141-28337 [60440241200 from 3M]
from R. S. Hughes Company, Inc.

3M 28337 random orbital sander provides.45 hp. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 12,000. When buying power tools or abrasive accessories pay close attention... [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Rotary Speed: 12000
3M 28341 Pneumatic Disc Sander - 2 in Diameter - 20,000 RPM - 12.5 in Length - 1/3 hp -- 051141-28341 [60440242422 from 3M]
from R. S. Hughes Company, Inc.

3M 28341 disc sander provides 1/3 hp. Always consider the length of any item when purchasing an abrasive tool or accessory. This disc sander comes in a 12.5 in length. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for... [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Rotary Speed: 20000
3M 28353 Pneumatic Random Orbital Sander - Pistol Grip - 3 in DIA - 15,000 RPM - 4.8 in Length -.45 hp -- 051141-28353 [60440236564 from 3M]
from R. S. Hughes Company, Inc.

3M 28353 random orbital sander provides.45 hp. Always consider the length of any product when purchasing an abrasive tool or accessory. This random orbital sander comes in a 4.8 in length. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the... [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Rotary Speed: 15000
3M 28408 Pneumatic Disc Sander - 4 in DIA - 8.25 in Length - 1 hp -- 051141-28408 [60440237133 from 3M]
from R. S. Hughes Company, Inc.

3M 28408 disc sander provides 1 hp. Always consider the length of any item when purchasing an abrasive tool or accessory. This disc sander comes in a 8.25 in length. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for... [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Power: 1
  • Rotary Speed: 12000
3M 28494 Pneumatic Non-Vacuum Random Orbit Sander - 3 in DIA - 12,000 RPM -.28 hp -- 051141-28494 [60410013563 from 3M]
from R. S. Hughes Company, Inc.

Features an alloy steel curved-throttle lever with built-in wrist support. 3M gripping material molded into the interchangeable comfort grip conveniently located speed control dial and internal muffler. Precision Balanced for Smooth Operation Meet or exceed highest performance standards Optimize to... [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Rotary Speed: 12000
3M 28495 Non-Vacuum Pneumatic Random Orbital Sander - 5 in DIA - 12,000 RPM -.28 hp -- 051141-28495 [60410013571 from 3M]
from R. S. Hughes Company, Inc.

Features an alloy steel curved-throttle lever with built-in wrist support, 3M gripping material molded into the interchangeable comfort grip, conveniently located speed control dial, and internal muffler. Precision Balanced for Smooth Operation. Meet or exceed highest performance standards. Optimize... [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Rotary Speed: 12000
3M 28497 Non-Vacuum Pneumatic Random Orbital Sander - 5 in DIA - 12,000 RPM -.28 hp -- 051141-28497 [60410013597 from 3M]
from R. S. Hughes Company, Inc.

Features an alloy steel curved-throttle lever with built-in wrist support 3M gripping material molded into the interchangeable comfort grip conveniently located speed control dial and internal muffler. Precision Balanced for smooth operation easily attaches to your existing central vacuum system for... [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Rotary Speed: 12000
3M 28499 Non-Vacuum Pneumatic Random Orbital Sander - 6 in DIA - 12,000 RPM -.28 hp -- 051141-28499 [60410013613 from 3M]
from R. S. Hughes Company, Inc.

Features an alloy steel curved-throttle lever with built-in wrist support. 3M gripping material molded into the interchangeable comfort grip with a conveniently located speed control dial and internal muffler. Precision balanced for smooth operation meet or exceed highest performance standards. [See More]

  • Type: Sanders; Abrasive disc or grinding wheel face grinder
  • Rotary Speed: 12000