Portable (Field / Plant) Sanders and Sanding Machines
from CS UNITEC
4" and 4-1/2", Electric. 2200 to 6800 RPM. 5/8" Spindle, 7/8" Arbor. Extremely powerful 11 Amp angle grinder and sander with variable-speed electronic motor. Vacuum port: 1-1/4". Ideal for use with our CS 1225 or CS 1500 Dust Extraction Vacuum. Standard Equipment: 5" Guard – Item no. 251.682;... [See More]
- Mounting: Handheld; Portable
- Application / Materials Abraded: Building & Construction; Clean / Surface Prep; Marine; Metal; Wood
- Type: Sanders; Abrasive disc or grinding wheel face grinder
- Rotary Speed: 2200 to 6800
from CS UNITEC
All-around polishing solution for handrails, pipe and tubing. Electric or pneumatic. The LRP 1503 Boa Pipe Sander is the perfect solution for sanding and polishing pipe constructions. The sanding arm snakes up to 270 ° around the radius of the pipe. The operator simply rotates the BOA slightly... [See More]
- Mounting: Handheld; Portable
- Application / Materials Abraded: Clean / Surface Prep; Metal
- Type: Sanders; Contact Wheel Backed Belt Sander; Polisher
- Surface Speed: 1680
from CS UNITEC
Combination grinder and pipe belt sander/polisher. Electric or pneumatic. The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to grind flat surfaces. It removes weld seams in a straight line, without leaving edges or a wavy... [See More]
- Mounting: Handheld; Portable
- Application / Materials Abraded: Clean / Surface Prep; Metal
- Type: Sanders; Contact Wheel Backed Belt Sander; Polisher
- Surface Speed: 1980 to 6000