PPAK (QFN-16) IC Switching Voltage Regulators
1 Result
3A Low Quiescent Current 1MHz High Efficiency Synchronous Buck Regulator -- ISL8013AIRZ
from Renesas Electronics Corporation
from Renesas Electronics Corporation
The ISL8013A is a high efficiency, monolithic, synchronous step-down DC/DC converter that can deliver up to 3A continuous output current from a 2.8V to 5.5V input supply. It uses a current control architecture to deliver very low duty cycle operation at high frequency with fast transient response... [See More]
- Package Type: PPAK; Other; QFN
- Output Voltage: 0.8000 to 5.5
- Configuration / Function: Buck
- IOUT: 3