AC Resistance Standards and Decades

19 Results
Decade Resistor -- 1433
from IET Labs, Inc.

The 1433 Decade Resistors are primarily intended for precision measurement applications where their excellent accuracy, stability, and low zero resistance are important. They are convenient resistance standards for checking the accuracy of resistance-measuring devices and are used as components in... [See More]

  • Special Features: Component; RackMount (optional feature); Stand Alone or Bench; Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Suitable for DC Applications
  • Range: 1.00E-3 to 1.11E8
  • Type: DecadeBox; Resistance
Temperature Controlled Fixed Resistor -- Model 456
from Isotech North America

By temperature controlling an otherwise very stable resistor, a performance close to the very best available in the world can be achieved at a surprisingly low price. The resistor itself is oil filled and hermetically sealed. The function of hermetic sealing is to eliminate the ingress of moisture... [See More]

  • Special Features: Stand Alone or Bench; Suitable for AC Applications; Suitable for DC Applications
  • Temperature Coefficient: 0.0
  • Type: Standard; Resistance; Oil Filled
  • Stability: 1
Decade Substituter -- Model RCS-500
from IET Labs, Inc.

The RC-box combines the features and specifications of both the R-box and the C-box in one convenient package. Ideal for setting timers, oscillators, and filters, the resistance and capacitance may be used independently, in series, or in parallel. A shorting link allows them to be coupled or... [See More]

  • Special Features: Component; LowZero (optional feature); Programmable or Computer Interface (optional feature); RackMount (optional feature); Stand Alone or Bench; NIST Traceability; Suitable for AC Applications; Suitable for DC Applications
  • Range: 0.0 to 1.00E7
  • Type: DecadeBox; Resistance; Capacitance
  • Accuracy: 1.00
Electronic Resistance Box -- OS-250
from IET Labs, Inc.

The revolutionary ohmSOURCE Microprocessor Controlled Resistance Decade Boxes are like nothing you have ever seen before! Microprocessor-controlled and loaded with innovative features, the ohmSOURCE Programmable Resistance Decade Boxes succeeds in providing highly accurate and precise resistance... [See More]

  • Special Features: Component; Programmable or Computer Interface; Suitable for AC Applications; Suitable for DC Applications
  • Range: 2.40E7 to ?
  • Type: DecadeBox; Resistance; RTD Simulator
  • Accuracy: 1.00
High Accuracy Resistance Substituter -- HARS-X
from IET Labs, Inc.

HARS Series is the best choice when you need a laboratory grade, tight tolerance, high performance resistance decade box that is also cost effective. [See More]

  • Special Features: Component; RackMount; Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Suitable for DC Applications
  • Decades: 1 to 11
  • Type: DecadeBox; Resistance; Wirewound
  • Temperature Coefficient: 50.0
High Accuracy Standard Resistance -- SRL
from IET Labs, Inc.

Highest performance, very low temperature coefficient, highest stability sealed resistance standards. [See More]

  • Special Features: Component; NIST Traceability; Suitable for AC Applications; Suitable for DC Applications
  • Operating Temperature: 18 to 28
  • Type: Standard; Resistance; Reichsanstalt
  • Stability: 2
High Accuracy Standard Resistance -- SRR
from IET Labs, Inc.

Reichsanstalt type four-terminal standard resistors for low values of 0.1 or less. These standards are used for accurate current measurements and for comparisons of low resistances. [See More]

  • Special Features: Component; NIST Traceability; Suitable for AC Applications; Suitable for DC Applications
  • Operating Temperature: 18 to 28
  • Type: Standard; Resistance; Reichsanstalt
  • Stability: 2
High Power Decade Resistance Substituter -- HPRS
from IET Labs, Inc.

Economical, high performance, high power resistance for a variety of laboratory, test, and calibration needs. [See More]

  • Special Features: Component; Precision Measurements or Calibrator; RackMount (optional feature); Suitable for AC Applications; Suitable for DC Applications
  • Decades: 1 to 9
  • Type: DecadeBox; Resistance
  • Temperature Coefficient: 25.0
High Resistance 5kV Decade Substituter -- HRRS-5kV
from IET Labs, Inc.

An economical, high performance, high resistance decade box for all laboratory, test, and calibration needs. [See More]

  • Special Features: Component; Precision Measurements or Calibrator; RackMount (optional feature); Suitable for AC Applications; Suitable for DC Applications
  • Decades: 1 to 9
  • Type: DecadeBox; Resistance
  • Temperature Coefficient: 200.0
High Resistance Decade Substituter -- HRRS
from IET Labs, Inc.

An economical, high performance, high resistance decade box for all laboratory, test, and calibration needs. [See More]

  • Special Features: Component; Precision Measurements or Calibrator; Suitable for AC Applications; Suitable for DC Applications
  • Decades: 1 to 7
  • Type: DecadeBox; Resistance
  • Temperature Coefficient: 200.0
High Resistance Standard -- VRS-100
from IET Labs, Inc.

An economical set of precision high resistance standards designed for testing megohmmeters or other instruments; 9 or 10 values up to 10 T Ω with special Kel-F isolation. [See More]

  • Special Features: Component; NIST Traceability; Suitable for AC Applications; Suitable for DC Applications
  • Range: 1000 to 1.00E11
  • Type: Standard; Resistance
High Resistance Transfer Standard -- HATS-Y
from IET Labs, Inc.

Make accurate calibrations and transfer measurements over three decades of resistance with the HATS-LR Series. [See More]

  • Special Features: Component; Precision Measurements or Calibrator; RackMount (optional feature); Transfer, Laboratory or Primary Grade; NIST Traceability; Suitable for AC Applications; Suitable for DC Applications
  • Range: 1.00E6 to 1.00E7
  • Type: Standard; Resistance
Low Resistance Transfer Standard -- HATS-LR
from IET Labs, Inc.

Make accurate calibrations and transfer measurements over three decades of resistance with the HATS-LR Series. [See More]

  • Special Features: Component; Precision Measurements or Calibrator; RackMount (optional feature); Transfer, Laboratory or Primary Grade; NIST Traceability; Suitable for AC Applications; Suitable for DC Applications
  • Range: 1 to 100000
  • Type: Standard; Resistance
Programmable Impedence Substituter -- PCS-300
from IET Labs, Inc.

A broad range of programmable resistance decade boxes for applications requiring a programmable impedance unit, controlled manually and by a computer via an IEEE-488, RS-232 or BCD interface. [See More]

  • Special Features: Component; Programmable or Computer Interface; RackMount (optional feature); Suitable for AC Applications; Suitable for DC Applications
  • Decades: 6
  • Type: DecadeBox; Resistance; Metal Film
  • Range: 0.0 to 100000
Programmable Impedence Substituter -- PRS-200
from IET Labs, Inc.

A broad range of programmable resistance decade boxes for applications requiring a programmable impedance unit, controlled manually and by a computer via an IEEE-488, RS-232 or BCD interface. [See More]

  • Special Features: Component; Programmable or Computer Interface; RackMount (optional feature); Suitable for AC Applications; Suitable for DC Applications
  • Decades: 7
  • Type: DecadeBox; Resistance; RTD Simulator; Metal Film
  • Range: 0.0 to 1.00E7
Resistance Reference / Working Standard -- SRA
from IET Labs, Inc.

Economical high performance resistance standards. Designed for use as a reference or working standard in industrial, research, and educational laboratories. [See More]

  • Special Features: Component; Working or Reference Standard; Suitable for AC Applications; Suitable for DC Applications
  • Range: 1.00E-3 to 1.00E13
  • Type: Standard; Resistance
RS Series Resistance Substitution Box -- Model RS-200
from IET Labs, Inc.

The RS Resistance Substitution Box is the most commonly used decade box on the market today. The RS Series Resistance Substitution Box is not only easier to use, but it is also priced lower than all of its competition. The RS Series resistance substitution box are an economical, indispensable... [See More]

  • Special Features: Component; LowZero (optional feature); Programmable or Computer Interface (optional feature); RackMount (optional feature); Stand Alone or Bench; NIST Traceability; Suitable for AC Applications; Suitable for DC Applications
  • Decades: 7
  • Type: DecadeBox; Resistance
  • Range: 0.0 to 1.00E7
RTD Simulator -- RTD
from IET Labs, Inc.

The RTD Simulator Series is ideal where applications of Resistance Temperature Detector (RTD) simulation require exact low value resistance without "zero" and contact resistance effects. The RTD-Z-6-.001 exhibits a resistance range of 10 Ω to 1,111.110 Ω, 1 m Ω lowest decade... [See More]

  • Special Features: Suitable for AC Applications; Suitable for DC Applications
  • Decades: 5 to 6
  • Type: DecadeBox; Resistance; RTD Simulator
  • Temperature Coefficient: 2.5
Standard Decade Resistance Substituter -- HARS-L
from IET Labs, Inc.

This line represents the highest accuracy version of the IET Labs resistance substituters for use in the most exacting calibration and test applications. A continuous rheostat control is available as an option. High accuracy - 20 ppm [See More]

  • Special Features: Component; Precision Measurements or Calibrator; RackMount; Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Suitable for DC Applications
  • Decades: 1 to 11
  • Type: DecadeBox; Resistance
  • Temperature Coefficient: 20.0