Rack Mount Resistance Standards and Decades

3 Results
High Accuracy Resistance Substituter -- HARS-X
from IET Labs, Inc.

HARS Series is the best choice when you need a laboratory grade, tight tolerance, high performance resistance decade box that is also cost effective. [See More]

  • Special Features: Component; RackMount; Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Suitable for DC Applications
  • Decades: 1 to 11
  • Type: DecadeBox; Resistance; Wirewound
  • Temperature Coefficient: 50.0
Decade Box -- 055/6/8
from Seaward Group USA

A versatile range of resistance boxes available in 5, 6 & 8 decades. High Accuracy and wide range 0.001 ohm to 11 Megohms are combined in a compact lightweight case. The switches have gold plated contacts to ensure a low contact resistance and negligible thermal E.M.F. Some models employ the Waidner... [See More]

  • Special Features: Precision Measurements or Calibrator; RackMount; Suitable for DC Applications
  • Decades: 5 to 8
  • Type: DecadeBox; Resistance
  • Temperature Coefficient: 2.0
Standard Decade Resistance Substituter -- HARS-L
from IET Labs, Inc.

This line represents the highest accuracy version of the IET Labs resistance substituters for use in the most exacting calibration and test applications. A continuous rheostat control is available as an option. High accuracy - 20 ppm [See More]

  • Special Features: Component; Precision Measurements or Calibrator; RackMount; Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Suitable for DC Applications
  • Decades: 1 to 11
  • Type: DecadeBox; Resistance
  • Temperature Coefficient: 20.0