Transfer / Laboratory Resistance Standards and Decades
from IET Labs, Inc.
The 1433 Decade Resistors are primarily intended for precision measurement applications where their excellent accuracy, stability, and low zero resistance are important. They are convenient resistance standards for checking the accuracy of resistance-measuring devices and are used as components in... [See More]
- Special Features: Component; RackMount (optional feature); Stand Alone or Bench; Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Suitable for DC Applications
- Range: 1.00E-3 to 1.11E8
- Type: DecadeBox; Resistance
from IET Labs, Inc.
HARS Series is the best choice when you need a laboratory grade, tight tolerance, high performance resistance decade box that is also cost effective. [See More]
- Special Features: Component; RackMount; Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Suitable for DC Applications
- Decades: 1 to 11
- Type: DecadeBox; Resistance; Wirewound
- Temperature Coefficient: 50.0
from IET Labs, Inc.
Make accurate calibrations and transfer measurements over three decades of resistance with the HATS-LR Series. [See More]
- Special Features: Component; Precision Measurements or Calibrator; RackMount (optional feature); Transfer, Laboratory or Primary Grade; NIST Traceability; Suitable for AC Applications; Suitable for DC Applications
- Range: 1.00E6 to 1.00E7
- Type: Standard; Resistance
from IET Labs, Inc.
Make accurate calibrations and transfer measurements over three decades of resistance with the HATS-LR Series. [See More]
- Special Features: Component; Precision Measurements or Calibrator; RackMount (optional feature); Transfer, Laboratory or Primary Grade; NIST Traceability; Suitable for AC Applications; Suitable for DC Applications
- Range: 1 to 100000
- Type: Standard; Resistance
from IET Labs, Inc.
This line represents the highest accuracy version of the IET Labs resistance substituters for use in the most exacting calibration and test applications. A continuous rheostat control is available as an option. High accuracy - 20 ppm [See More]
- Special Features: Component; Precision Measurements or Calibrator; RackMount; Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Suitable for DC Applications
- Decades: 1 to 11
- Type: DecadeBox; Resistance
- Temperature Coefficient: 20.0