Decade Box / Substituter Resistance Standards and Decades

65 Results
Decade Boxes -- 1938686
from RS Components, Ltd.

RS PRO R-100 Decade Box [See More]

  • Type: DecadeBox; Resistance
Decade Boxes -- 203221
from RS Components, Ltd.

Cropico RM6 Decade Box [See More]

  • Type: DecadeBox; Resistance
Decade Boxes -- 203237
from RS Components, Ltd.

Time Electronics 1051 Decade Box [See More]

  • Type: DecadeBox; Resistance
Decade Boxes -- 203243
from RS Components, Ltd.

Time Electronics 1040 Decade Box [See More]

  • Type: DecadeBox; Resistance
Decade Boxes -- 213767
from RS Components, Ltd.

Cropico RM6-N Decade Box [See More]

  • Type: DecadeBox; Resistance
Decade Boxes -- 2274901 [P01197404 from Chauvin Arnoux Group]
from RS Components, Ltd.

Chauvin Arnoux P01197404 Decade Box [See More]

  • Type: DecadeBox; Resistance
  • Operating Temperature: -40 to 70
Decade Boxes -- 2313649 [P03197521A from Chauvin Arnoux Group]
from RS Components, Ltd.

Chauvin Arnoux P03197521A Decade Box [See More]

  • Type: DecadeBox; Resistance
  • Operating Temperature: -10 to 55
Decade Boxes -- 2313650 [P03197522A from Chauvin Arnoux Group]
from RS Components, Ltd.

Chauvin Arnoux P03197522A Decade Box [See More]

  • Type: DecadeBox; Resistance
  • Operating Temperature: -10 to 55
Decade Boxes -- 237195
from RS Components, Ltd.

Cropico RBC5-A Decade Box [See More]

  • Type: DecadeBox; Resistance
Decade Boxes -- 3014894
from RS Components, Ltd.

Cropico RM6-N2 Decade Box [See More]

  • Type: DecadeBox; Resistance
Decade Boxes -- 3069226
from RS Components, Ltd.

ELC DR 04 Decade Box [See More]

  • Type: DecadeBox; Resistance
Decade Boxes -- 3826439
from RS Components, Ltd.

ELC DR 05 Decade Box [See More]

  • Type: DecadeBox; Resistance
  • Operating Temperature: 5 to 40
Decade Boxes -- 3826445
from RS Components, Ltd.

ELC DR 06 Decade Box [See More]

  • Type: DecadeBox; Resistance
  • Operating Temperature: 5 to 40
Decade Boxes -- 3826451
from RS Components, Ltd.

ELC DR 07 Decade Box [See More]

  • Type: DecadeBox; Resistance
  • Operating Temperature: 5 to 40
Decade Boxes -- 5372574
from RS Components, Ltd.

Time Electronics 1065 Decade Box [See More]

  • Type: DecadeBox; Resistance
Decade Boxes -- 5374817
from RS Components, Ltd.

Time Electronics 1067 Decade Box [See More]

  • Type: DecadeBox; Resistance
Decade Boxes -- 6660737
from RS Components, Ltd.

Time Electronics 9026 Decade Box Case [See More]

  • Type: DecadeBox; Resistance
Decade Boxes -- 6730700
from RS Components, Ltd.

Cropico RBB5-B Decade Box [See More]

  • Type: DecadeBox; Resistance
  • Operating Temperature: 50 to 125
Decade Boxes -- 6730732
from RS Components, Ltd.

Cropico RBB6-B Decade Box [See More]

  • Type: DecadeBox; Resistance
  • Operating Temperature: -50 to 125
Decade Boxes -- 8160163
from RS Components, Ltd.

Time Electronics 1061 Decade Box [See More]

  • Type: DecadeBox; Resistance
Decade Boxes -- 8160172
from RS Components, Ltd.

Time Electronics 1041 Decade Box [See More]

  • Type: DecadeBox; Resistance
Decade Boxes -- 9119945
from RS Components, Ltd.

Time Electronics 1041 Decade Box [See More]

  • Type: DecadeBox; Resistance
Decade Resistance Selector -- Dec-Ranger™ - 3416
from Ohmite Manufacturing Co.

Decade Resistance Selector. Range: 1 ohm thru 1, 111, 110 ohms in 1 ohm increments. 6 decades. Sturdy metal construction [See More]

  • Type: DecadeBox; Resistance
  • Range: 1 to 1.11E7
  • Decades: 6
  • Accuracy: 0.10
Decade Resistor -- 1433
from IET Labs, Inc.

The 1433 Decade Resistors are primarily intended for precision measurement applications where their excellent accuracy, stability, and low zero resistance are important. They are convenient resistance standards for checking the accuracy of resistance-measuring devices and are used as components in... [See More]

  • Type: DecadeBox; Resistance
  • Special Features: Component; RackMount (optional feature); Stand Alone or Bench; Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Suitable for DC Applications
  • Range: 1.00E-3 to 1.11E8
Decade Resistance Boxes -- ZX74
from Tinsley Precision Instruments

The ZX74 Series of Decade Resistance Boxes are very high accuracy and stable six-dial instruments. There are 4 versions in the series with a maximum resistance of 1,111,111 Ω. The ZX83 series adds another two Decade Boxes that extend the resistance range to 111,111,100 Ω. The resistive... [See More]

  • Type: DecadeBox; Resistance
  • Accuracy: 0.01 to 5.00
  • Range: 1111
Cropico -- 005/6/8
from Seaward Group USA

A versatile range of resistance boxes available in 5, 6 & 8 decades. High Accuracy and wide range 0.001 ohm to 11 Megohms are combined in a compact lightweight case. The switches have gold plated contacts to ensure a low contact resistance and negligible thermal emf. Some models are particularly... [See More]

  • Type: DecadeBox; Resistance
  • Temperature Coefficient: 3.0
  • Decades: 5 to 8
  • Stability: 20
High Resistance Decade Box -- HRRS-Q-6-1M-10KV [HRRS-Q-6-1M-10KV from IET Labs, Inc.]
from Transcat, Inc.

Product Highlights. High accuracy - up to .01%. High stability - up to 10 ppm/yr. Excellent TC - as low as 5 ppm/ °C. High voltage versions available. One to ten decades up to >1 Tohm. Low voltage coeffi cient - as low as 0.2 ppm/V [See More]

  • Type: DecadeBox; Resistance
Resistance Selector -- Ohm-Ranger® - 3430
from Ohmite Manufacturing Co.

Resistance Selector. A precision, +/-0.1% accurracy, decade resistance box. The unit has a sturdy metal housing, universal binding posts and a grounded metal post for effective sheilding. Features: Rotary tap switches operate in either direction. Direct digital readout. Specifications: Range: 1 ohm... [See More]

  • Type: DecadeBox; Resistance
  • Range: 1 to 1.11E7
  • Decades: 7
  • Accuracy: 1.00 to 5.00
Decade Substituter -- Model RCS-500
from IET Labs, Inc.

The RC-box combines the features and specifications of both the R-box and the C-box in one convenient package. Ideal for setting timers, oscillators, and filters, the resistance and capacitance may be used independently, in series, or in parallel. A shorting link allows them to be coupled or... [See More]

  • Type: DecadeBox; Resistance; Capacitance
  • Accuracy: 1.00
  • Range: 0.0 to 1.00E7
  • Resolution: 1.00
Portable 9 Decade High Resistance Box 4720 Series -- 4720/1
from Tinsley Precision Instruments

Designed for the checking and calibration of insulation testers at voltages of up to 5000V DC, the Tinsley Model 4720 high resistance decade boxes provides up to 9 decades of resolution. The total range covered is from 1 k Ω to 1,111,111,110k Ω using specially selected resistors and high... [See More]

  • Type: DecadeBox; Resistance
  • Temperature Coefficient: 100.0 to 2000.0
  • Decades: 7 to 9
  • Range: 1.00E9 to 1.00E11
Cropico -- 1422 IEC
from Seaward Group USA

Highest precision, temperature and long-term consistency are characteristic features of the described high-precision resistance decade. Many years of experience, tried-and-tested technology and the use of field-proven materials guarantee the high level of precision. The decade resistors consist of... [See More]

  • Type: DecadeBox; Resistance
  • Temperature Coefficient: 2.0
  • Decades: 6
Resistance Decade Box -- 1433-08 [1433-08 from IET Labs, Inc.]
from Transcat, Inc.

Product Highlights. Precision accuracy of +0.01%. Total Resistance 1.111 M Ω. Resolution 100 Ω. 4 dials. Long life switches with solid silver contacts [See More]

  • Type: DecadeBox; Resistance
Electronic Resistance Box -- OS-250
from IET Labs, Inc.

The revolutionary ohmSOURCE Microprocessor Controlled Resistance Decade Boxes are like nothing you have ever seen before! Microprocessor-controlled and loaded with innovative features, the ohmSOURCE Programmable Resistance Decade Boxes succeeds in providing highly accurate and precise resistance... [See More]

  • Type: DecadeBox; Resistance; RTD Simulator
  • Accuracy: 1.00
  • Range: 2.40E7 to ?
  • Resolution: 1.00
Single, High Resistance Decade Box -- 4721
from Tinsley Precision Instruments

The Tinsley Model 4721 decade box is designed for the checking and calibration of insulation testers at voltages of up to 5000V DC. The total range covered is from 1 k Ω to 1Tera Ω using specially selected resistors and a high quality switch mounted on an easy to read panel. This... [See More]

  • Type: DecadeBox; Resistance
  • Temperature Coefficient: 15.0 to 2000.0
  • Decades: 1
  • Range: 1000 to 1.00E12
Cropico -- RBB
from Seaward Group USA

Combining high quality, long life and permanence of calibration, the RBB Series offers an unbeatable selection of models. The reliability is built in as we use our own designed and manufactured switches combined with high quality wire wound resistors. All units are supplied complete with certificate... [See More]

  • Type: DecadeBox; Resistance
  • Temperature Coefficient: 10.0
  • Decades: 4 to 6
  • Range: 1.00E-3 to 1.00E7
Resistance Decade Box -- 1433-12 [1433-12 from IET Labs, Inc.]
from Transcat, Inc.

Product Highlights. Precision accuracy of +0.01%. Total Resistance 11.111 k Ω. Resolution 0.1 Ω. 5 dials. Long life switches with solid silver contacts [See More]

  • Type: DecadeBox; Resistance
High Accuracy Resistance Substituter -- HARS-X
from IET Labs, Inc.

HARS Series is the best choice when you need a laboratory grade, tight tolerance, high performance resistance decade box that is also cost effective. [See More]

  • Type: DecadeBox; Resistance; Wirewound
  • Temperature Coefficient: 50.0
  • Decades: 1 to 11
  • Stability: 200
Cropico -- RBC
from Seaward Group USA

The RBC Series is a robust range of high dissipation resistance decades available in 4, 5 or 6 decade versions and suitable for applications where reasonably precise and stable adjustable loads are required. Constructed using the same high quality components as our other resistance decades and... [See More]

  • Type: DecadeBox; Resistance
  • Temperature Coefficient: 10.0
  • Decades: 4 to 6
  • Range: 1.00E-3 to 1.00E7
Resistance Decade Box -- HARS-X-10-0.001 [HARS-X-10-0.001 from IET Labs, Inc.]
from Transcat, Inc.

Product Highlights. Resistance : 11.111 111 11 Mohms. Number of Decades : 10. Resolution: 0.001ohms. Excellent stability - 10 ppm/yr, 25 ppm/ 3 yrs. High accuracy - 0.01% (100 ppm). HARS-X: ±(0.01% + 2 mO). Very low zero resistance: <1 mO per decade. High performance solid silver alloy... [See More]

  • Type: DecadeBox; Resistance
  • Range: 1.11E7
  • Decades: 10
  • Resolution: 0.00
High Power Decade Resistance Substituter -- HPRS
from IET Labs, Inc.

Economical, high performance, high power resistance for a variety of laboratory, test, and calibration needs. [See More]

  • Type: DecadeBox; Resistance
  • Temperature Coefficient: 25.0
  • Decades: 1 to 9
  • Special Features: Component; Precision Measurements or Calibrator; RackMount (optional feature); Suitable for AC Applications; Suitable for DC Applications
Cropico -- RH9A
from Seaward Group USA

Highly accurate resistance measurement for calibration and test standards. Total Resistance 1 Terraohm- Resolution 1 kilohm - Max Voltage 5000 Vdc. Designed using the Cropico High Quality SP1 switch combined with specially selected resistors, this range of high ohm resistance decades is ideal for... [See More]

  • Type: DecadeBox; Resistance
  • Temperature Coefficient: 50.0
  • Decades: 1 to 9
  • Range: 1000 to 1.00E12
Resistance Decade Box -- HARS-X-4-0.001 [HARS-X-4-0.001 from IET Labs, Inc.]
from Transcat, Inc.

Product Highlights. Resistance : 11.11 Ω. Number of Decades : 4. Resolution: 0.001 Ω. Excellent stability - 10 ppm/yr, 25 ppm/ 3 yrs. High accuracy - 0.01% (100 ppm). HARS-X: ±(0.01% + 2 m Ω). Very low zero resistance: <1 m Ω per decade. High performance solid silver... [See More]

  • Type: DecadeBox; Resistance
  • Range: 11.11
  • Decades: 4
  • Resolution: 0.00
High Resistance 5kV Decade Substituter -- HRRS-5kV
from IET Labs, Inc.

An economical, high performance, high resistance decade box for all laboratory, test, and calibration needs. [See More]

  • Type: DecadeBox; Resistance
  • Temperature Coefficient: 200.0
  • Decades: 1 to 9
  • Operating Temperature: 10 to 23
Cropico -- RM6
from Seaward Group USA

This small, cost effective decade resistance box further enhances our comprehensive range, offering excellent value for money. This 6 decade model has a total resistance of 11.1111 Megohms with a resolution of 10 ohms. The accuracy of ±1% is achieved using metal film resistors which have a... [See More]

  • Type: DecadeBox; Resistance
  • Temperature Coefficient: 100.0
  • Decades: 6
  • Range: 10 to 1.00E7
Resistance Decade Box -- HARS-X-5-0.1 [HARS-X-5-0.1 from IET Labs, Inc.]
from Transcat, Inc.

IET Labs HARS-X-5-0.1 Resistance Decade Box [See More]

  • Type: DecadeBox; Resistance
High Resistance Decade Substituter -- HRRS
from IET Labs, Inc.

An economical, high performance, high resistance decade box for all laboratory, test, and calibration needs. [See More]

  • Type: DecadeBox; Resistance
  • Temperature Coefficient: 200.0
  • Decades: 1 to 7
  • Operating Temperature: 10 to 40
Cropico -- RM6-N2
from Seaward Group USA

The RM6-N series is a space and cost-saving 6 decade resistance box . 3 models are available covering the range 1ohm to 111.111 Megohm. An additional 1kohm resistor is available at the terminals enabling the user to make a simple divider. The RM6-N incorporates 0.6 watt metal film resistors with a... [See More]

  • Type: DecadeBox; Resistance
  • Temperature Coefficient: 100.0
  • Decades: 6
  • Range: 1 to 1.00E8
Resistance Decade Box -- HARS-X-7-0.01 [HARS-X-7-0.01 from IET Labs, Inc.]
from Transcat, Inc.

Product Highlights. IET Labs Model # HARS-X-7-0.01. High accuracy - up to .03%. High stability - up to 10 ppm/yr. Excellent TC - as low as 5 ppm/ °C. Low current solid silver alloy contact switches. One to seven decades up to 1 T Ohm. Low voltage coefficient - as low as 0.2 ppm/V [See More]

  • Type: DecadeBox; Resistance
Programmable Impedence Substituter -- PCS-300
from IET Labs, Inc.

A broad range of programmable resistance decade boxes for applications requiring a programmable impedance unit, controlled manually and by a computer via an IEEE-488, RS-232 or BCD interface. [See More]

  • Type: DecadeBox; Resistance; Metal Film
  • Range: 0.0 to 100000
  • Decades: 6
  • Special Features: Component; Programmable or Computer Interface; RackMount (optional feature); Suitable for AC Applications; Suitable for DC Applications
Cropico -- RM8
from Seaward Group USA

The model RM8 decade resistance box is designed to complement our range of resistance boxes, offering a very wide range 0.01ohm to 1Megohm in a compact and versatile unit. The low decade steps of 0.01ohm enables very high resolution, when simulating resistance values and the power rating is 1.0 watt... [See More]

  • Type: DecadeBox; Resistance
  • Range: 0.0100 to 1.00E6
  • Decades: 8
  • Accuracy: 0.10
Resistance Decade Box -- HARS-X-8-0.001 [HARS-X-8-0.001 from IET Labs, Inc.]
from Transcat, Inc.

Product Highlights. Total Res. - 111.111 11 k Ω. No of Decades - 8. Resolution - 0.001 Ω. Excellent stability - 10 ppm/yr, 25 ppm/ 3 yrs. High accuracy - 0.01% (100 ppm). Very low zero resistance: <1 m Ω per decade. High performance solid silver alloy switches. Low temperature... [See More]

  • Type: DecadeBox; Resistance
Programmable Impedence Substituter -- PRS-200
from IET Labs, Inc.

A broad range of programmable resistance decade boxes for applications requiring a programmable impedance unit, controlled manually and by a computer via an IEEE-488, RS-232 or BCD interface. [See More]

  • Type: DecadeBox; Resistance; RTD Simulator; Metal Film
  • Range: 0.0 to 1.00E7
  • Decades: 7
  • Special Features: Component; Programmable or Computer Interface; RackMount (optional feature); Suitable for AC Applications; Suitable for DC Applications
Decade Box -- 055/6/8
from Seaward Group USA

A versatile range of resistance boxes available in 5, 6 & 8 decades. High Accuracy and wide range 0.001 ohm to 11 Megohms are combined in a compact lightweight case. The switches have gold plated contacts to ensure a low contact resistance and negligible thermal E.M.F. Some models employ the Waidner... [See More]

  • Type: DecadeBox; Resistance
  • Temperature Coefficient: 2.0
  • Decades: 5 to 8
  • Operating Temperature: -50 to 125
Resistance Decade Box -- HRRS-6-10K [HRRS-B-6-10K from IET Labs, Inc.]
from Transcat, Inc.

Product Highlights. Resistance : 11.11G Ω. Decades : 6. Resolution : 10k Ω. High accuracy - up to .03%. High stability - up to 10 ppm/yr. Excellent TC - as low as 5 ppm/ °C. Low current solid silver alloy contact switches. Low voltage coefficient - as low as 0.2 ppm/V [See More]

  • Type: DecadeBox; Resistance
  • Range: 1.11E10
  • Decades: 6
  • Resolution: 10000.00
RS Series Resistance Substitution Box -- Model RS-200
from IET Labs, Inc.

The RS Resistance Substitution Box is the most commonly used decade box on the market today. The RS Series Resistance Substitution Box is not only easier to use, but it is also priced lower than all of its competition. The RS Series resistance substitution box are an economical, indispensable... [See More]

  • Type: DecadeBox; Resistance
  • Range: 0.0 to 1.00E7
  • Decades: 7
  • Accuracy: 1.00
Resistance Decade Box -- HRRS-B-7-10K [HRRS-7-10K from IET Labs, Inc.]
from Transcat, Inc.

Product Highlights. Resistance :111.111 1 G Ω. Decades : 7. Resolution : 10K Ω. High accuracy - up to .03%. High stability - up to 10 ppm/yr. Excellent TC - as low as 5 ppm/ °C. Low current solid silver alloy contact switches. Low voltage coefficient - as low as 0.2 ppm/V [See More]

  • Type: DecadeBox; Resistance
  • Range: 1.11E11
  • Decades: 7
  • Resolution: 10000.00
RTD Simulator -- RTD
from IET Labs, Inc.

The RTD Simulator Series is ideal where applications of Resistance Temperature Detector (RTD) simulation require exact low value resistance without "zero" and contact resistance effects. The RTD-Z-6-.001 exhibits a resistance range of 10 Ω to 1,111.110 Ω, 1 m Ω lowest decade... [See More]

  • Type: DecadeBox; Resistance; RTD Simulator
  • Temperature Coefficient: 2.5
  • Decades: 5 to 6
  • Operating Temperature: -55 to 75
Resistance Decade Box 11.111K -- 8053X [DA53-3X from Prime Technology]
from Transcat, Inc.

Product Highlights. 11.111k Ohms/Step. 0.1 Ohm, Lowest Decade; 1k Ohms, Highest Decade. Accuracy of Setting: ±(0.1% + 0.010 ohm). 0.2W Power Rating. 3 x 5.25 x 4.13 ” HWD. Includes Mfgr. Certificate of Compliance. Each Unit Includes. Manufacturer's Certificate of Compliance. Instruction... [See More]

  • Type: DecadeBox; Resistance
Standard Decade Resistance Substituter -- HARS-L
from IET Labs, Inc.

This line represents the highest accuracy version of the IET Labs resistance substituters for use in the most exacting calibration and test applications. A continuous rheostat control is available as an option. High accuracy - 20 ppm [See More]

  • Type: DecadeBox; Resistance
  • Temperature Coefficient: 20.0
  • Decades: 1 to 11
  • Operating Temperature: 0 to 55
Resistance Decade Box,+/-0.1% -- DA44-1 [DA44-1 from Prime Technology]
from Transcat, Inc.

Product Highlights. Resistance Decade, ±0.1% [See More]

  • Type: DecadeBox; Resistance
Resistance Decade Box,0.10, -- 279301 [279301 from Yokogawa Corporation of America]
from Transcat, Inc.

Product Highlights. High Accuracy and stability. High reproducibility. 1 m &#8486; resolution. Simple, quick dial operation. In-line display for easy reading. Ideal for calibration of resistance thermometers and bridges. Excellent anti-shock and vibration properties [See More]

  • Type: DecadeBox; Resistance
Resistance Decade Box,0.111111M +/-0.01% -- RDS75A [RDS75A from Prime Technology]
from Transcat, Inc.

Product Highlights. Accuracy: 0.01%. Number of Decades: 7. Total Resistance (Ohms): 1.111111 k. Ohms/Step Highest Decade: 100k. Lowest Decade: 0.1. Each Unit Includes. Includes Manufacturers Certificate of Compliance [See More]

  • Type: DecadeBox; Resistance
  • Decades: 7
Resistance Decade Box,1,111K +/-0.01% -- RDS42A [RDS42A from Prime Technology]
from Transcat, Inc.

Product Highlights. Total Resistance: 1.111k ohms. 0.1 Lowest Decade, 100 Highest Decade. +/-(0.01% + 0.0015 ohm) Accuracy. Includes Mfgr. Certificate of Compliance. Each Unit Includes. Manufacturer's Certificate of Compliance. Instruction Manual [See More]

  • Type: DecadeBox; Resistance
Resistance Decade Box,11.1111M -- 8166A [RDS66A from Prime Technology]
from Transcat, Inc.

Product Highlights. Total Resistance: 11.1111 Megohms. 10 Lowest Decade, 1M Highest Decade. +/-(0.01% + 0.0015 ohm) Accuracy. Includes Mfgr. Certificate of Compliance. Each Unit Includes. Manufacturer's Certificate of Compliance. Instruction Manual [See More]

  • Type: DecadeBox; Resistance
Resistance Decade Box:1k ohm to 111.11m ohm w/NIST -- HARS-X-5-1K [HARS-X-5-1K from IET Labs, Inc.]
from Transcat, Inc.

Product Highlights. Total Resolution 111.11 M Ω. Decades 5. Resolution 1 k Ω. Excellent stability - 10 ppm/yr, 25 ppm/ 3 yrs. Wide choice - sin gle through 11 decade units. High accuracy - 0.01% (100 ppm). Very low zero resistance:High performance solid silver alloy switches. Low... [See More]

  • Type: DecadeBox; Resistance