Standard Resistance Standards and Decades

6 Results
Documenting Process Calibrator -- MC4
from Beamex Oy Ab

Beamex ® MC4 Documenting Process Calibrator. Document As You Go. Communication with Calibration Software: Using the MC4 together with calibration software provides you with a complete documenting calibration system that produces calibration certificates automatically. All-in-One Functionality:... [See More]

  • Type: Standard; Current (optional feature); Resistance (optional feature); Voltage (optional feature); RTD Simulator
  • Range: 0.0 to 4000
  • Operating Temperature: -10 to 50
  • Special Features: Component; Precision Measurements or Calibrator; Programmable or Computer Interface (optional feature); Working or Reference Standard; Suitable for DC Applications
Ohmmeter -- MTS1A
from Seaward Group USA

This milli ohmmeter's test standards are designed for the simple and easy calibration of low resistance ohmmeters and Kelvin/Thomson bridges. The four terminal resistance values are switch selected and provision is made + and - full scale values. A four terminal zero value may also be selected, thus... [See More]

  • Type: Standard; Resistance; Low Thermal E.M.F. Types
  • Operating Temperature: 5 to 40
  • Temperature Coefficient: 10.0
  • Range: 0.4000 to 100000
100 Ohm Thermally Stable Current Resistor -- PCR100
from Krohn-Hite Corporation

The Krohn-Hite PCR100 Precision Current Resistor is a highly accurate on-site current resistor (standard) with excellent temperature stability that can be used from 20 °C to 26 °C. A calibration graph is supplied with each PCR100 that shows all corrections in 0.5 °C increments, reducing... [See More]

  • Type: Standard; Resistance
  • Operating Temperature: 0 to 50
  • Temperature Coefficient: 1.5
  • Stability: 4
Temperature Controlled Fixed Resistor -- Model 456
from Isotech North America

By temperature controlling an otherwise very stable resistor, a performance close to the very best available in the world can be achieved at a surprisingly low price. The resistor itself is oil filled and hermetically sealed. The function of hermetic sealing is to eliminate the ingress of moisture... [See More]

  • Type: Standard; Resistance; Oil Filled
  • Stability: 1
  • Temperature Coefficient: 0.0
  • Range: 5 to 3.30E6
High Accuracy Standard Resistance -- SRL
from IET Labs, Inc.

Highest performance, very low temperature coefficient, highest stability sealed resistance standards. [See More]

  • Type: Standard; Resistance; Reichsanstalt
  • Stability: 2
  • Operating Temperature: 18 to 28
  • Range: 1.00E-3 to 1.00E8
High Accuracy Standard Resistance -- SRR
from IET Labs, Inc.

Reichsanstalt type four-terminal standard resistors for low values of 0.1 or less. These standards are used for accurate current measurements and for comparisons of low resistances. [See More]

  • Type: Standard; Resistance; Reichsanstalt
  • Stability: 2
  • Operating Temperature: 18 to 28
  • Special Features: Component; NIST Traceability; Suitable for AC Applications; Suitable for DC Applications