Computer Interface / Programmable Resistance Standards and Decades
from IET Labs, Inc.
The revolutionary ohmSOURCE Microprocessor Controlled Resistance Decade Boxes are like nothing you have ever seen before! Microprocessor-controlled and loaded with innovative features, the ohmSOURCE Programmable Resistance Decade Boxes succeeds in providing highly accurate and precise resistance... [See More]
- Special Features: Component; Programmable or Computer Interface; Suitable for AC Applications; Suitable for DC Applications
- Range: 2.40E7 to ?
- Type: DecadeBox; Resistance; RTD Simulator
- Accuracy: 1.00
from IET Labs, Inc.
A broad range of programmable resistance decade boxes for applications requiring a programmable impedance unit, controlled manually and by a computer via an IEEE-488, RS-232 or BCD interface. [See More]
- Special Features: Component; Programmable or Computer Interface; RackMount (optional feature); Suitable for AC Applications; Suitable for DC Applications
- Decades: 6
- Type: DecadeBox; Resistance; Metal Film
- Range: 0.0 to 100000
from IET Labs, Inc.
A broad range of programmable resistance decade boxes for applications requiring a programmable impedance unit, controlled manually and by a computer via an IEEE-488, RS-232 or BCD interface. [See More]
- Special Features: Component; Programmable or Computer Interface; RackMount (optional feature); Suitable for AC Applications; Suitable for DC Applications
- Decades: 7
- Type: DecadeBox; Resistance; RTD Simulator; Metal Film
- Range: 0.0 to 1.00E7
from IET Labs, Inc.
A broad range of laboratory grade decade substituters for applications requiring a cost effective programmable impedance unit controlled manually and by a computer. [See More]
- Special Features: Programmable or Computer Interface; Suitable for AC Applications; Suitable for DC Applications
- Decades: 6 to ?
- Type: DecadeBox; Resistance; RTD Simulator