Measurement / Calibrator Thermocouple Simulators and RTD Simulators
from OMEGA Engineering, Inc.
The OMEGA ® CL3512A handheld calibrator is two meters in one at an attractive low price. The CL3512A is a temperature calibrator, or thermocouple calibrator, that simulates type J/K/T/E thermocouple signals. Each signal is adjustable by using the coarse and fine dials. The CL3512A can also be... [See More]
- Special Features: Precision Measurements or Calibrator; NIST Traceability; Also Voltage Reference; Handheld / Portable
- TC / RTD Types: K; J; E; T
- Type: Thermocouple Simulator; Temperature Calibrator
from Beamex Oy Ab
Beamex ® MC4 Documenting Process Calibrator. Document As You Go. Communication with Calibration Software: Using the MC4 together with calibration software provides you with a complete documenting calibration system that produces calibration certificates automatically. All-in-One Functionality:... [See More]
- Special Features: Suitable for DC Applications; Precision Measurements or Calibrator; Programmable or Computer Interface (optional feature); Also Resistance Reference (optional feature); Also Voltage Reference (optional feature)
- TC / RTD Types: K (optional feature); J (optional feature); E (optional feature); T (optional feature); Platinum RTD (optional feature); Copper RTD (optional feature); Nickel RTD (optional feature); B, R, S, N, U, L, C, G, D type TC
- Type: RTD Simulator; Thermocouple Simulator
- Temperature Resolution: 0.0100
from OMEGA Engineering, Inc.
The OMEGA ® CL514 RTD Calibrator simulates or reads standard RTD curves over the entire industrial temperature range. Choose between seven standard RTD curves or select . for direct resistance source/read capability. Curves include Pt 100 (alpha = 3850, 3902, 3916, 3926), Cu 10 (alpha = 427) Ni... [See More]
- Special Features: Precision Measurements or Calibrator; Also Resistance Reference; Handheld / Portable
- TC / RTD Types: Platinum RTD; Copper RTD; Nickel RTD
- Type: RTD Simulator; RTD Calibrator
from Beamex Oy Ab
Beamex ® MC2-IS. Intrinsically Safe Multifunction Calibrator. Safe and Practical Field Calibration. Compact and User-friendly: Compact-sized, lightweight portable calibrator with large graphical display, multilingual interface and full numerical keyboard. Calibration is fast and simple. Accuracy... [See More]
- Special Features: Suitable for DC Applications; Precision Measurements or Calibrator; Programmable or Computer Interface (optional feature); Also Resistance Reference (optional feature); Also Voltage Reference (optional feature)
- TC / RTD Types: K (optional feature); J (optional feature); E (optional feature); T (optional feature); Platinum RTD (optional feature); Copper RTD (optional feature); Nickel RTD (optional feature); B, R, S, N, U, L, C, G, D type TC
- Type: RTD Simulator (optional feature); Thermocouple Simulator (optional feature)
- Temperature Resolution: 0.0100