Resistance Reference Thermocouple Simulators and RTD Simulators

8 Results
Automated Thermocouple Calibrator -- CL541-PLUS
from OMEGA Engineering, Inc.

With the CL541-PLUS you can check and calibrate all your thermocouple instruments and measure thermocouple sensors. Automatic indication of connections on the display for simple hookups. Take it without worry into the shop, plant or field. It comes protected with a rubber boot and rugged, low... [See More]

  • Special Features: Also Resistance Reference; Handheld / Portable
  • TC / RTD Types: K; J; E; T
  • Type: Thermocouple Simulator
  • Range: 1.00E7
Electronic Resistance Box -- OS-250
from IET Labs, Inc.

The revolutionary ohmSOURCE Microprocessor Controlled Resistance Decade Boxes are like nothing you have ever seen before! Microprocessor-controlled and loaded with innovative features, the ohmSOURCE Programmable Resistance Decade Boxes succeeds in providing highly accurate and precise resistance... [See More]

  • Special Features: Suitable for DC Applications; Programmable or Computer Interface; Also Resistance Reference
  • Range: 2.40E7 to ?
  • Type: RTD Simulator; DecadeBox
  • Accuracy: 1.00
Multi-Type RTD Calibrator (7 RTD Curves) -- CL514
from OMEGA Engineering, Inc.

The OMEGA ® CL514 RTD Calibrator simulates or reads standard RTD curves over the entire industrial temperature range. Choose between seven standard RTD curves or select . for direct resistance source/read capability. Curves include Pt 100 (alpha = 3850, 3902, 3916, 3926), Cu 10 (alpha = 427) Ni... [See More]

  • Special Features: Precision Measurements or Calibrator; Also Resistance Reference; Handheld / Portable
  • TC / RTD Types: Platinum RTD; Copper RTD; Nickel RTD
  • Type: RTD Simulator; RTD Calibrator
Programmable Impedence Substituter -- PRS-200
from IET Labs, Inc.

A broad range of programmable resistance decade boxes for applications requiring a programmable impedance unit, controlled manually and by a computer via an IEEE-488, RS-232 or BCD interface. [See More]

  • Special Features: Suitable for DC Applications; Programmable or Computer Interface; RackMount (optional feature); Also Resistance Reference
  • Decades: 7
  • Type: RTD Simulator; DecadeBox; Metal Film
  • Range: 0.0 to 1.00E7
RTD Simulators -- CL510
from OMEGA Engineering, Inc.

The OMEGA ® CL510 and CL510-7 RTD Simulators simulate standard RTD curves over the entire industrial temperature range. Choose between seven standard RTD curves. The CL510 Series will simulate RTD resistances into all types of instruments such as transmitters, recorders, controllers, alarms,... [See More]

  • Special Features: Also Resistance Reference; Handheld / Portable
  • TC / RTD Types: Platinum RTD; Copper RTD; Nickel RTD
  • Type: RTD Simulator
Resistance Temperature Detector -- PRTD
from IET Labs, Inc.

A broad range of laboratory grade decade substituters for applications requiring a cost effective programmable impedance unit controlled manually and by a computer. [See More]

  • Special Features: Suitable for DC Applications; Programmable or Computer Interface; Also Resistance Reference
  • TC / RTD Types: Platinum RTD; Pt-100
  • Type: RTD Simulator; DecadeBox
  • Decades: 6 to ?
RTD Simulators -- CL510A
from OMEGA Engineering, Inc.

The CL510A Series can check and calibrate all your RTD instruments. Take it into the shop, plant or field without worry. It ’s easy to operate even in the dark areas of the plant with the backlit display. Stop carrying around a decade box and RTD resistance tables, with the CL510A you can... [See More]

  • Special Features: Also Resistance Reference; Handheld / Portable
  • TC / RTD Types: Platinum RTD; Copper RTD; Nickel RTD
  • Type: RTD Simulator
  • Range: 0.0 to 4001
RTD Simulator -- RTD
from IET Labs, Inc.

The RTD Simulator Series is ideal where applications of Resistance Temperature Detector (RTD) simulation require exact low value resistance without "zero" and contact resistance effects. The RTD-Z-6-.001 exhibits a resistance range of 10 Ω to 1,111.110 Ω, 1 m Ω lowest decade... [See More]

  • Special Features: Suitable for DC Applications; Also Resistance Reference
  • TC / RTD Types: Platinum RTD; Pt-100
  • Type: RTD Simulator; DecadeBox
  • Decades: 5 to 6