Copper RTD Thermocouple Simulators and RTD Simulators

3 Results
Multi-Type RTD Calibrator (7 RTD Curves) -- CL514
from OMEGA Engineering, Inc.

The OMEGA ® CL514 RTD Calibrator simulates or reads standard RTD curves over the entire industrial temperature range. Choose between seven standard RTD curves or select . for direct resistance source/read capability. Curves include Pt 100 (alpha = 3850, 3902, 3916, 3926), Cu 10 (alpha = 427) Ni... [See More]

  • TC / RTD Types: Platinum RTD; Copper RTD; Nickel RTD
  • Special Features: Precision Measurements or Calibrator; Also Resistance Reference; Handheld / Portable
  • Type: RTD Simulator; RTD Calibrator
RTD Simulators -- CL510
from OMEGA Engineering, Inc.

The OMEGA ® CL510 and CL510-7 RTD Simulators simulate standard RTD curves over the entire industrial temperature range. Choose between seven standard RTD curves. The CL510 Series will simulate RTD resistances into all types of instruments such as transmitters, recorders, controllers, alarms,... [See More]

  • TC / RTD Types: Platinum RTD; Copper RTD; Nickel RTD
  • Special Features: Also Resistance Reference; Handheld / Portable
  • Type: RTD Simulator
RTD Simulators -- CL510A
from OMEGA Engineering, Inc.

The CL510A Series can check and calibrate all your RTD instruments. Take it into the shop, plant or field without worry. It ’s easy to operate even in the dark areas of the plant with the backlit display. Stop carrying around a decade box and RTD resistance tables, with the CL510A you can... [See More]

  • TC / RTD Types: Platinum RTD; Copper RTD; Nickel RTD
  • Range: 0.0 to 4001
  • Type: RTD Simulator
  • Accuracy: 0.01