Decade Box / Substituter Thermocouple Simulators and RTD Simulators

4 Results
Electronic Resistance Box -- OS-250
from IET Labs, Inc.

The revolutionary ohmSOURCE Microprocessor Controlled Resistance Decade Boxes are like nothing you have ever seen before! Microprocessor-controlled and loaded with innovative features, the ohmSOURCE Programmable Resistance Decade Boxes succeeds in providing highly accurate and precise resistance... [See More]

  • Type: RTD Simulator; DecadeBox
  • Accuracy: 1.00
  • Range: 2.40E7 to ?
  • Resolution: 1.00
Programmable Impedence Substituter -- PRS-200
from IET Labs, Inc.

A broad range of programmable resistance decade boxes for applications requiring a programmable impedance unit, controlled manually and by a computer via an IEEE-488, RS-232 or BCD interface. [See More]

  • Type: RTD Simulator; DecadeBox; Metal Film
  • Range: 0.0 to 1.00E7
  • Decades: 7
  • Special Features: Suitable for DC Applications; Programmable or Computer Interface; RackMount (optional feature); Also Resistance Reference
Resistance Temperature Detector -- PRTD
from IET Labs, Inc.

A broad range of laboratory grade decade substituters for applications requiring a cost effective programmable impedance unit controlled manually and by a computer. [See More]

  • Type: RTD Simulator; DecadeBox
  • Decades: 6 to ?
  • TC / RTD Types: Platinum RTD; Pt-100
  • Special Features: Suitable for DC Applications; Programmable or Computer Interface; Also Resistance Reference
RTD Simulator -- RTD
from IET Labs, Inc.

The RTD Simulator Series is ideal where applications of Resistance Temperature Detector (RTD) simulation require exact low value resistance without "zero" and contact resistance effects. The RTD-Z-6-.001 exhibits a resistance range of 10 Ω to 1,111.110 Ω, 1 m Ω lowest decade... [See More]

  • Type: RTD Simulator; DecadeBox
  • Decades: 5 to 6
  • TC / RTD Types: Platinum RTD; Pt-100
  • Temperature Coefficient: 2.5