T Type Thermocouple Simulators and RTD Simulators

5 Results
Automated Thermocouple Calibrator -- CL541-PLUS
from OMEGA Engineering, Inc.

With the CL541-PLUS you can check and calibrate all your thermocouple instruments and measure thermocouple sensors. Automatic indication of connections on the display for simple hookups. Take it without worry into the shop, plant or field. It comes protected with a rubber boot and rugged, low... [See More]

  • TC / RTD Types: K; J; E; T
  • Range: 1.00E7
  • Type: Thermocouple Simulator
  • Special Features: Also Resistance Reference; Handheld / Portable
Handheld Temp Calibrator/Thermometer -- CL3512A
from OMEGA Engineering, Inc.

The OMEGA ® CL3512A handheld calibrator is two meters in one at an attractive low price. The CL3512A is a temperature calibrator, or thermocouple calibrator, that simulates type J/K/T/E thermocouple signals. Each signal is adjustable by using the coarse and fine dials. The CL3512A can also be... [See More]

  • TC / RTD Types: K; J; E; T
  • Special Features: Precision Measurements or Calibrator; NIST Traceability; Also Voltage Reference; Handheld / Portable
  • Type: Thermocouple Simulator; Temperature Calibrator
Thermocouple Calibrator -- CL130
from OMEGA Engineering, Inc.

The CL130 thermocouple calibrator has been designed using the latest technology to provide reliable accuracy throughout its entire operating temperature range. The compact design makes the unit easy to carry and the intuitive user interface makes it easy to use. Temperature measurements/simulations... [See More]

  • TC / RTD Types: K; J; E; T; N, B, R, S Type
  • Output Range: -0.0150 to 0.0800
  • Type: Thermocouple Simulator; Thermocouple Calibrator
  • Accuracy: 0.005
Thermocouple Simulator -- CL540ZA
from OMEGA Engineering, Inc.

With the CL540ZA you can check and calibrate all your thermocouple instruments. Connect via a miniature thermocouple connector on the top end of the source. Use your own thermocouple wire connectors or order one of the cable accessories for easy operation out of the box. Easy to operate even in the... [See More]

  • TC / RTD Types: K; J; E; T; R, S, B, N, G, C, D, L, P Type
  • Special Features: Also Voltage Reference; Handheld / Portable
  • Type: Thermocouple Simulator
Thermocouple Simulators -- CL540
from OMEGA Engineering, Inc.

The OMEGA ® CL540 Series Thermocouple Simulators simulate a standard thermocouple curve over the entire industrial temperature range. Choose between eight standard T/C types or millivolts. The CL540 Series sources precise temperatures for inputs to all types of instruments such as transmitters,... [See More]

  • TC / RTD Types: K; J; E; T; N, B, R, S Type
  • Output Range: -0.0120 to 0.1000
  • Type: Thermocouple Simulator
  • Accuracy: 0.009