Platinum RTD Thermocouple Simulators and RTD Simulators

4 Results
Multi-Type RTD Calibrator (7 RTD Curves) -- CL514
from OMEGA Engineering, Inc.

The OMEGA ® CL514 RTD Calibrator simulates or reads standard RTD curves over the entire industrial temperature range. Choose between seven standard RTD curves or select . for direct resistance source/read capability. Curves include Pt 100 (alpha = 3850, 3902, 3916, 3926), Cu 10 (alpha = 427) Ni... [See More]

  • TC / RTD Types: Platinum RTD; Copper RTD; Nickel RTD
  • Special Features: Precision Measurements or Calibrator; Also Resistance Reference; Handheld / Portable
  • Type: RTD Simulator; RTD Calibrator
Resistance Temperature Detector -- PRTD
from IET Labs, Inc.

A broad range of laboratory grade decade substituters for applications requiring a cost effective programmable impedance unit controlled manually and by a computer. [See More]

  • TC / RTD Types: Platinum RTD; Pt-100
  • Decades: 6 to ?
  • Type: RTD Simulator; DecadeBox
  • Special Features: Suitable for DC Applications; Programmable or Computer Interface; Also Resistance Reference
RTD Simulators -- CL510
from OMEGA Engineering, Inc.

The OMEGA ® CL510 and CL510-7 RTD Simulators simulate standard RTD curves over the entire industrial temperature range. Choose between seven standard RTD curves. The CL510 Series will simulate RTD resistances into all types of instruments such as transmitters, recorders, controllers, alarms,... [See More]

  • TC / RTD Types: Platinum RTD; Copper RTD; Nickel RTD
  • Special Features: Also Resistance Reference; Handheld / Portable
  • Type: RTD Simulator
RTD Simulator -- RTD
from IET Labs, Inc.

The RTD Simulator Series is ideal where applications of Resistance Temperature Detector (RTD) simulation require exact low value resistance without "zero" and contact resistance effects. The RTD-Z-6-.001 exhibits a resistance range of 10 Ω to 1,111.110 Ω, 1 m Ω lowest decade... [See More]

  • TC / RTD Types: Platinum RTD; Pt-100
  • Decades: 5 to 6
  • Type: RTD Simulator; DecadeBox
  • Temperature Coefficient: 2.5