16-Bit Smart Card Chips

8 Results
OPTIGA™ embedded security solutions, OPTIGA™ TPM -- SLB 9665VQ2.0
from Infineon Technologies AG

Infineon ’s Trusted Platform Module (TPM 2.0) SLB 9665 is a fully standard compliant TPM based on the latest Trusted Computing Group (TCG) specification 2.0. Summary of Features. Compliant to TPM 2.0 Rev. 1.16. PIN compatible to SLB9660. Low Pin Count (LPC) to allow easy system integration. [See More]

  • Microprocessor Architecture: 16-bit
  • Package Type: Other; PG-VQFN-32
  • Interface: LPC
OPTIGA™ embedded security solutions, OPTIGA™ TPM -- SLB 9670VQ2.0
from Infineon Technologies AG

Infineon ’s Trusted Platform Module (TPM) SLB9670 is the latest product featuring a fully TCG TPM 2.0 standard compliant module with a SPI interface. TPMs are widely used as a root of trust for platform integrity, remote attestation and cryptographic services. The SLB9670 is featuring a... [See More]

  • Microprocessor Architecture: 16-bit
  • Package Type: Other; PG-VQFN-32
  • Interface: SPI
OPTIGA™ embedded security solutions, OPTIGA™ TPM -- SLI 9670
from Infineon Technologies AG

The OPTIGATM TPM SLI 9670 is a quality hardened Trusted Platform Module (TPM) for special use in automotive applications and based on a tamper resistant secured micro-controller using advanced hardware security technology. As turn-key solution it is flashed with a securely coded firmware according... [See More]

  • Microprocessor Architecture: 16-bit
  • Package Type: Other; PG-VQFN-32
  • Interface: SPI
OPTIGA™ embedded security solutions, OPTIGA™ Trust -- OPTIGA TRUST M EXPRESS
from Infineon Technologies AG

The easiest way to securely deploy IoT devices to the cloud at scale. OPTIGA ™ Trust M Express is a pre-provisioned Secure Element that simplifies the integration of security in IoT devices. It makes it easier to claim the devices and transfer the certificates to the product cloud at scale. [See More]

  • Microprocessor Architecture: 16-bit
  • Package Type: Other; T-SAMPLE1-8, PG-USON-10
  • Interface: I2C; I2C
OPTIGA™ embedded security solutions, OPTIGA™ Trust -- OPTIGA TRUST M SLS32AIA
from Infineon Technologies AG

OPTIGA ™ Trust M is a security solution based on CC EAL 6+ (high) certified tamper-resistant hardware. The Secure Element can be used with any MCU/MPU or application processor to perform various security-related tasks autonomously and thus enhance the security of existing IoT designs. It is... [See More]

  • Microprocessor Architecture: 16-bit
  • Package Type: Other; PG-USON-10
  • Interface: I2C; I2C (shielded connection)
OPTIGA™ embedded security solutions, OPTIGA™ Trust -- OPTIGA™ TRUST X SLS 32AIA
from Infineon Technologies AG

Enhanced security for connected / IoT devices with OPTIGA ™ TRUST X SLS 32AIA. OPTIGA ™ Trust X reduces integration effort and is easy to use – making it ideal for customers who lack security expertise but nonetheless need fast time-to-market. This premium security solution offers... [See More]

  • Microprocessor Architecture: 16-bit
  • Package Type: Other; USON-10
  • Interface: I2C; I2C
Security & smart card solutions - OPTIGA™ embedded security solutions - OPTIGA™ Trust - OPTIGA TRUST M MTR -- OPTIGA TRUST M MTR
from Infineon Technologies AG

The easy way to add Matter and security to your smart home devices. OPTIGA ™ Trust M MTR is our OPTIGA ™ Trust M discrete security solution combined with a Matter provisioning service. It is Matter-certified and works with any MCU/SoC, making it easy to add secured Matter compatibility... [See More]

  • Microprocessor Architecture: 16-bit
  • Package Type: Other; PG-USON-10
  • Interface: I2C; I2C (shielded connection)
Security & smart card solutions - Security controllers - Serial interface security controllers - SLE 78CUFX3000PH -- SLE 78CUFX3000PH
from Infineon Technologies AG

16-bit security controller with Integrity Guard. This SOLID FLASH ™-based controller family cuts time-to market and the time-to-project to exceptionally low levels. The SLE 78 USB is a cache-based pure 16-bit security controller family designed to meet all secure USB token design... [See More]

  • Microprocessor Architecture: 16-bit
  • Internal RAM: 12
  • Interface: USB; USB 2.0 ; ISO 7816
  • Package Type: Other; VQFN-32