32-Bit Smart Card Chips

6 Results
OPTIGA™ embedded security solutions, OPTIGA™ TPM -- OPTIGA TPM SLB 9672 FW15
from Infineon Technologies AG

Elevate in-car RGB ambient lighting with intelligent LED drivers featuring integrated microcontroller and LIN transceiver. Initially exclusive to high-end cars, ambient lighting is now common in affordable models, setting a new industry standard. Automakers use it to differentiate their models and... [See More]

  • Microprocessor Architecture: 32-bit
  • Package Type: Other; PG-UQFN-32
  • Interface: SPI
OPTIGA™ embedded security solutions, OPTIGA™ TPM -- OPTIGA TPM SLB 9672 FW16
from Infineon Technologies AG

Ready-to-use TPM with SPI interface and PQC-protected firmware update mechanism optimized for IoT network and embedded control devices. OPTIGA ™ TPM SLB 9672 FW16.xx is one of the latest products in a new generation of future-proof OPTIGA ™ TPMs. It is optimized for connected devices,... [See More]

  • Microprocessor Architecture: 32-bit
  • Package Type: Other; PG-UQFN-32
  • Interface: SPI
OPTIGA™ embedded security solutions, OPTIGA™ TPM -- OPTIGA TPM SLB 9673 FW26
from Infineon Technologies AG

Ready-to-use TPM optimized for embedded systems featuring I2C interface and PQC-protected firmware update mechanism. OPTIGA ™ TPM SLB 9673 FW26.xx is the latest addition to the OPTIGA ™ TPM family targeted at connected devices that require enhanced security features. This standardized,... [See More]

  • Microprocessor Architecture: 32-bit
  • Package Type: Other; PG-UQFN-32
  • Interface: I2C; I2C
Security & smart card solutions - OPTIGA™ embedded security solutions - OPTIGA™ Connect - OC1230 -- OC1230
from Infineon Technologies AG

World ’s tiniest GSMA-compliant and world ’s first 28 nm eSIM solution optimized for mobile consumer devices. OPTIGA ™ Connect Consumer OC1230 comes with a rich feature set optimized for mobile consumer devices, making it the perfect fit for even the tiniest mobile consumer devices... [See More]

  • Microprocessor Architecture: 32-bit
  • Package Type: Other; SG-XFWLB-16, PG-X2QFN-20
  • Interface: ISO 7816 ; SPI
Security & smart card solutions - Security controllers - Contactless and dual interface security controllers - SLC38BML800 -- SLC38BML800
from Infineon Technologies AG

Dual-interface security cryptocontroller with additional interfaces optimized for biometric card applications in combination with fingerprint sensors. The SLC38B benefits of a 32-bit architecture based on the Arm ® SecurCore ® SC300 enhanced by Infineon Technologies ’ cache and... [See More]

  • Microprocessor Architecture: 32-bit
  • Interface: I2C; UART ; GPIO ; I2C slave ; 2-wire SPI master functionality ; ISO/IEC 7816 ; ISO/IEC 14443 A/B ; ISO/IEC 18092 (NFC passive mode)
  • Type: Contactless
  • Internal RAM: 24
Security & smart card solutions - Security controllers - Serial interface security controllers - SLC38DUA600A8 -- SLC38DUA600A8
from Infineon Technologies AG

Infineon ID Key S USB - SLC38DU. Infineon ID Key S USB SLC38DU combines the security, performance, and reliability of the SLC38 security crypto controller with a universal serial bus (USB) controller in a unique single-package-solution. It provides unparalleled flexibility and security, and... [See More]

  • Microprocessor Architecture: 32-bit
  • Internal RAM: 24
  • Interface: USB; I2C; ISO 14443 A/B ; ISO 18092 passive mode ; USB 2.0 ; ISO 7816 ; I2C ; GPIOs
  • Package Type: Other; PG-VQFN-28