Contact Smart Card Chips

3 Results
Smart card contact-based controller modules -- P-M4.8
from Infineon Technologies AG

Contact-based module 8 contacts Epoxy Tape Wire Bond Mold. Summary of Features. 14.25mm. 13 x 11.8mm. max. 600?m. CIN. ISO 7816-1, ISO 7810, ISO 10373-1/-3. Au surface, Pd surface. Tape on Reel. Potential Applications. Payment,. Government,. Healthcare,. Identification [See More]

  • Type: Contact
Smart card contact-based controller modules -- S-MFC6.6
from Infineon Technologies AG

With the MFC6.x product series Infineon offers black lined premium Flip Chip packages with an equivalent appearance like epoxy tape.In combination with an optimized card cavtiy this products offer advantages for mechanical robustness, module flatness in card and improved image of card backside in... [See More]

  • Type: Contact
Smart card contact-based controller modules -- S-MID4.8
from Infineon Technologies AG

8 PIN contact based module. - dedicated for 10 years life time applications. - reduced chip thickness giving new flexibility in card construction. - Superior tape material for highest robustness. - based on proven FlipChip-Technology [See More]

  • Type: Contact