Contactless Smart Card Chips
from Infineon Technologies AG
Dual-interface security cryptocontroller with additional interfaces optimized for biometric card applications in combination with fingerprint sensors. The SLC38B benefits of a 32-bit architecture based on the Arm ® SecurCore ® SC300 enhanced by Infineon Technologies ’ cache and... [See More]
- Type: Contactless
- Microprocessor Architecture: 32-bit
- Interface: I2C; UART ; GPIO ; I2C slave ; 2-wire SPI master functionality ; ISO/IEC 7816 ; ISO/IEC 14443 A/B ; ISO/IEC 18092 (NFC passive mode)
- Internal RAM: 24
from Infineon Technologies AG
The P-MCC8-2-6 is an optimized contactless module that works as a 1:1 replacement for the existing MCC8-2-3/MOB4 modules: No change in thickness (shape and chip); No change in shape size (4.80 x 5.10 mm); Optimized for smaller ICs; Fully compatible with existing production equipment and settings. [See More]
- Type: Contactless
from Infineon Technologies AG
The P-MCS8-2-1 is a economical thin module ( < 250 µm) allowing: integration of additional security layer, possibility of very thin inlays, additional layer to reduce card cracks, higher card quality (more coverage over chip). It uses the proven lead frame design from the P-MCC8-2-6. With... [See More]
- Type: Contactless