USB Smart Card Chips
2 Results
Security & smart card solutions - Security controllers - Serial interface security controllers - SLC38DUA600A8 -- SLC38DUA600A8
from Infineon Technologies AG
from Infineon Technologies AG
Infineon ID Key S USB - SLC38DU. Infineon ID Key S USB SLC38DU combines the security, performance, and reliability of the SLC38 security crypto controller with a universal serial bus (USB) controller in a unique single-package-solution. It provides unparalleled flexibility and security, and... [See More]
- Interface: USB; I2C; ISO 14443 A/B ; ISO 18092 passive mode ; USB 2.0 ; ISO 7816 ; I2C ; GPIOs
- Internal RAM: 24
- Microprocessor Architecture: 32-bit
- Package Type: Other; PG-VQFN-28
Security & smart card solutions - Security controllers - Serial interface security controllers - SLE 78CUFX3000PH -- SLE 78CUFX3000PH
from Infineon Technologies AG
from Infineon Technologies AG
16-bit security controller with Integrity Guard. This SOLID FLASH ™-based controller family cuts time-to market and the time-to-project to exceptionally low levels. The SLE 78 USB is a cache-based pure 16-bit security controller family designed to meet all secure USB token design... [See More]
- Interface: USB; USB 2.0 ; ISO 7816
- Internal RAM: 12
- Microprocessor Architecture: 16-bit
- Package Type: Other; VQFN-32