5 V WiFi and WiMAX Wireless Chips

2 Results
6 GHz Wi-Fi 6E High Power Front End Module -- QPF4656
from Qorvo

The Qorvo ® QPF4656 is an integrated front end module (FEM) designed for Wi-Fi 6 & 6E (802.11ax) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage that conserves power... [See More]

  • Supply Voltage: 5V
  • # of Rx: 14
  • # of Tx: 32
  • Package Type: Laminate
6 GHz Wi-Fi 6E High Power Front End Module -- QPF4658
from Qorvo

The Qorvo ® QPF4658 is an integrated front end module (FEM) designed for Wi-Fi 6 & 6E (802.11ax) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage that conserves power... [See More]

  • Supply Voltage: 5V
  • # of Rx: 14
  • # of Tx: 31
  • Package Type: Laminate