Commercial Air Purifiers
from Air Innovations LLC
ArrayAir ® is a portable environmental control solution specially designed to maintain exact clean room humidity, stable temperature and cleanliness in a clean room environment up to 30 cubic feet in size. The unit features humidification, de-humidification, heating, thermoelectric cooling, and... [See More]
- Application: Industrtial; Commercial
- Flow Volume: 17 to 50.99
- Technology: HEPA Air Purifier; Portable
- Voltage: 120
from Air Innovations LLC
HEPAir ® cleanroom HVAC units, which are available in horizontal modules, are the perfect solution for stable control of temperature, humidity, pressure and cleanliness. HEPAir integrated modular environmental control systems can be used in cleanrooms as well as in industrial and commercial... [See More]
- Application: Industrtial; Commercial
- Voltage: 115 to 240
- Technology: HEPA Air Purifier
from Air Innovations LLC
AdvancAir ® custom environmental control units for cleanrooms put greater capacity and enhanced performance in a smaller footprint. AdvancAir units are built to your exact specification in a variety of system configurations. Our engineering staff will work with you one-on-one to create a... [See More]
- Application: Industrtial; Commercial
- Technology: Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier; Portable (optional feature)
from Air Innovations LLC
As a leader in environmental control systems across a variety of industries, Air Innovations understands that the needs of our customers extend well beyond simple control of temperature and humidity. That ’s why we developed the IsolationAir ® contamination control system for hospitals,... [See More]
- Application: Industrtial; Commercial
- Technology: HEPA Air Purifier; Ultraviolet Germicidal Irradiation (UVGI) Air Purifier
from Erlab Inc.
ChemTrap ™. Stand-alone ductless filtration systems for fireproof cabinets. ChemTrap ™ allows laboratories equipped with fireproof cabinets to also benefit from a protection against chemical inhalation risks without having to connect to an expensive energy consuming ductwork. Users... [See More]
- Application: Commercial
- Flow Volume: 74.79
- Technology: Injected Polypropylene Filter
- Voltage: 230
from Sanuvox Technologies, Inc.
The Bio-Wall ™ UV air purification system is installed in the return or supply ducting of an HVAC system. The system is comprised of 5 lamps, each secured in their own parabolic aluminum reflector for maximum UV intensity. In addition, the Bio-Wall ™ is installed parallel to airflow to... [See More]
- Application: Commercial
- Technology: Ultraviolet Germicidal Irradiation (UVGI) Air Purifier
from Erlab Inc.
ChemTrap ™. Stand-alone ductless filtration systems for fireproof cabinets. ChemTrap ™ allows laboratories equipped with fireproof cabinets to also benefit from a protection against chemical inhalation risks without having to connect to an expensive energy consuming ductwork. Users... [See More]
- Application: Commercial
- Flow Volume: 49.97
- Technology: Injected Polypropylene Filter
- Voltage: 230
from Sanuvox Technologies, Inc.
The HRV-F is designed to purify air brought in through an ERV/HRV unit. This purifier is designed to be spliced into the ducting leading to the ERV/HRV for the purification of molds, viruses, bacteria commonly brought in through the ERV/HRV. The unit is equipped with a high intensity UV lamp... [See More]
- Application: Commercial
- Technology: Ultraviolet Germicidal Irradiation (UVGI) Air Purifier
from Sanuvox Technologies, Inc.
The Sanuvox Quattro system is designed for the UV air purification of a HVAC system of up to 5-ton. The Quattro is installed in a return or supply duct parallel to airflow for maximum exposure time and consists of four 18" lamps, each with their own parabolic aluminum reflector. The Quattro is CARB... [See More]
- Application: Commercial
- Technology: Ultraviolet Germicidal Irradiation (UVGI) Air Purifier
from Sanuvox Technologies, Inc.
Ideal for offices, cafeterias, doctor ’s offices, dentist ’s offices, waiting rooms, schools, daycares, hotels and elevators, the Sanuvair ® S100 is a stand-alone, compact unit that is designed to help reduce airborne contaminants. This unit is effective for rooms of 500 ft ²... [See More]
- Application: Commercial
- Technology: Ultraviolet Germicidal Irradiation (UVGI) Air Purifier
from Sanuvox Technologies, Inc.
The Sanuvair ® S1000 is designed for air purification of large room where HVAC systems are not available or accessible. This stand-alone unit helps reduce mold and bacteria from the air in a room up to 10,000 ft ³. This unit is constructed of a lightweight aluminum case and has a... [See More]
- Application: Commercial
- Technology: Ultraviolet Germicidal Irradiation (UVGI) Air Purifier