HEPA Filter Air Purifiers
from Air Innovations LLC
ArrayAir ® is a portable environmental control solution specially designed to maintain exact clean room humidity, stable temperature and cleanliness in a clean room environment up to 30 cubic feet in size. The unit features humidification, de-humidification, heating, thermoelectric cooling, and... [See More]
- Technology: HEPA Air Purifier; Portable
- Flow Volume: 17 to 50.99
- Application: Industrtial; Commercial
- Voltage: 120
from Air Innovations LLC
HEPAir ® cleanroom HVAC units, which are available in horizontal modules, are the perfect solution for stable control of temperature, humidity, pressure and cleanliness. HEPAir integrated modular environmental control systems can be used in cleanrooms as well as in industrial and commercial... [See More]
- Technology: HEPA Air Purifier
- Voltage: 115 to 240
- Application: Industrtial; Commercial
from Air Innovations LLC
AdvancAir ® custom environmental control units for cleanrooms put greater capacity and enhanced performance in a smaller footprint. AdvancAir units are built to your exact specification in a variety of system configurations. Our engineering staff will work with you one-on-one to create a... [See More]
- Technology: Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier; Portable (optional feature)
- Application: Industrtial; Commercial
from Air Innovations LLC
As a leader in environmental control systems across a variety of industries, Air Innovations understands that the needs of our customers extend well beyond simple control of temperature and humidity. That ’s why we developed the IsolationAir ® contamination control system for hospitals,... [See More]
- Technology: HEPA Air Purifier; Ultraviolet Germicidal Irradiation (UVGI) Air Purifier
- Application: Industrtial; Commercial
from Clean Air Products
The CAP130 Laminar Flow Module provides clean horizontal laminar airflow. The units may be used separately or in groups to form a wall for a cleanroom or tunnel. They are made in two basic styles to meet a variety of applications. The ability to change the filter and do maintenance from the front... [See More]
- Technology: HEPA Air Purifier
- Application: Industrtial
from Sanuvox Technologies, Inc.
Designed for nursing homes and medical clinics, to improve the air quality of immunocompromised patients. Air purification process: UV helps reduce bacteria, viruses and mold;. Pre-filtration protects the fan;. Finally, HEPA filtration captures fine dust particles!. The purified and highly filtered... [See More]
- Technology: HEPA Air Purifier; Ultraviolet Germicidal Irradiation (UVGI) Air Purifier
from Sentry Air Systems, Inc.
The Model 300 AirGuardian offers an economical solution for room air cleaning. This effective and highly efficient system utilizes a powerful fan to pull in airborne particulate and microorganisms to remove most of them from the airflow. This ductless system features high quality filtration options... [See More]
- Technology: HEPA Air Purifier
- Flow Volume: 595
- Application: Industrtial
from Air Impurities Removal Systems, Inc.
With 7 stages of air purification, the Extract-All ® AMB1 captures a wide range of airborne contaminants and releases clean air back into medium to large rooms. All stages work together to capture and sterilize dust, mold, smoke, odors, chemicals, bacteria, and more. The AMB1 also includes a... [See More]
- Technology: Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier; Ambient; Portable
- Flow Volume: 510
- Application: Industrtial
from Micro Air
bull; Revolutionary Roto-Pulse Filter Cleaning Systems. • High Capacity Allows for Multiple Drops Without a Loss In CFM. • Modular Design. • Built-In Silencer Plenum. • Hinged Door for Easy Filter Access. • Motor Starter/Overload Relay Standard. • After Pulse Cleaning... [See More]
- Technology: Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier
- Flow Volume: 5099
- Application: Industrtial
- Voltage: 208 to 460
from Airflow Systems, Inc.
Features & Benefits. Complete, Above-ceiling Unit: Installs completely concealed; quiet operation. Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal ® Filter Mounting:... [See More]
- Technology: Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier
- Flow Volume: 1275 to 1700
- Application: Industrtial
- Voltage: 115
from Mystaire, Inc.
The Mystaire ® Room Air Purifier is designed for high-efficiency ambient air cleaning. The room air purifier works on the principal of recirculating air through high-quality HEPA filtration and/or activated carbon filtration to effectively filter room air. A high-quality fan pulls contaminated... [See More]
- Technology: Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier
- Voltage: 110 to 220
- Application: Industrtial
from Clean Air Products
The CAP150 Laminar Flow Module is a vertical flow modular plenum section that is designed to provide superior cleanroom performance. It combines functionality with flexibility to create systems that will meet your cleanroom needs of today and into the future. Units with blowers on the end are the... [See More]
- Technology: HEPA Air Purifier
- Application: Industrtial
from Sentry Air Systems, Inc.
The Model 200 Portable Room Air Cleaner is a highly efficient and compact ambient room air cleaner that features quiet operation, low power consumption, and variable speed control. Filter combinations can be changed to be best suited for the application, as well as multiple filtration media can be... [See More]
- Technology: HEPA Air Purifier
- Flow Volume: 170
- Application: Industrtial
from Air Impurities Removal Systems, Inc.
The HEPA filter included with the S-987-AMB is effective at removing particulates down to 0.3 microns such as dust, pollen, fibers, and biological material, including some viruses, bacteria, and mold spores. Included With Product. Ambient Inlet Cover for Maximum Draw. Multi-Stage Filtration:... [See More]
- Technology: HEPA Air Purifier; Ambient; Portable
- Flow Volume: 595
- Application: Industrtial
from Micro Air
Features: • 500-1000 CFM Standard. • Choice of Filtration. • Center Mounted Blower for Optimum CFM and Low Noise Levels. • Side Load, Easy Filter Access. • Above-Ceiling Model —MT1252 Only. • Remote Wall Mount Switch Std. MT1252 Only [See More]
- Technology: HEPA Air Purifier
- Flow Volume: 850 to 1700
- Application: Industrtial
- Voltage: 120
from Airflow Systems, Inc.
Features & Benefits. Complete, Above-ceiling Unit: Installs completely concealed; quiet operation. Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal ® Filter Mounting:... [See More]
- Technology: Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier
- Voltage: 115
- Application: Industrtial
from Sentry Air Systems, Inc.
The Model 300 Portable Room Air Cleaner offers a highly efficient and compact ambient room air cleaner. This unit features a quiet operation, low power consumption, and a variable speed control. The unit s filter combination depends on which filter is best suited for the application, or this... [See More]
- Technology: HEPA Air Purifier
- Flow Volume: 595
- Application: Industrtial
from Air Impurities Removal Systems, Inc.
The HEPA filter included with this system is 99.97% effective at removing particulate matter down to 0.3 microns in size, such as: dust, pollen, mold, and biological material. Included With Product. Pleated Filter. HEPA Filter. Grated Inlet Cover for maximum draw. 7 ’ Power Cord with plug. [See More]
- Technology: HEPA Air Purifier; Negative Air
- Flow Volume: 595
- Application: Industrtial
from Airflow Systems, Inc.
Features & Benefits. Capacities to 3800 CFM: Handles toughest industrial applications. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal ® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: provides maximum effectiveness; low... [See More]
- Technology: Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier
- Flow Volume: 6459
- Application: Industrtial
- Voltage: 208 to 460
from Sentry Air Systems, Inc.
Utilizing proven germicidal UVC light for filter disinfection, the Model 300 UVC Room Air Cleaner provides additional safety precautions against microorganisms such as bacteria and viruses. The UVC Room Air Cleaner works by using a powerful fan to draw in airborne contaminants including dust,... [See More]
- Technology: HEPA Air Purifier
- Flow Volume: 595
- Application: Industrtial
from Air Impurities Removal Systems, Inc.
By using a selection of multi-stage filter packages, this system is designed to remove chemical fumes, odors, dusts, smoke, mist, and many other irritants and pollutants by using high efficiency particulate and adsorbent media filters. Our portable air cleaning system works by drawing in... [See More]
- Technology: Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier; Ambient
- Flow Volume: 850
- Application: Industrtial
from Airflow Systems, Inc.
Features & Benefits. Dual 10-ft. E-Z Arm ® High Flow Extractors: Increases collection efficiency over ambient systems. Class II Direct-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace. Non-electrostatic operation:... [See More]
- Technology: Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier
- Voltage: 208 to 460
- Application: Industrtial