Portable Air Purifiers

6 Results
Clean Room Environmental Control -- ArrayAir
from Air Innovations LLC

ArrayAir ® is a portable environmental control solution specially designed to maintain exact clean room humidity, stable temperature and cleanliness in a clean room environment up to 30 cubic feet in size. The unit features humidification, de-humidification, heating, thermoelectric cooling, and... [See More]

  • Application: Industrtial; Commercial
  • Flow Volume: 17 to 50.99
  • Technology: HEPA Air Purifier; Portable
  • Voltage: 120
AMB1 Portable Air Purifier
from Air Impurities Removal Systems, Inc.

With 7 stages of air purification, the Extract-All ® AMB1 captures a wide range of airborne contaminants and releases clean air back into medium to large rooms. All stages work together to capture and sterilize dust, mold, smoke, odors, chemicals, bacteria, and more. The AMB1 also includes a... [See More]

  • Application: Industrtial
  • Flow Volume: 510
  • Technology: Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier; Ambient; Portable
Commercial Odors reduction -- NEW - Sanuvair ® M8
from Sanuvox Technologies, Inc.

Sanuvair ® M8, a cutting-edge portable and adaptable UV purification solution designed to revolutionize your air quality. At its core, the M8 offers a powerful and scientifically proven base unit that sets the foundation for a personalized air purification experience. The modular design allows... [See More]

  • Application: Commercial
  • Technology: Ultraviolet Germicidal Irradiation (UVGI) Air Purifier; Portable
Air Cleaner -- AirPod
from Airflow Systems, Inc.

The AirPod Industrial Air Cleaner is a cost-effective, user-friendly industrial air filtration system for fine, airborne dust. The free-standing modular air cleaner offers a choice of panel filters, depending on the specific needs of the application. The AirPod provides ambient air filtration for... [See More]

  • Application: Industrtial
  • Flow Volume: 4249 to 6799
  • Technology: Portable
  • Voltage: 115 to 460
S-987-AMB Portable Ambient Air Cleaner
from Air Impurities Removal Systems, Inc.

The HEPA filter included with the S-987-AMB is effective at removing particulates down to 0.3 microns such as dust, pollen, fibers, and biological material, including some viruses, bacteria, and mold spores. Included With Product. Ambient Inlet Cover for Maximum Draw. Multi-Stage Filtration:... [See More]

  • Application: Industrtial
  • Flow Volume: 595
  • Technology: HEPA Air Purifier; Ambient; Portable
Medical Air purification -- VP900 Interceptor
from Sanuvox Technologies, Inc.

Portable unit using UV to purify the air, designed to be mounted inside a vehicle (under a seat or on a wall). The VP900 was designed to help intercept airborne contaminants and to make the air in emergency vehicles safer for drivers and their patients. [See More]

  • Technology: Ultraviolet Germicidal Irradiation (UVGI) Air Purifier; Portable