Adsorbtion, Activated Carbon Air Purifiers

16 Results
Custom Clean Room Air Conditioner -- AdvancAir®
from Air Innovations LLC

AdvancAir ® custom environmental control units for cleanrooms put greater capacity and enhanced performance in a smaller footprint. AdvancAir units are built to your exact specification in a variety of system configurations. Our engineering staff will work with you one-on-one to create a... [See More]

  • Technology: Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier; Portable (optional feature)
  • Application: Industrtial; Commercial
Halogen Gas Scrubber -- F5100 Series
from Linde North America, Inc.

[See More]

  • Technology: Adsorbtion, Acticated Carbon Air Purifier
  • Application: Industrtial
Air purifiers for Indoor Growers -- Sanuvair ® S1000 G4
from Sanuvox Technologies, Inc.

The Sanuvair ® S1000 G4 combines the synergistic capabilities of high intensity UV, carbon and MERV 15 filtration to capture and render inactive harmful biological and chemical contaminants found within a Cannabis grow facility. Contaminants such as Powdery Mildew, Botrytis, Molds, Bacteria and... [See More]

  • Technology: Adsorbtion, Acticated Carbon Air Purifier; Ultraviolet Germicidal Irradiation (UVGI) Air Purifier
AMB1 Portable Air Purifier
from Air Impurities Removal Systems, Inc.

With 7 stages of air purification, the Extract-All ® AMB1 captures a wide range of airborne contaminants and releases clean air back into medium to large rooms. All stages work together to capture and sterilize dust, mold, smoke, odors, chemicals, bacteria, and more. The AMB1 also includes a... [See More]

  • Technology: Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier; Ambient; Portable
  • Flow Volume: 510
  • Application: Industrtial
Air Cleaner -- 1000D
from Airflow Systems, Inc.

Features & Benefits. Complete, Above-ceiling Unit: Installs completely concealed; quiet operation. Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal ® Filter Mounting:... [See More]

  • Technology: Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier
  • Flow Volume: 1275 to 1700
  • Application: Industrtial
  • Voltage: 115
Ambient Air Cleaning Systems -- MC3000
from Micro Air

bull; Revolutionary Roto-Pulse Filter Cleaning Systems. • High Capacity Allows for Multiple Drops Without a Loss In CFM. • Modular Design. • Built-In Silencer Plenum. • Hinged Door for Easy Filter Access. • Motor Starter/Overload Relay Standard. • After Pulse Cleaning... [See More]

  • Technology: Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier
  • Flow Volume: 5099
  • Application: Industrtial
  • Voltage: 208 to 460
Room Air Purifier
from Mystaire, Inc.

The Mystaire ® Room Air Purifier is designed for high-efficiency ambient air cleaning. The room air purifier works on the principal of recirculating air through high-quality HEPA filtration and/or activated carbon filtration to effectively filter room air. A high-quality fan pulls contaminated... [See More]

  • Technology: Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier
  • Voltage: 110 to 220
  • Application: Industrtial
CM-3500-3C Ceiling-Mount Ambient Air Cleaner
from Air Impurities Removal Systems, Inc.

When source capture is not practical due to the size of an area, or poor access to points of generation, we recommend using an “area ” or “ambient ” air cleaning system. This system is specially equipped to handle heavy chemical vapors. It operates by collecting the vapors... [See More]

  • Technology: Adsorbtion, Acticated Carbon Air Purifier; Ambient
  • Flow Volume: 5949
  • Application: Industrtial
Air Cleaner -- 1500D
from Airflow Systems, Inc.

Features & Benefits. Complete, Above-ceiling Unit: Installs completely concealed; quiet operation. Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal ® Filter Mounting:... [See More]

  • Technology: Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier
  • Voltage: 115
  • Application: Industrtial
Ambient Air Cleaning Systems -- MX1800 HP
from Micro Air

Features: • 1400-2500 CFM. • Direct Drive Blower. • Front Load, Easy Filter Access. • Filter Change Light. • Four-Way Adjustable Grille. • Two-Stage Filtration [See More]

  • Technology: Adsorbtion, Acticated Carbon Air Purifier
  • Flow Volume: 2380 to 4249
  • Application: Industrtial
  • Voltage: 120
SP-400-AMB Portable Ambient Air Cleaner
from Air Impurities Removal Systems, Inc.

This Portable Ambient System works by drawing in contaminated air through multiple stages of Extract-All ® filters, removing harmful chemical fumes, odors, dusts, smoke, and mist. Clean air is then recirculated back into the room, thus protecting workers from harmful airborne contaminants. [See More]

  • Technology: Adsorbtion, Acticated Carbon Air Purifier; Ambient; Portable
  • Flow Volume: 850
  • Application: Industrtial
Air Cleaner -- F120
from Airflow Systems, Inc.

Features & Benefits. Capacities to 3800 CFM: Handles toughest industrial applications. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal ® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: provides maximum effectiveness; low... [See More]

  • Technology: Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier
  • Flow Volume: 6459
  • Application: Industrtial
  • Voltage: 208 to 460
Ambient Air Cleaning Systems -- MX3510
from Micro Air

Features:  2000-3500 CFM. Heavy-Duty Blower.  Side Load, Easy Filter Access.  Filter Change Light Or Magnahelic Gauge.  Cam-Lock Positive Filter Sealing.  Side Exhaust Capability.  Positive Sealing Cabinet.  Full Range of Options [See More]

  • Technology: Adsorbtion, Acticated Carbon Air Purifier
  • Flow Volume: 3399 to 5949
  • Application: Industrtial
  • Voltage: 120 to 460
SP-400-AMB-HEPA Room Air Scrubber
from Air Impurities Removal Systems, Inc.

By using a selection of multi-stage filter packages, this system is designed to remove chemical fumes, odors, dusts, smoke, mist, and many other irritants and pollutants by using high efficiency particulate and adsorbent media filters. Our portable air cleaning system works by drawing in... [See More]

  • Technology: Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier; Ambient
  • Flow Volume: 850
  • Application: Industrtial
Air Cleaner -- F122
from Airflow Systems, Inc.

Features & Benefits. Dual 10-ft. E-Z Arm ® High Flow Extractors: Increases collection efficiency over ambient systems. Class II Direct-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace. Non-electrostatic operation:... [See More]

  • Technology: Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier
  • Voltage: 208 to 460
  • Application: Industrtial
Ambient Air Cleaning Systems -- MX6000
from Micro Air

Features: • 6000 CFM Nominal. • High Capacity Allows for Multiple Drops Without CFM Loss. • Built-in Silencer Plenum. • 7 1/2 HP Motor/Blower. • Motor Starter/Overload Relay Standard. • 4-Way Adjustable Exhaust Grilles. • Hinged Door for Easy Filter Access. •... [See More]

  • Technology: Adsorbtion, Acticated Carbon Air Purifier
  • Flow Volume: 10198
  • Application: Industrtial
  • Voltage: 120 to 460