Industrial Air Purifiers
from Air Innovations LLC
ArrayAir ® is a portable environmental control solution specially designed to maintain exact clean room humidity, stable temperature and cleanliness in a clean room environment up to 30 cubic feet in size. The unit features humidification, de-humidification, heating, thermoelectric cooling, and... [See More]
- Application: Industrtial; Commercial
- Flow Volume: 17 to 50.99
- Technology: HEPA Air Purifier; Portable
- Voltage: 120
from RS Components, Ltd.
Fan assisted hot air curtains, with Zinc coated steel cases, for installation internally above external doors to combat the ingress of cold air. 150ft ³/min. air volume throughput. Keyhole slots, no requirement for back insulation and integral switching aid installation. 2.25m maximum operating... [See More]
- Application: Industrtial
- Flow Volume: 255
from DigiKey
KEPRI UVC UPPERAIR DISINFECTION [See More]
- Application: Industrtial
from Air Innovations LLC
HEPAir ® cleanroom HVAC units, which are available in horizontal modules, are the perfect solution for stable control of temperature, humidity, pressure and cleanliness. HEPAir integrated modular environmental control systems can be used in cleanrooms as well as in industrial and commercial... [See More]
- Application: Industrtial; Commercial
- Voltage: 115 to 240
- Technology: HEPA Air Purifier
from RS Components, Ltd.
The CamCleaner 300 White is a small but efficient mobile air purifier which is almost silent. Floor-standing or wall-mounted, it is suitable for offices and smaller spaces. CamCleaner 300 can also be used as a supplement to slightly larger air purifiers. Provides a healthier air quality, fewer... [See More]
- Application: Industrtial
- Flow Volume: 280
from Air Innovations LLC
AdvancAir ® custom environmental control units for cleanrooms put greater capacity and enhanced performance in a smaller footprint. AdvancAir units are built to your exact specification in a variety of system configurations. Our engineering staff will work with you one-on-one to create a... [See More]
- Application: Industrtial; Commercial
- Technology: Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier; Portable (optional feature)
from Air Innovations LLC
As a leader in environmental control systems across a variety of industries, Air Innovations understands that the needs of our customers extend well beyond simple control of temperature and humidity. That ’s why we developed the IsolationAir ® contamination control system for hospitals,... [See More]
- Application: Industrtial; Commercial
- Technology: HEPA Air Purifier; Ultraviolet Germicidal Irradiation (UVGI) Air Purifier
from Air Impurities Removal Systems, Inc.
With 7 stages of air purification, the Extract-All ® AMB1 captures a wide range of airborne contaminants and releases clean air back into medium to large rooms. All stages work together to capture and sterilize dust, mold, smoke, odors, chemicals, bacteria, and more. The AMB1 also includes a... [See More]
- Application: Industrtial
- Flow Volume: 510
- Technology: Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier; Ambient; Portable
from Mystaire, Inc.
The Mystaire ® Room Air Purifier is designed for high-efficiency ambient air cleaning. The room air purifier works on the principal of recirculating air through high-quality HEPA filtration and/or activated carbon filtration to effectively filter room air. A high-quality fan pulls contaminated... [See More]
- Application: Industrtial
- Voltage: 110 to 220
- Technology: Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier
from Clean Air Products
The CAP130 Laminar Flow Module provides clean horizontal laminar airflow. The units may be used separately or in groups to form a wall for a cleanroom or tunnel. They are made in two basic styles to meet a variety of applications. The ability to change the filter and do maintenance from the front... [See More]
- Application: Industrtial
- Technology: HEPA Air Purifier
from Linde North America, Inc.
- Application: Industrtial
- Voltage: 115 to 230
- Flow Volume: 1411 to 1700
from Micro Air
bull; Revolutionary Roto-Pulse Filter Cleaning Systems. • High Capacity Allows for Multiple Drops Without a Loss In CFM. • Modular Design. • Built-In Silencer Plenum. • Hinged Door for Easy Filter Access. • Motor Starter/Overload Relay Standard. • After Pulse Cleaning... [See More]
- Application: Industrtial
- Flow Volume: 5099
- Technology: Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier
- Voltage: 208 to 460
from Sentry Air Systems, Inc.
The Model 300 AirGuardian offers an economical solution for room air cleaning. This effective and highly efficient system utilizes a powerful fan to pull in airborne particulate and microorganisms to remove most of them from the airflow. This ductless system features high quality filtration options... [See More]
- Application: Industrtial
- Flow Volume: 595
- Technology: HEPA Air Purifier
from LTG Incorporated
The LTG Compact Drum Filter (CDF) is for fine filtration of dust from the primary airstream. A stream of air passes through fixed filter drums from the inside to the outside, and stripper nozzles touching the filter surface continually remove the dust. In order to extract all the dust from the... [See More]
- Application: Industrtial
- Flow Volume: 9003 to 30014
from Filter 1 Clean Air Consultants
Flowtron ACM Series. Standard Panel Filter Air Cleaners Efficient, User-Friendly Operation. The Flowtron ACM uses a direct-drive, backward-inclined wheel to eliminate belt-drive losses as well as belt-drive maintenance. The Flowtron's backward-inclined wheel also maintains a more consistent air flow... [See More]
- Application: Industrtial
- Flow Volume: 8499
from Airflow Systems, Inc.
Features & Benefits. Complete, Above-ceiling Unit: Installs completely concealed; quiet operation. Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal ® Filter Mounting:... [See More]
- Application: Industrtial
- Flow Volume: 1275 to 1700
- Technology: Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier
- Voltage: 115
from Air Impurities Removal Systems, Inc.
When source capture is not practical due to the size of an area, or poor access to points of generation, we recommend using an “area ” or “ambient ” air cleaning system. The CM-1800 operates by collecting the contaminants into the rear of the unit, which then passes through a... [See More]
- Application: Industrtial
- Flow Volume: 4249
- Technology: Ambient
from Clean Air Products
The CAP150 Laminar Flow Module is a vertical flow modular plenum section that is designed to provide superior cleanroom performance. It combines functionality with flexibility to create systems that will meet your cleanroom needs of today and into the future. Units with blowers on the end are the... [See More]
- Application: Industrtial
- Technology: HEPA Air Purifier
from Micro Air
Features: • 500-1000 CFM Standard. • Choice of Filtration. • Center Mounted Blower for Optimum CFM and Low Noise Levels. • Side Load, Easy Filter Access. • Above-Ceiling Model —MT1252 Only. • Remote Wall Mount Switch Std. MT1252 Only [See More]
- Application: Industrtial
- Flow Volume: 850 to 1700
- Technology: HEPA Air Purifier
- Voltage: 120
from Sentry Air Systems, Inc.
The Model 200 Portable Room Air Cleaner is a highly efficient and compact ambient room air cleaner that features quiet operation, low power consumption, and variable speed control. Filter combinations can be changed to be best suited for the application, as well as multiple filtration media can be... [See More]
- Application: Industrtial
- Flow Volume: 170
- Technology: HEPA Air Purifier
from LTG Incorporated
The compact filter unit (CFU) is a multi-stage, continually operating system for removing fibres and dust. It can achieve high filter classes. It collects, extracts, separates, filters and discharges the coarse and fine particles generated in many production processes. Depending on the application,... [See More]
- Application: Industrtial
- Flow Volume: 35014 to 100114
from Filter 1 Clean Air Consultants
Flowtron AC Series. Self-Cleaning Cartridge Air Cleaners Quiet, Efficient Operation. The Flowtron Air Cleaner is packed with design features that go straight to the bottom line. The film-laminated media is state-of-the-art for collecting fine dust in heavy concentrations from a wide range of... [See More]
- Application: Industrtial
- Flow Volume: 5099
from Airflow Systems, Inc.
Features & Benefits. Complete, Above-ceiling Unit: Installs completely concealed; quiet operation. Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal ® Filter Mounting:... [See More]
- Application: Industrtial
- Voltage: 115
- Technology: Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier
from Air Impurities Removal Systems, Inc.
The CM-3500 is ideal where direct capture at the source of the pollutant creating operation is not practical. The CM-3500 operates by collecting the contaminants into the rear of the unit, which then passes through a multi-stage filter package. The clean air is then exhausted back into your... [See More]
- Application: Industrtial
- Flow Volume: 5949
- Technology: Ambient
from Micro Air
Features: • 1400-2500 CFM. • Direct Drive Blower. • Front Load, Easy Filter Access. • Filter Change Light. • Four-Way Adjustable Grille. • Two-Stage Filtration [See More]
- Application: Industrtial
- Flow Volume: 2380 to 4249
- Technology: Adsorbtion, Acticated Carbon Air Purifier
- Voltage: 120
from Sentry Air Systems, Inc.
The Model 2000 Air Cleaner on Fume Extractor Stand provides high efficiency dual-stage industrial air filtration for ambient air cleaning and the removal of airborne pollutants without the assistance of external ducting. This unit comes standard mounted on a fume extractor stand [SS-091-FES], which... [See More]
- Application: Industrtial
- Flow Volume: 3399
from LTG Incorporated
LTG's TFB drum filter is for fine filtration of dust from large volumes of air. When a TFB drum filter is combined with a TVM pre-filter, the unit is called a TFC. Besides dust, the TFC removes coarser particles such as fibres from the primary air flow. Unlike the LTG Compact Drum Filter, the TFB... [See More]
- Application: Industrtial
- Flow Volume: 20000 to 270000
from Airflow Systems, Inc.
The AirPod Industrial Air Cleaner is a cost-effective, user-friendly industrial air filtration system for fine, airborne dust. The free-standing modular air cleaner offers a choice of panel filters, depending on the specific needs of the application. The AirPod provides ambient air filtration for... [See More]
- Application: Industrtial
- Flow Volume: 4249 to 6799
- Technology: Portable
- Voltage: 115 to 460
from Air Impurities Removal Systems, Inc.
When source capture is not practical due to the size of an area, or poor access to points of generation, we recommend using an “area ” or “ambient ” air cleaning system. This system is specially equipped to handle heavy chemical vapors. It operates by collecting the vapors... [See More]
- Application: Industrtial
- Flow Volume: 5949
- Technology: Adsorbtion, Acticated Carbon Air Purifier; Ambient
from Micro Air
Features: 2000-3500 CFM. Heavy-Duty Blower. Side Load, Easy Filter Access. Filter Change Light Or Magnahelic Gauge. Cam-Lock Positive Filter Sealing. Side Exhaust Capability. Positive Sealing Cabinet. Full Range of Options [See More]
- Application: Industrtial
- Flow Volume: 3399 to 5949
- Technology: Adsorbtion, Acticated Carbon Air Purifier
- Voltage: 120 to 460
from Sentry Air Systems, Inc.
The Model 300 Portable Room Air Cleaner offers a highly efficient and compact ambient room air cleaner. This unit features a quiet operation, low power consumption, and a variable speed control. The unit s filter combination depends on which filter is best suited for the application, or this... [See More]
- Application: Industrtial
- Flow Volume: 595
- Technology: HEPA Air Purifier
from Airflow Systems, Inc.
Features & Benefits. Capacities to 3800 CFM: Handles toughest industrial applications. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal ® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: provides maximum effectiveness; low... [See More]
- Application: Industrtial
- Flow Volume: 6459
- Technology: Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier
- Voltage: 208 to 460
from Air Impurities Removal Systems, Inc.
The HEPA filter included with the S-987-AMB is effective at removing particulates down to 0.3 microns such as dust, pollen, fibers, and biological material, including some viruses, bacteria, and mold spores. Included With Product. Ambient Inlet Cover for Maximum Draw. Multi-Stage Filtration:... [See More]
- Application: Industrtial
- Flow Volume: 595
- Technology: HEPA Air Purifier; Ambient; Portable
from Micro Air
Features: • 6000 CFM Nominal. • High Capacity Allows for Multiple Drops Without CFM Loss. • Built-in Silencer Plenum. • 7 1/2 HP Motor/Blower. • Motor Starter/Overload Relay Standard. • 4-Way Adjustable Exhaust Grilles. • Hinged Door for Easy Filter Access. •... [See More]
- Application: Industrtial
- Flow Volume: 10198
- Technology: Adsorbtion, Acticated Carbon Air Purifier
- Voltage: 120 to 460
from Sentry Air Systems, Inc.
Utilizing proven germicidal UVC light for filter disinfection, the Model 300 UVC Room Air Cleaner provides additional safety precautions against microorganisms such as bacteria and viruses. The UVC Room Air Cleaner works by using a powerful fan to draw in airborne contaminants including dust,... [See More]
- Application: Industrtial
- Flow Volume: 595
- Technology: HEPA Air Purifier
from Airflow Systems, Inc.
Features & Benefits. Dual 10-ft. E-Z Arm ® High Flow Extractors: Increases collection efficiency over ambient systems. Class II Direct-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace. Non-electrostatic operation:... [See More]
- Application: Industrtial
- Voltage: 208 to 460
- Technology: Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier
from Air Impurities Removal Systems, Inc.
The HEPA filter included with this system is 99.97% effective at removing particulate matter down to 0.3 microns in size, such as: dust, pollen, mold, and biological material. Included With Product. Pleated Filter. HEPA Filter. Grated Inlet Cover for maximum draw. 7 ’ Power Cord with plug. [See More]
- Application: Industrtial
- Flow Volume: 595
- Technology: HEPA Air Purifier; Negative Air
from Micro Air
Ambient capture is a good way to capture pollutants and keep plant air below OSHA and NIOSH PEL limits. In basic terms, we filter your plant air in problem areas to achieve desired air changes per hour based on application and pollutant levels. This can be a very cost effective way to provide clean,... [See More]
- Application: Industrtial
- Flow Volume: 6204
- Technology: Ultraviolet Germicidal Irradiation (UVGI) Air Purifier; 8 Pocket Bag Filter
- Voltage: 115
from Sentry Air Systems, Inc.
The Model 400 Portable Room Air Cleaner provides high efficiency yet compact ambient air room air cleaning offering quiet operation, low power consumption, and a variable speed control. This air cleaner utilizes a powerful fan and high quality filtration media to remove most of the airborne... [See More]
- Application: Industrtial
- Flow Volume: 1615
- Technology: HEPA Air Purifier
from Airflow Systems, Inc.
Features & Benefits. Capacities to 6000 CFM: Handles toughest industrial applications. Class II Belt-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark-resistant. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal ® Filter Mounting:... [See More]
- Application: Industrtial
- Flow Volume: 10198
- Technology: Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier
- Voltage: 208 to 460