Silicone Packaging Tapes

13 Results
Packaging Pressure Sensitive Tape -- DW 134-10
from DeWAL

DW 134 series are PTFE impregnated glass fabrics. The PTFE provides a smooth anti-stick surface while the glass fabric. provides strength and dimensional stability. The DW 134 series are coated with a high temperature silicone adhesive. Available in 3mil, 5ml, 6mil & 10mil thickness. APPLICATION... [See More]

  • Adhesive: Silicone
  • Backing Materials: Cloth / Fabric; Fiberglass / Glass
  • Type: Single
  • Width: 0.2500 to 38
Teflon Film -- TT1-2/1.5-S
from ICO RALLY

TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance... [See More]

  • Adhesive: Silicone
  • Backing Materials: Plastic / Polymer; Fluoropolymer (Teflon)
  • Type: Single; Heat Sealing Applications, Graphics Arts
  • Thickness: 0.0035
Adhesive Tapes, Film, PTFE -- CHR 2045
from Saint-Gobain Tape Solutions

CHR 2045 is manufactured from skived PTFE film coated with high-temperature silicone adhesive. One side of 2045 has a silicone pressure sensitive adhesive and the other side offers low coefficient of friction PTFE film, which is thin and conformable. Applications: High temperature electrical... [See More]

  • Adhesive: Pressure Sensitive; Silicone
  • Thickness: 0.0035 to 0.0115
  • Type: Single
  • Temperature Resistance: -73
Adhesive Tapes, Film, PTFE -- CHR CS103 AS S
from Saint-Gobain Tape Solutions

CHR ® CS103 AS S is a static dissipative, PTFE-coated fabric with a high performance, silicone pressure-sensitive adhesive on one side. The product has a yellow corrugated liner to protect the adhesive surface and to ease identification and use. Applications: Used extensively in the packaging... [See More]

  • Adhesive: Silicone
  • Thickness: 0.0049
  • Type: Single
  • Temperature Resistance: -73
Adhesive Tapes, Film, PTFE -- CHR CS105-2 S
from Saint-Gobain Tape Solutions

CHR ® CS105-2 S is a premium grade, PTFE-coated fabric with a high performance, silicone pressure-sensitive adhesive on one side. The product has a yellow corrugated liner to protect the adhesive surface and to ease identification and use. Applications: Used extensively in the packaging... [See More]

  • Adhesive: Silicone
  • Thickness: 0.0069
  • Type: Single
  • Temperature Resistance: -73
Adhesive Tapes, Film, PTFE -- CHR CS203 S
from Saint-Gobain Tape Solutions

CHR ® CS203 S is a PTFE-coated fabric with a high performance, silicone pressure-sensitive adhesive on one side. The PTFE surface exhibits good release properties in demanding high temperature applications. Applications: Usedextensivelyinthepackagingindustryforcoveringelements. Impulsewires. [See More]

  • Adhesive: Silicone
  • Thickness: 0.0045
  • Type: Single
  • Temperature Resistance: -73
Adhesive Tapes, Film, PTFE -- CHR CS205 S
from Saint-Gobain Tape Solutions

CHR ® CS205 S is a PTFE-coated fabric with a high performance, silicone pressure-sensitive adhesive on one side. The PTFE surface exhibits good release properties in demanding high temperature applications. Applications: Packaging industry for covering elements, impulse wires and L-Bar sealers... [See More]

  • Adhesive: Silicone
  • Thickness: 0.0047
  • Type: Single
  • Temperature Resistance: -73
Adhesive Tapes, Film, PTFE -- CHR T
from Saint-Gobain Tape Solutions

CHR T Series is manufactured from skived PTFE film coated with high-temperature silicone adhesive. One side of T has a silicone pressure sensitive adhesive and the other side offers low coefficient of friction PTFE film, which is thin and conformable. Applications: Used as an excellent release... [See More]

  • Adhesive: Pressure Sensitive; Silicone
  • Thickness: 0.0060
  • Type: Single
  • Temperature Resistance: -73
Adhesive Tapes, Glass, PTFE -- CHR A2005
from Saint-Gobain Tape Solutions

CHR A2005 is fibreglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure-sensitive silicone adhesive. A2005 is a very durable and versatile product. Applications: Frequently used by the packaging industry as a release surface on heat sealers, blister formation and... [See More]

  • Adhesive: Silicone
  • Backing Materials: Fiberglass / Glass
  • Type: Single
  • Thickness: 0.0055
Adhesive Tapes, Glass, PTFE -- CHR SG05
from Saint-Gobain Tape Solutions

CHR SG05 is a premium fiberglass fabric impregnated with Polytetrafluoroethylene (PTFE) dispersion and coated with a high temperature, pressure sensitive silicone adhesive. Applications: Used by the packaging industry as a release surface on heat sealers, blister formation and form-fill-seal... [See More]

  • Adhesive: Pressure Sensitive; Silicone
  • Backing Materials: Fiberglass / Glass
  • Type: Single
  • Thickness: 0.0047 to 0.0117
Adhesive Tapes, Glass, PTFE -- CHR SG25
from Saint-Gobain Tape Solutions

SG25 is a high performance fiberglass fabric impregnated with Polytetrafluoroethylene (PTFE) dispersion and coated with a high temperature, pressure sensitive clean release silicone adhesive. SG25 is a very durable and versatile product. Applications: Used by the packaging industry as a release... [See More]

  • Adhesive: Pressure Sensitive; Silicone
  • Backing Materials: Fiberglass / Glass
  • Type: Single
  • Thickness: 0.0053 to 0.0115
Adhesive Tapes, Glass, PTFE -- CHR SG56
from Saint-Gobain Tape Solutions

SG56 is an anti-static fiberglass fabric impregnated with Polytetrafluoroethylene (PTFE) dispersion and coated with a high temperature, pressure sensitive silicone adhesive. SG56 is a very durable and versatile product. Applications: Used by the packaging industry as a release surface on heat... [See More]

  • Adhesive: Pressure Sensitive; Silicone
  • Backing Materials: Fiberglass / Glass
  • Type: Single
  • Thickness: 0.0050 to 0.0120
Adhesive Tapes, Glass, PTFE -- CHR SGB6
from Saint-Gobain Tape Solutions

CHR SGB6 is a brown fiberglass fabric impregnated with Polytetrafluoroethylene (PTFE) dispersion and coated with a high temperature, pressure sensitive silicone adhesive. SGB6 is a laminate construction offering an additional 0.001" (1 mil) of Chemlam ® PTFE over the entire surface of the... [See More]

  • Adhesive: Pressure Sensitive; Silicone
  • Backing Materials: Fiberglass / Glass
  • Type: Single
  • Thickness: 0.0063 to 0.0114