Electrically Conductive Packaging Tapes

3 Results
ESD Tapes -- 4439812
from RS Components, Ltd.

RS PRO 2820.3462.18. ESD Tape [See More]

  • Features: Dielectric / Insulating; Electrically Conductive / Anti-Static; Anti-static / ESD Control
  • Color: Clear
  • Width: 0.7087
Adhesive Tapes, Film, PTFE -- CHR CS206 AS S
from Saint-Gobain Tape Solutions

CHR ® CS206 AS S is a conductive PTFE-coated fabric with a high performance, silicone pressure-sensitive adhesive on one side. Its smooth surface finish ensures good release in demanding high temperature applications. Applications: Packaging industry for covering elements, impulse wires and... [See More]

  • Features: Electrically Conductive / Anti-Static
  • Adhesive: Silicone
  • Type: Single
  • Thickness: 0.0055
Bopp Packing Tape -- P1800
from Shenzhen You-San Technology Co., Ltd.

The tape is made of BOPP and coated with acrylic pressure sensitive adhesive. It has high Tensile Strength, high adhesion, smooth sealing and low density. Biodegradable sealing tape is made from recycled fibre paper and coated with an environmental pressure sensitive adhesive. It is... [See More]

  • Features: Electrically Conductive / Anti-Static; Anti-static / ESD Control; Transparent
  • Backing Materials: Paper; Plastic / Polymer; Acrylic / Acrylate
  • Type: Single
  • Adhesive: Acrylic; Pressure Sensitive