Fluoropolymer Packaging Tapes

6 Results
Enflon® Pressure Sensistive Tape
from Pexco

Pexco ’s PTFE Pressure-Sensitive Tape provides a low-friction, non-stick surface wherever high-temperature and high-dielectric applications are found. Pexco ’s PTFE Pressure-Sensitive Tape is available in roll form or cut-to-size sheets. The pressure-sensitive backing allows users to... [See More]

  • Backing Materials: Plastic / Polymer; Fluoropolymer (Teflon)
  • Adhesive: Acrylic
  • Type: Single; Double- Sided
  • Width: 0.5000 to 12
PTFE Coated Aluminum Laminate -- DW350-CL
from DeWAL

DW 350CL is an unpigmented PTFE coated foil that features uniform thickness throughout and combine the properties of PTFE such as chemical resistance, wide operating temperatures, low coefficient of friction and low dielectric constant with the foil. Clear PTFE Coating. Easy Release. High... [See More]

  • Backing Materials: Metal Foil; Plastic / Polymer; Fluoropolymer (Teflon)
  • Adhesive: Non-adhesive
  • Type: Single
  • Width: 0.5000 to 12
Teflon Film -- TT1-2/1.5-S
from ICO RALLY

TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance... [See More]

  • Backing Materials: Plastic / Polymer; Fluoropolymer (Teflon)
  • Adhesive: Silicone
  • Type: Single; Heat Sealing Applications, Graphics Arts
  • Thickness: 0.0035
Clear Label Protection Tape 1664LPT
from Can-Do National Tape

Label Protection Tape, CDNT 1664. CDNT 1664 Label Protection Tape. Clear Label Protection Tape. Wide tape secures and protects shipping labels. This tape holds well during rough handling during the shipping process. Biaxially Oriented Polypropylene Film (BOPP) with an acrylic adhesive layer. [See More]

  • Backing Materials: Plastic / Polymer; Fluoropolymer (Teflon)
  • Width: 4
  • Adhesive: Pressure Sensitive
  • Features: Protective
General Purpose Carton Tape
from Can-Do National Tape

Clear Carton Sealing Tape for general purpose shipping and packaging. Recommended for light duty box sealing for lighter weight boxes and general use. Biaxially Oriented Polypropylene Film (BOPP) with an acrylic adhesive layer. 1.8 mil total thickness. [See More]

  • Backing Materials: Plastic / Polymer; Fluoropolymer (Teflon)
  • Adhesive: Pressure Sensitive
  • Type: Carton Tape
  • Width: 2
Heavy Duty Carton Adhesive Tape
from Can-Do National Tape

Clear Heavy Duty Carton Sealing Tape. Biaxially Oriented Polypropylene Film (BOPP) with an acrylic adhesive layer. This heavy duty shipping packaging tape is a heavy duty box sealing tape that can withstand harsh handling conditions. Seals seams with one strip, saving time and money while securing a... [See More]

  • Backing Materials: Plastic / Polymer; Fluoropolymer (Teflon)
  • Adhesive: Pressure Sensitive
  • Type: Carton Tape
  • Width: 3