Specialty / Other Packaging Tapes
from RS Components, Ltd.
3M 7100135318 Packing Tape [See More]
- Adhesive: Resin
- Width: 1.97
- Backing Materials: Plastic / Polymer
- Thickness: 0.0011
from Budnick Converting, Inc.
4204 is a 2.2 mil, single sided PVC tape. It is used primarily for produce bundling and bag sealing. [See More]
- Adhesive: UPVC - Unplasticized Polyvinylchloride
- Thickness: 0.0022
- Backing Materials: Plastic / Polymer; Polyvinyl Chloride
- Peel: 1.14
from Budnick Converting, Inc.
7150 is a mil, extra-production grade, general purpose polypropylene carton sealing tape. [See More]
- Adhesive: BOPP - Biaxially Oriented Polypropylene
- Thickness: 0.0020
- Backing Materials: Plastic / Polymer
- Peel: 2
from Budnick Converting, Inc.
PP802 is a 2.0 mil, premium plus, polypropylene film packaging tape. It is primarily used for sealing, repairing and bundling cartons, paper or film containers. [See More]
- Adhesive: BOPP - Biaxially Oriented Polypropylene
- Thickness: 0.0020
- Backing Materials: Plastic / Polymer
- Peel: 1.56
from Budnick Converting, Inc.
PP810 is a premium grade, polypropylene film packaging tape. It is used for sealing, bundling, securing loose objects and repairing. [See More]
- Adhesive: BOPP - Biaxially Oriented Polypropylene
- Thickness: 0.0018
- Backing Materials: Plastic / Polymer
- Peel: 1.38
from Budnick Converting, Inc.
PP815 is a 2.6 mil, extra strength, heavy duty, polypropylene film packaging tape. It is used in critical sealing and repairing of corrugated containers. [See More]
- Adhesive: BOPP - Biaxially Oriented Polypropylene
- Thickness: 0.0026
- Backing Materials: Plastic / Polymer
- Peel: 1.75
from Budnick Converting, Inc.
VF719 is a 2.1 mil, economy grade, printable, UPVC film packaging tape. It is used to seal cartons in sub-freezing temps. and/or moisture factors. [See More]
- Adhesive: UPVC - Unplasticized Polyvinylchloride
- Thickness: 0.0021
- Backing Materials: Plastic / Polymer; Polyvinyl Chloride
- Peel: 1.25
from Budnick Converting, Inc.
HP800 is a 3.4 mil, heavy duty grade hot melt, PET polyester packaging tape. It is extremely tough and used in demanding sealing applications. [See More]
- Adhesive: PET - Polyester
- Thickness: 0.0034
- Backing Materials: Plastic / Polymer; Polyester
- Peel: 5.62
from Budnick Converting, Inc.
PP803 is a 2.2 mil, premium plus, label protection & packaging tape. It is used in label protection, carton sealing and laminating. [See More]
- Adhesive: BOPP - Biaxially Oriented Polypropylene
- Thickness: 0.0022
- Backing Materials: Plastic / Polymer
- Peel: 1.56
from Budnick Converting, Inc.
4124 is a 2.4 mil packaging tape based on a PVC film backing and a natural rubber adhesive. It is most suitable for hand dispensers and automatic sealing machines. [See More]
- Adhesive: UPVC - Unplasticized Polyvinylchloride
- Thickness: 0.0024
- Backing Materials: Plastic / Polymer; Polyvinyl Chloride
- Peel: 1.82
from Budnick Converting, Inc.
4120 is a 2.05 mil packaging tape based on a PVC film backing and a natural rubber adhesive. It is primarily used for manual and automatic sealing equipment. [See More]
- Adhesive: UPVC - Unplasticized Polyvinylchloride
- Thickness: 0.0021
- Backing Materials: Plastic / Polymer; Polyvinyl Chloride
- Peel: 2
from R. S. Hughes Company, Inc.
3M 2515 tan flatback tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an... [See More]
- Adhesive: Rubber; Rubber
- Thickness: 0.0069
- Width: 0.7087
- Color: Tan
from Deviser, Inc.
It is an economy grade 3-way fiberglass reinforced water activated paper tape, that comes with natural and white color. This tape, also known as gummed tape, is cost effective and tamper evident sealing solution. It is used primarily in the sealing of corrugated boxes and is particularly effective... [See More]
- Adhesive: Modified Cornstarch Based Adhesive
- Backing Materials: Fiberglass / Glass; Paper
- Type: Single
- Features: Removable / Reusable
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Adhesive: Water Activated, Starch Based Adhesive
- Backing Materials: Fiberglass / Glass; Paper
- Type: Single
- Width: 2.5 to 3
from Mactac
Lightweight non-woven tape, excellent for use in multi-layer wound care applications. Highly breathable acrylic adhesive. [See More]
- Adhesive: Medical Grade
- Width: 60
- Backing Materials: Plastic / Polymer; Acrylic / Acrylate
- Color: White
from Can-Do National Tape
Brown Reinforced Gummed Tape. A light duty grade, reinforced water activated tape. Used in packaging and shipping applications to seal and repair boxes and corrugated cartons. Resists abrasion and wear experienced during shipping and distribution. [See More]
- Adhesive: Water Activated
- Width: 3
- Type: Reinforced Gummed Tape
from Shurtape Technologies, LLC
Economy grade reinforced paper tape for sealing light- to medium-weight cartons with minimal exposure to handling, shipping and load stress. Offering excellent tensile strength and an aggressive water activated adhesive that provides an instant bond to most corrugated surfaces, WP 100 delivers a... [See More]
- Adhesive: Pressure Sensitive; Water Activated
- Backing Materials: Paper
- Type: Single
- Width: 2.76 to 2.99
from R. S. Hughes Company, Inc.
3M 2517 brown flatback tape comes in a 100 mm width, 55 m length, uses a rubber adhesive and is packaged 2 per inner box, 8 per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in... [See More]
- Adhesive: Rubber; Rubber
- Thickness: 0.0065
- Width: 3.94
- Color: Brown
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Adhesive: Water Activated, Starch Based Adhesive
- Backing Materials: Fiberglass / Glass; Paper
- Type: Single
- Width: 2.36 to 2.99
from Shurtape Technologies, LLC
Production grade reinforced paper tape with water activated adhesive for sealing medium-weight cartons in normal manufacturing and shipping environments. Strong and conformable with aggressive adhesion to cartons, WP 200 prevents pilferage to help ensure goods arrive intact. [See More]
- Adhesive: Pressure Sensitive; Water Activated
- Backing Materials: Paper
- Type: Single
- Width: 2.76 to 2.99
from R. S. Hughes Company, Inc.
3M 2517 brown flatback tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an... [See More]
- Adhesive: Rubber; Rubber
- Thickness: 0.0065
- Width: 1.42
- Color: Brown
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Adhesive: Water Activated, Starch Based Adhesive
- Backing Materials: Paper
- Type: Single
- Width: 2 to 3
from Shurtape Technologies, LLC
Production grade reinforced paper tape with water activated adhesive for sealing medium-weight cartons in normal manufacturing and shipping environments. Strong and conformable with aggressive adhesion to cartons, WP 250 is custom printable with a logo or message for delivery of goods without... [See More]
- Adhesive: Pressure Sensitive; Water Activated
- Backing Materials: Paper
- Type: Single
- Thickness: 0.0067
from R. S. Hughes Company, Inc.
3M 2519 High Performance tan flatback tape comes in a 120 mm width, 55 m length and uses a rubber adhesive. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an... [See More]
- Adhesive: Rubber; Rubber
- Thickness: 0.0073
- Width: 4.72
- Color: Tan
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Adhesive: Water Activated, Starch Based Adhesive
- Backing Materials: Paper
- Type: Single
- Width: 1 to 1.5
from Shurtape Technologies, LLC
Heavy duty grade reinforced paper tape with water activated adhesive for critical closure of heavy-weight cartons in all environments. With high tensile strength and an aggressive adhesive that quickly becomes part of the carton, WP 300 is designed for optimum security. [See More]
- Adhesive: Pressure Sensitive; Water Activated
- Backing Materials: Paper
- Type: Single
- Width: 2.99
from R. S. Hughes Company, Inc.
3M 2519 High Performance tan flatback tape comes in a 1575 mm width, 1850 m length and uses a rubber adhesive. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an... [See More]
- Adhesive: Rubber; Rubber
- Thickness: 0.0073
- Width: 62.01
- Color: Tan
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Adhesive: Water Activated, Starch Based Adhesive
- Backing Materials: Paper
- Type: Single
- Width: 2.76 to 3
from Shurtape Technologies, LLC
Heavy duty grade reinforced paper tape with water activated adhesive for critical closure of heavy-weight cartons in all environments. With high tensile strength and an aggressive adhesive that quickly becomes part of the carton, WP 350 is custom printable with a logo or message for delivery of... [See More]
- Adhesive: Pressure Sensitive; Water Activated
- Backing Materials: Paper
- Type: Single
- Width: 2.99
from R. S. Hughes Company, Inc.
3M 3565 clear label protection tape uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. [See More]
- Adhesive: Rubber; Hot Melt Synthetic Rubber Resin
- Thickness: 0.0019
- Width: 2.8
- Color: Clear
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Adhesive: Water Activated, Starch Based Adhesive
- Backing Materials: Fiberglass / Glass; Paper
- Type: Single
- Width: 2.36 to 2.83
from Shurtape Technologies, LLC
Extra heavy duty grade reinforced paper tape for sealing large, bulky or heavy content cartons in moderate to severe handling environments. WP 400 offers superior tensile strength, conformability and an aggressive water activated adhesive that becomes part of the carton to deliver maximum security... [See More]
- Adhesive: Pressure Sensitive; Water Activated
- Backing Materials: Paper
- Type: Single
- Width: 2.99
from R. S. Hughes Company, Inc.
3M 3565 IW clear label protection tape uses a hot melt synthetic rubber resin adhesive and is packaged 18 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper... [See More]
- Adhesive: Rubber; Hot Melt Synthetic Rubber Resin
- Thickness: 0.0019
- Width: 3.78
- Color: Clear
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Adhesive: Water Activated, Starch Based Adhesive
- Backing Materials: Fiberglass / Glass; Paper
- Type: Single
- Width: 2.5 to 3
from Shurtape Technologies, LLC
Extra heavy duty grade reinforced paper tape for sealing large, bulky or heavy content cartons in moderate to severe handling environments. WP 450 is custom printable with a logo or message, offers superior tensile strength, conformability and an aggressive water activated adhesive that becomes part... [See More]
- Adhesive: Pressure Sensitive; Water Activated
- Backing Materials: Paper
- Type: Single
- Width: 0.0760 to 2.99
from R. S. Hughes Company, Inc.
3M 6141 brown water activated tape comes in a 1 1/2 in width, 500 ft length, uses a water activated modified cornstarch adhesive and is packaged 20 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper... [See More]
- Adhesive: Water activated modified cornstarch
- Thickness: 0.0035
- Width: 1.5
- Color: Brown
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Adhesive: Water Activated, Starch Based Adhesive
- Backing Materials: Fiberglass / Glass; Paper
- Type: Single
- Features: UV or Weather Resistant
from R. S. Hughes Company, Inc.
3M 6141 white water activated tape comes in a 1 1/2 in width, 500 ft length, uses a water activated modified cornstarch adhesive and is packaged 20 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper... [See More]
- Adhesive: Water activated modified cornstarch
- Thickness: 0.0035
- Width: 1.5
- Color: White
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Adhesive: Water Activated, Starch Based Adhesive
- Backing Materials: Fiberglass / Glass; Paper
- Type: Single
- Width: 3
from R. S. Hughes Company, Inc.
3M 6142 kraft water activated tape comes in a 3 in width, 600 ft length, uses a water activated modified cornstarch adhesive and is packaged 10 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. [See More]
- Adhesive: Water activated modified cornstarch
- Thickness: 0.0055
- Width: 3
- Color: Kraft
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Adhesive: Water Activated, Starch Based Adhesive
- Backing Materials: Paper
- Type: Single
- Width: 2 to 3
from R. S. Hughes Company, Inc.
3M 6143 brown water activated tape comes in a 3 in width, 375 ft length, uses a water activated modified cornstarch adhesive and is packaged 10 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. [See More]
- Adhesive: Water activated modified cornstarch
- Thickness: 0.0075
- Width: 3
- Color: Brown
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Adhesive: Water Activated, Starch Based Adhesive
- Backing Materials: Fiberglass / Glass; Paper
- Type: Single
- Width: 2.36 to 2.99
from R. S. Hughes Company, Inc.
3M 6144 kraft water activated tape comes in a 70 mm width, 450 ft length, uses a water activated modified cornstarch adhesive and is packaged 10 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. [See More]
- Adhesive: Water activated modified cornstarch
- Thickness: 0.0049
- Width: 2.76
- Color: Kraft
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Adhesive: Water Activated, Starch Based Adhesive
- Backing Materials: Paper
- Type: Single
- Width: 1 to 1.5
from R. S. Hughes Company, Inc.
3M 6144 kraft water activated tape comes in a 70 mm width, 450 ft length, uses a starch adhesive and is packaged 10 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This water activated tape has... [See More]
- Adhesive: Starch
- Thickness: 0.0049
- Width: 2.76
- Color: Kraft
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Adhesive: Water Activated, Starch Based Adhesive
- Backing Materials: Fiberglass / Glass; Paper
- Type: Single
- Features: UV or Weather Resistant
from R. S. Hughes Company, Inc.
3M 6145 kraft water activated tape comes in a 72 mm width, 450 ft length, uses a water activated modified cornstarch adhesive and is packaged 10 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. [See More]
- Adhesive: Water activated modified cornstarch
- Thickness: 0.0050
- Width: 2.83
- Color: Kraft
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Adhesive: Water Activated, Starch Based Adhesive
- Backing Materials: Fiberglass / Glass; Paper
- Type: Single
- Width: 2.36 to 2.83
from R. S. Hughes Company, Inc.
3M 6145 white water activated tape comes in a 3 in width, 3300 ft length, uses a water activated modified cornstarch adhesive and is packaged 96 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. [See More]
- Adhesive: Water activated modified cornstarch
- Thickness: 0.0050
- Width: 3
- Color: White
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Adhesive: Water Activated, Starch Based Adhesive
- Backing Materials: Paper
- Type: Single
- Width: 2.76 to 4
from R. S. Hughes Company, Inc.
3M 6146 brown water activated tape comes in a 6 in width, 4500 ft length, uses a water activated modified cornstarch adhesive and is packaged 24 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. [See More]
- Adhesive: Water activated modified cornstarch
- Thickness: 0.0059
- Width: 6
- Color: Brown
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Adhesive: Water Activated, Starch Based Adhesive
- Backing Materials: Fiberglass / Glass; Paper
- Type: Single
- Width: 2.76 to 3
from R. S. Hughes Company, Inc.
3M 6147 kraft water activated tape comes in a 3 in width, 1000 ft length and uses a starch adhesive. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This water activated tape has a 6 mil thickness. [See More]
- Adhesive: Starch
- Thickness: 0.0060
- Width: 3
- Color: Kraft
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Adhesive: Water Activated, Starch Based Adhesive
- Backing Materials: Fiberglass / Glass; Paper
- Type: Single
- Features: UV or Weather Resistant
from R. S. Hughes Company, Inc.
3M 6147 kraft water activated tape comes in a 3 in width, 450 ft length, uses a water activated modified cornstarch adhesive and is packaged 10 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. [See More]
- Adhesive: Water activated modified cornstarch
- Thickness: 0.0060
- Width: 3
- Color: Kraft
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Adhesive: Water Activated, Starch Based Adhesive
- Backing Materials: Fiberglass / Glass; Paper
- Type: Single
- Features: UV or Weather Resistant
from R. S. Hughes Company, Inc.
3M 8411 clear standard box sealing tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The... [See More]
- Adhesive: Acrylic; Acrylic
- Thickness: 0.0015
- Width: 1
- Color: Clear
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Adhesive: Water Activated, Starch Based Adhesive
- Backing Materials: Fiberglass / Glass; Paper
- Type: Single
- Width: 2 to 4
from R. S. Hughes Company, Inc.
3M 892 clear filament strapping tape comes in a 18 mm width, 330 m length, uses a rubber adhesive and is packaged 8 rolls per case. Provides a tensile strength of 170 lb/in. [See More]
- Adhesive: Rubber; Rubber
- Color: Clear
- Width: 0.7087
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Adhesive: Water Activated, Starch Based Adhesive
- Backing Materials: Fiberglass / Glass; Paper
- Type: Single
- Features: UV or Weather Resistant
from R. S. Hughes Company, Inc.
3M Highland 5910 clear standard box sealing tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 4 rolls per pack, 12 packs per case. Provides a tensile strength of 18 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make... [See More]
- Adhesive: Acrylic; Acrylic
- Thickness: 0.0020
- Width: 0.7500
- Color: Clear
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Adhesive: Water Activated, Starch Based Adhesive
- Backing Materials: Fiberglass / Glass; Paper
- Type: Single
- Width: 2.5 to 3
from R. S. Hughes Company, Inc.
3M Scotch 141 clear box sealing kit comes in a 1.88 in width, 800 in length, uses a hot melt adhesive and is packaged 1 roll per case. Provides a tensile strength of 34 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Adhesive: Hot melt
- Thickness: 0.0026
- Width: 1.88
- Color: Clear
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Adhesive: Water Activated, Starch Based Adhesive
- Backing Materials: Fiberglass / Glass; Paper
- Type: Single
- Width: 2.76 to 2.83
from R. S. Hughes Company, Inc.
3M Scotch 141L clear box sealing kit comes in a 1.88 in width, 1000 in length, uses a hot melt adhesive and is packaged 72 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This box sealing kit... [See More]
- Adhesive: Hot melt
- Thickness: 0.0026
- Width: 1.88
- Color: Clear
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Adhesive: Water Activated, Starch Based Adhesive
- Backing Materials: Fiberglass / Glass; Paper
- Type: Single
- Features: UV or Weather Resistant
from R. S. Hughes Company, Inc.
3M Scotch 142 clear box sealing kit comes in a 1.88 in width, 800 in length, uses an acrylic adhesive and is packaged 1 roll per case. [See More]
- Adhesive: Acrylic; Acrylic
- Color: Clear
- Width: 1.88
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Adhesive: Water Activated, Starch Based Adhesive
- Backing Materials: Paper
- Type: Single
- Width: 1 to 1.5
from R. S. Hughes Company, Inc.
3M Scotch 143L brown box sealing kit comes in a 1.88 in width, 1000 in length, uses an acrylic adhesive and is packaged 36 rolls per case. [See More]
- Adhesive: Acrylic; Acrylic
- Color: Brown
- Width: 1.88
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Adhesive: Water Activated, Starch Based Adhesive
- Backing Materials: Paper
- Type: Single
- Width: 2 to 6