Cloth - Woven Fabric Packaging Tapes
from Deviser, Inc.
Cloth Duct Tape is a polyethylene-coated cloth and coated with a high tack rubber adhesive. Its great application includes taping of metal ductwork, hanging of poly sheeting, binding books, bundling wires, color coding, packaging cartons and pluming. It has high tack, good adhesion and super holding... [See More]
- Backing Materials: Cloth / Fabric
- Thickness: 0.0070 to 0.0100
- Adhesive: Rubber
- Peel: 2.81 to 3.44
from tesa tape, inc.
64662 offers excellent tensile strength and hand tearability. 64662 is available in a variety of colors. Excellent for draping, and securing as well as for demanding packaging, bundling, holding, seaming, sealing, protecting, wrapping and repairing app [See More]
- Backing Materials: Cloth / Fabric
- Adhesive: Rubber
- Type: Cloth
- Thickness: 0.0090
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Materials: Cloth / Fabric
- Adhesive: Pressure Sensitive
- Type: Single
- Thickness: 0.0070
from DeWAL
DW 134 series are PTFE impregnated glass fabrics. The PTFE provides a smooth anti-stick surface while the glass fabric. provides strength and dimensional stability. The DW 134 series are coated with a high temperature silicone adhesive. Available in 3mil, 5ml, 6mil & 10mil thickness. APPLICATION... [See More]
- Backing Materials: Cloth / Fabric; Fiberglass / Glass
- Adhesive: Silicone
- Type: Single
- Width: 0.2500 to 38
from tesa tape, inc.
4665 is a special outdoor transparent cloth tape. It consists of a 95 µm UV treated polyethylene foil and a 30 mesh woven PET/cotton fabric backing coated with a synthetic rubber adhesive. 4665 is a special cloth tape used for different applicati [See More]
- Backing Materials: Cloth / Fabric; Plastic / Polymer; Rubber
- Thickness: 0.0083
- Adhesive: Rubber
- Peel: 4.57
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Materials: Cloth / Fabric; Fiberglass / Glass
- Adhesive: Pressure Sensitive
- Type: Single
- Thickness: 0.0070
from tesa tape, inc.
4688 is a standard grade polyethylene coated cloth tape. It is based on a 55 mesh woven PET/rayon fabric backing coated with a pressure sensitive natural rubber adhesive. 4688 is a typical repairing tape, convenient for a variety of needs with very goo [See More]
- Backing Materials: Cloth / Fabric; Plastic / Polymer; Rubber
- Adhesive: Rubber
- Type: Cloth
- Thickness: 0.0104
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Backing Materials: Cloth / Fabric; Fiberglass / Glass
- Adhesive: Pressure Sensitive
- Type: Single
- Thickness: 0.0070