Southern US Only Surface Preparation Services
from Harrison Electropolishing, L.P.
With Harrison Electropolishing, you will receive service from the best and most experienced craftsmen in our industry. Our corporate mission is to provide superior service while consistently exceeding our customer's quality and delivery expectations. Our Quality Program, certified by ISO 9001:2008... [See More]
- Company Information: Harrison Electropolishing, L.P. specializes in electropolishing, precision mechanical polishing, passivation, oxygen cleaning, metal finishing, and chemical cleaning of high purity processing equipment.
- Materials: Exotic Metals; Aluminum; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
- Capabilities - Finishing / Surface Treatment: Anodizing; Buffing / Polishing; Electropolishing; Oxygen Cleaning; Passivation; Pickling or Chemical Deburring
- Capabilities: On-site / Field (Large Structures)
from General Magnaplate Corporation
General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]
- Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
- Capabilities - Cleaning / Parts Washing: Burn-off or Thermal Cleaning; Degreaser; Immersion Washing; Stripping or Coating Removal
- Capabilities - Finishing / Surface Treatment: Abrasive / Blasting; Anodizing; Buffing / Polishing; Deburring or Deflashing; Electropolishing; Honing or Superfinishing; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Sanding or Grinding; Sealing / Impregnation; Vacuum-Pressure Impregnation (VPI)
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
from Plasmatech, Inc.
Surface Modification. Plasma processes can be used to cross-link or functionalize polymer surfaces. By utilizing appropriate gas chemistry, specifically tailored surface characteristics can be achieved. Materials that are hydrophobic (non-wetting) such as PP, PS, HDPE or PC can cause issues with... [See More]
- Company Information: PLASMAtech supplies surface treatment services and equipment based on low pressure microwave plasma and parylene coating technology. We specialize in the most challenging PECVD coating and surface treatment applications and if one of our proprietary processes doesn't meet your needs, we'll work with you to tailor a solution to specifically address your requirements. We offer a full line of plasma and parylene equipment as well as contract services and process R&D in our GMP-compliant facility.
- Capabilities: New or OEM Parts; Replating or Refinishing
- Capabilities - Cleaning / Parts Washing: Plasma Etching / Cleaning