Stainless Steel Surface Preparation Services

8 Results
Electropolishing and Passivation
from Able Electropolishing Company, Inc.

Electropolishing Services for a Variety of Alloys. Since 1954, Able Electropolishing has been providing metal finishing services to a variety of industries. Now our electropolishing service is suitable for a wider variety of alloys, providing a number of benefits that make parts last longer, perform... [See More]

  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
  • Capabilities - Finishing / Surface Treatment: Deburring or Deflashing; Electropolishing; Passivation
  • Company Information: Able Electropolishing offers electropolishing, passivation and other metal improvement services for a wide range of industries, including high tech applications with the military to food processing and virtually anything in between.
  • Certifications: ISO 9001 and ISO 13485 Certified
Metal Polishing
from Metal Cutting Corporation

With an enormous range and quantity of vibratory, barrel, centrifugal, continuous flow and ultrasonic finishing systems we have the capacity to improve the surface finishes and edge radii of your metal parts. Our vast array of equipment running on a continuous schedule can mechanically polish very... [See More]

  • Materials: Exotic Metals; Ceramic; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Stainless Steel; Steel / Steel Alloys; Titanium
  • Capabilities - Finishing / Surface Treatment: Abrasive / Blasting; Buffing / Polishing; Mirror Finishing; Sanding or Grinding
  • Company Information: Metal Cutting Corporation's 100+ barrel, vibratory, centrifugal and ultrasonic finishing systems produce mirror to matte finishes on wire, rod and tubular parts with surface finishes as smooth as 1 micro inch.
  • Capabilities - Cleaning / Parts Washing: Ultrasonic Cleaning
General Magnaplate Corporation
from General Magnaplate Corporation

General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]

  • Materials: Exotic Metals; Composites; Ceramic; Wood; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Capabilities - Finishing / Surface Treatment: Abrasive / Blasting; Anodizing; Buffing / Polishing; Deburring or Deflashing; Electropolishing; Honing or Superfinishing; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Sanding or Grinding; Sealing / Impregnation; Vacuum-Pressure Impregnation (VPI)
  • Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
  • Capabilities - Cleaning / Parts Washing: Burn-off or Thermal Cleaning; Degreaser; Immersion Washing; Stripping or Coating Removal
Abrasive Blasting and Priming
from Omnikote Ltd.

With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2 shift working to... [See More]

  • Materials: Exotic Metals; Composites; Ceramic; Glass; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Capabilities - Finishing / Surface Treatment: Abrasive / Blasting
  • Company Information: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote.
  • Capabilities - Cleaning / Parts Washing: Degreaser
Surface Preparation Service
from REM Surface Engineering

REM® is pleased to offer complete ISF® Processing systems in all of our facilities. Using ISF Services is simple; first contact REM to find the appropriate location for your components and to obtain a quotation. Then, send your unique components to REM where our specialized engineers and technicians... [See More]

  • Materials: Exotic Metals; Ceramic; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; Superalloys
  • Capabilities - Finishing / Surface Treatment: Chemical / Isotropic (ISF); Deburring or Deflashing; Honing or Superfinishing; Mass Finishing (Tumbling / Vibratory); Passivation
  • Company Information: REM Surface Engineerings' patented ISF® process results in a significant decrease in wear resulting in longer component life, increased fuel economy, lower lubricant temperatures, and reduced operating expenses.
  • Capabilities - Cleaning / Parts Washing: Degreaser; Stripping or Coating Removal
Harrison Electropolishing, L.P.
from Harrison Electropolishing, L.P.

With Harrison Electropolishing, you will receive service from the best and most experienced craftsmen in our industry. Our corporate mission is to provide superior service while consistently exceeding our customer's quality and delivery expectations. Our Quality Program, certified by ISO 9001:2008... [See More]

  • Materials: Exotic Metals; Aluminum; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
  • Capabilities - Finishing / Surface Treatment: Anodizing; Buffing / Polishing; Electropolishing; Oxygen Cleaning; Passivation; Pickling or Chemical Deburring
  • Company Information: Harrison Electropolishing, L.P. specializes in electropolishing, precision mechanical polishing, passivation, oxygen cleaning, metal finishing, and chemical cleaning of high purity processing equipment.
  • Capabilities: On-site / Field (Large Structures)
Surface Texturing Services
from Tech Met Inc.

Tech Met has been dedicated to providing responsive, competent and high quality chemical milling services on fabricated components since 1988. Tech Met conducts a variety of chem-mill related processes including: Passivation to QQ-P-35, ASTM 967, ASTM A380 and other processes. Abrasive Blasting... [See More]

  • Materials: Exotic Metals; Aluminum; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
  • Capabilities - Finishing / Surface Treatment: Abrasive / Blasting; Deburring or Deflashing; Passivation; Pickling or Chemical Deburring; EDM Recast Removal
  • Company Information: Tech Met provides chemical etching for the removal of heat affected layers such as Alpha case on titanium, carburization layers, oxides and EDM recast. Tech Met also provides chem-mill removal for surface preparation prior to penetrant inspections.
  • Certifications: NADCAP
Sardello, Inc.
from Sardello, Inc.

Blast Cleaning, shot/glass/sand. · Burn-off/Thermal Cleaning. · Aqueous Submerge Tanks. · Degreasing including Vapor. · Pressure/Spray Washing. · Mass Finishing, tumble/vibratory. · Crack Detection including MPI. · Large and Small Bore Honing. · Surface and Valve Grinding. · Coating Removal and... [See More]

  • Materials: Exotic Metals; Aluminum; Iron / Cast Iron; Stainless Steel; Steel / Steel Alloys
  • Capabilities - Finishing / Surface Treatment: Abrasive / Blasting; Buffing / Polishing; Deburring or Deflashing; Honing or Superfinishing; Mass Finishing (Tumbling / Vibratory); Peening; Sanding or Grinding
  • Company Information: Sardello, Inc., offers cleaning, remanufacturing and assembly services for a variety of parts in critical applications. By outsourcing your needs, you gain flexibility, productivity and predictability within your operations.
  • Capabilities - Cleaning / Parts Washing: Burn-off or Thermal Cleaning; Degreaser; Restoration / Reconditioning; Immersion Washing; Spray Washing; Stripping or Coating Removal