Deburring / Deflashing Surface Preparation Services
from Able Electropolishing Company, Inc.
Electropolishing Services for a Variety of Alloys. Since 1954, Able Electropolishing has been providing metal finishing services to a variety of industries. Now our electropolishing service is suitable for a wider variety of alloys, providing a number of benefits that make parts last longer, perform... [See More]
- Capabilities - Finishing / Surface Treatment: Deburring or Deflashing; Electropolishing; Passivation
- Certifications: ISO 9001 and ISO 13485 Certified
- Company Information: Able Electropolishing offers electropolishing, passivation and other metal improvement services for a wide range of industries, including high tech applications with the military to food processing and virtually anything in between.
- Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
from General Magnaplate Corporation
General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]
- Capabilities - Finishing / Surface Treatment: Abrasive / Blasting; Anodizing; Buffing / Polishing; Deburring or Deflashing; Electropolishing; Honing or Superfinishing; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Sanding or Grinding; Sealing / Impregnation; Vacuum-Pressure Impregnation (VPI)
- Capabilities - Cleaning / Parts Washing: Burn-off or Thermal Cleaning; Degreaser; Immersion Washing; Stripping or Coating Removal
- Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
from Tech Met Inc.
Tech Met has been dedicated to providing responsive, competent and high quality chemical milling services on fabricated components since 1988. Tech Met conducts a variety of chem-mill related processes including: Passivation to QQ-P-35, ASTM 967, ASTM A380 and other processes. Abrasive Blasting... [See More]
- Capabilities - Finishing / Surface Treatment: Abrasive / Blasting; Deburring or Deflashing; Passivation; Pickling or Chemical Deburring; EDM Recast Removal
- Certifications: NADCAP
- Company Information: Tech Met provides chemical etching for the removal of heat affected layers such as Alpha case on titanium, carburization layers, oxides and EDM recast. Tech Met also provides chem-mill removal for surface preparation prior to penetrant inspections.
- Materials: Exotic Metals; Aluminum; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
from Sardello, Inc.
Blast Cleaning, shot/glass/sand. · Burn-off/Thermal Cleaning. · Aqueous Submerge Tanks. · Degreasing including Vapor. · Pressure/Spray Washing. · Mass Finishing, tumble/vibratory. · Crack Detection including MPI. · Large and Small Bore Honing. · Surface and Valve Grinding. · Coating Removal and... [See More]
- Capabilities - Finishing / Surface Treatment: Abrasive / Blasting; Buffing / Polishing; Deburring or Deflashing; Honing or Superfinishing; Mass Finishing (Tumbling / Vibratory); Peening; Sanding or Grinding
- Capabilities - Cleaning / Parts Washing: Burn-off or Thermal Cleaning; Degreaser; Restoration / Reconditioning; Immersion Washing; Spray Washing; Stripping or Coating Removal
- Company Information: Sardello, Inc., offers cleaning, remanufacturing and assembly services for a variety of parts in critical applications. By outsourcing your needs, you gain flexibility, productivity and predictability within your operations.
- Materials: Exotic Metals; Aluminum; Iron / Cast Iron; Stainless Steel; Steel / Steel Alloys
from REM Surface Engineering
REM® is pleased to offer complete ISF® Processing systems in all of our facilities. Using ISF Services is simple; first contact REM to find the appropriate location for your components and to obtain a quotation. Then, send your unique components to REM where our specialized engineers and technicians... [See More]
- Capabilities - Finishing / Surface Treatment: Chemical / Isotropic (ISF); Deburring or Deflashing; Honing or Superfinishing; Mass Finishing (Tumbling / Vibratory); Passivation
- Capabilities - Cleaning / Parts Washing: Degreaser; Stripping or Coating Removal
- Company Information: REM Surface Engineerings' patented ISF® process results in a significant decrease in wear resulting in longer component life, increased fuel economy, lower lubricant temperatures, and reduced operating expenses.
- Certifications: ISO 9001:2000