Anodizing Surface Preparation Services

2 Results
Harrison Electropolishing, L.P.
from Harrison Electropolishing, L.P.

With Harrison Electropolishing, you will receive service from the best and most experienced craftsmen in our industry. Our corporate mission is to provide superior service while consistently exceeding our customer's quality and delivery expectations. Our Quality Program, certified by ISO 9001:2008... [See More]

  • Capabilities - Finishing / Surface Treatment: Anodizing; Buffing / Polishing; Electropolishing; Oxygen Cleaning; Passivation; Pickling or Chemical Deburring
  • Materials: Exotic Metals; Aluminum; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
  • Company Information: Harrison Electropolishing, L.P. specializes in electropolishing, precision mechanical polishing, passivation, oxygen cleaning, metal finishing, and chemical cleaning of high purity processing equipment.
  • Capabilities: On-site / Field (Large Structures)
General Magnaplate Corporation
from General Magnaplate Corporation

General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]

  • Capabilities - Finishing / Surface Treatment: Abrasive / Blasting; Anodizing; Buffing / Polishing; Deburring or Deflashing; Electropolishing; Honing or Superfinishing; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Sanding or Grinding; Sealing / Impregnation; Vacuum-Pressure Impregnation (VPI)
  • Capabilities - Cleaning / Parts Washing: Burn-off or Thermal Cleaning; Degreaser; Immersion Washing; Stripping or Coating Removal
  • Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008