Northeast US Only Surface Preparation Services

6 Results
Surface Preparation Service
from REM Surface Engineering

REM® is pleased to offer complete ISF® Processing systems in all of our facilities. Using ISF Services is simple; first contact REM to find the appropriate location for your components and to obtain a quotation. Then, send your unique components to REM where our specialized engineers and technicians... [See More]

  • Company Information: REM Surface Engineerings' patented ISF® process results in a significant decrease in wear resulting in longer component life, increased fuel economy, lower lubricant temperatures, and reduced operating expenses.
  • Capabilities - Cleaning / Parts Washing: Degreaser; Stripping or Coating Removal
  • Capabilities - Finishing / Surface Treatment: Chemical / Isotropic (ISF); Deburring or Deflashing; Honing or Superfinishing; Mass Finishing (Tumbling / Vibratory); Passivation
  • Certifications: ISO 9001:2000
General Magnaplate Corporation
from General Magnaplate Corporation

General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]

  • Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
  • Capabilities - Cleaning / Parts Washing: Burn-off or Thermal Cleaning; Degreaser; Immersion Washing; Stripping or Coating Removal
  • Capabilities - Finishing / Surface Treatment: Abrasive / Blasting; Anodizing; Buffing / Polishing; Deburring or Deflashing; Electropolishing; Honing or Superfinishing; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Sanding or Grinding; Sealing / Impregnation; Vacuum-Pressure Impregnation (VPI)
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
Sardello, Inc.
from Sardello, Inc.

Blast Cleaning, shot/glass/sand. · Burn-off/Thermal Cleaning. · Aqueous Submerge Tanks. · Degreasing including Vapor. · Pressure/Spray Washing. · Mass Finishing, tumble/vibratory. · Crack Detection including MPI. · Large and Small Bore Honing. · Surface and Valve Grinding. · Coating Removal and... [See More]

  • Company Information: Sardello, Inc., offers cleaning, remanufacturing and assembly services for a variety of parts in critical applications. By outsourcing your needs, you gain flexibility, productivity and predictability within your operations.
  • Capabilities - Cleaning / Parts Washing: Burn-off or Thermal Cleaning; Degreaser; Restoration / Reconditioning; Immersion Washing; Spray Washing; Stripping or Coating Removal
  • Capabilities - Finishing / Surface Treatment: Abrasive / Blasting; Buffing / Polishing; Deburring or Deflashing; Honing or Superfinishing; Mass Finishing (Tumbling / Vibratory); Peening; Sanding or Grinding
  • Materials: Exotic Metals; Aluminum; Iron / Cast Iron; Stainless Steel; Steel / Steel Alloys
Surface Texturing Services
from Tech Met Inc.

Tech Met has been dedicated to providing responsive, competent and high quality chemical milling services on fabricated components since 1988. Tech Met conducts a variety of chem-mill related processes including: Passivation to QQ-P-35, ASTM 967, ASTM A380 and other processes. Abrasive Blasting... [See More]

  • Company Information: Tech Met provides chemical etching for the removal of heat affected layers such as Alpha case on titanium, carburization layers, oxides and EDM recast. Tech Met also provides chem-mill removal for surface preparation prior to penetrant inspections.
  • Certifications: NADCAP
  • Capabilities - Finishing / Surface Treatment: Abrasive / Blasting; Deburring or Deflashing; Passivation; Pickling or Chemical Deburring; EDM Recast Removal
  • Materials: Exotic Metals; Aluminum; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
Surface Preparation Service
from MINTEQ® International Inc, Pyrogenics Group

The Pyrogenics Group is the technological leader in the production of very specialized, high-purity carbon products with unique thermal, electrical, physical and chemical properties that have application advantages where extreme temperatures and stress exist. We are a part of Minerals Technologies... [See More]

  • Company Information: Pyrogenics Group is a technological leader in the production of very specialized, high-purity carbon products with unique thermal, electrical, physical and chemical properties that have application advantages where extreme temperatures and stress exist.
  • Capabilities - Cleaning / Parts Washing: Burn-off or Thermal Cleaning; Spray Washing
  • Capabilities - Finishing / Surface Treatment: Mirror Finishing; Sanding or Grinding; Conversion / Densifying
  • Certifications: MIL-SPEC / MIL-STD; OEM Specific, AS9100D and ISO 9001:2015
Metal Polishing
from Metal Cutting Corporation

With an enormous range and quantity of vibratory, barrel, centrifugal, continuous flow and ultrasonic finishing systems we have the capacity to improve the surface finishes and edge radii of your metal parts. Our vast array of equipment running on a continuous schedule can mechanically polish very... [See More]

  • Company Information: Metal Cutting Corporation's 100+ barrel, vibratory, centrifugal and ultrasonic finishing systems produce mirror to matte finishes on wire, rod and tubular parts with surface finishes as smooth as 1 micro inch.
  • Capabilities - Cleaning / Parts Washing: Ultrasonic Cleaning
  • Capabilities - Finishing / Surface Treatment: Abrasive / Blasting; Buffing / Polishing; Mirror Finishing; Sanding or Grinding
  • Certifications: QS 9000; ISO 9001:2000