Linux Modeling and Simulation Software

11 Results
AINavi-AOI-Industrial is an AI model training software powered by Smasoft. It is designed for use in automated optical inspection (AOI) application.
from Advantech

AINavi-AOI-Industrial is an AI model training software powered by Smasoft. It is designed for use in automated optical inspection (AOI) application. Supports multiple AI inspection algorithms. Visualized web model training interface. Model fine-tuning and retraining. Images database management... [See More]

  • Operating System: Windows; Linux
COMSOL Multiphysics® -- AC/DC Module
from COMSOL, Inc.

The AC/DC Module sets the stage for the simulation and modeling the performance of resistors, capacitors, inductors, coils, motors, and sensors. Although these devices are principally characterized by electromagnetics, they are also influenced by other types of physics. Thermal effects, for... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
Design-For-Yield Platform -- NanoYield™
from Primarius

NanoYield ™ is an unique design-for-yield platform that for the first time integrates all the key components from one vendor, including advanced device modeling, parallel SPICE simulation engine and hardware-validated statistical analysis algorithms. NanoYield significantly speeds up the... [See More]

  • Operating System: Linux
  • Use: Professional
COMSOL Multiphysics® -- Acoustics Modue
from COMSOL, Inc.

The Acoustics Module is a world-class solution to all your acoustics simulation and modeling needs. Easy-to-use application modes provide the tools to model acoustic wave propagation in air, water, other fluids —and even solids. It is designed specifically for those who work in classical... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
Giga-scale SPICE Simulator -- NanoSpice Giga™
from Primarius

NanoSpice Giga ™ is the industry's first and only GigaSpice, designed for accurate verification and signoff of advanced memory designs, an area where FastSPICE is meeting fundamental limitations. With its innovative parallel simulation engine built on a big data architecture, NanoSpice Giga... [See More]

  • Operating System: Linux
  • Use: Professional
COMSOL Multiphysics® -- Batteries & Fuel Cells Module
from COMSOL, Inc.

The Batteries & Fuel Cells Module is a specialized tool designed to model and simulate all types of battery and fuel cell (FC) applications. The Module features tailored general interfaces to study primary, secondary and tertiary current density distributions in electrochemical cells, and... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
Parallel SPICE Simulator -- NanoSpice™
from Primarius

NanoSpice ™ is a new generation high-capacity, high-performance parallel SPICE simulator, designed for the toughest simulation jobs, such as large post-layout analog circuit simulations that require capacity, speed and accuracy simultaneously. With its superior parallelization technologies,... [See More]

  • Operating System: Linux
  • Use: Professional
COMSOL Multiphysics® -- CAD Import Module
from COMSOL, Inc.

Collaboration within design teams is made easy with the CAD interoperability tools for COMSOL. The CAD Import Module brings in all major CAD formats directly into the COMSOL Desktop where you can simulate your design accurately, using a real-world multiphysics model. The CAD Import Module includes... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- CFD Module
from COMSOL, Inc.

The CFD module is tailored for advanced flow simulations. Ready-to-use interfaces let you model laminar and turbulent flows in single or multiple phases. Functionality for treating coupled free and porous media flow, stirred vessels, and fluid structure interaction (FSI) are also included. The ready... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- Chemical Reaction Engineering Module®
from COMSOL, Inc.

The Chemical Reaction Engineering Module is tailor-made to study reacting systems including the effects of material and energy transport. Starting with space-independent models, the module has tools to investigate kinetics using different chemistries, under the controlled conditions typical for... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- Earth Science Module
from COMSOL, Inc.

Ready-made interfaces make it easy to simulate single and coupled processes related to subsurface flow. The module is well suited for studies in oil and gas flow in porous media, the modeling of groundwater flow, and the spread of pollution through soil. A variety of specialized interfaces are... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based