MAC Modeling and Simulation Software

10 Results
COMSOL Multiphysics® -- AC/DC Module
from COMSOL, Inc.

The AC/DC Module sets the stage for the simulation and modeling the performance of resistors, capacitors, inductors, coils, motors, and sensors. Although these devices are principally characterized by electromagnetics, they are also influenced by other types of physics. Thermal effects, for... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
VibroChecker App
from ACE Controls Inc.

The VibroChecker App is available today in three languages as a free installable iOS or Desktop PC app from the Apple Store. The VibroChecker PRO is the next logical development step. It's a professional version that allows you to quickly and easily measure vibrations of up to 8,000 Hz. This iOS app... [See More]

  • Operating System: MAC
  • Source Code: Proprietary
  • Use: Professional
  • Licensing: Perpetual
COMSOL Multiphysics® -- Acoustics Modue
from COMSOL, Inc.

The Acoustics Module is a world-class solution to all your acoustics simulation and modeling needs. Easy-to-use application modes provide the tools to model acoustic wave propagation in air, water, other fluids —and even solids. It is designed specifically for those who work in classical... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- Batteries & Fuel Cells Module
from COMSOL, Inc.

The Batteries & Fuel Cells Module is a specialized tool designed to model and simulate all types of battery and fuel cell (FC) applications. The Module features tailored general interfaces to study primary, secondary and tertiary current density distributions in electrochemical cells, and... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- CAD Import Module
from COMSOL, Inc.

Collaboration within design teams is made easy with the CAD interoperability tools for COMSOL. The CAD Import Module brings in all major CAD formats directly into the COMSOL Desktop where you can simulate your design accurately, using a real-world multiphysics model. The CAD Import Module includes... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- CFD Module
from COMSOL, Inc.

The CFD module is tailored for advanced flow simulations. Ready-to-use interfaces let you model laminar and turbulent flows in single or multiple phases. Functionality for treating coupled free and porous media flow, stirred vessels, and fluid structure interaction (FSI) are also included. The ready... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- Chemical Reaction Engineering Module®
from COMSOL, Inc.

The Chemical Reaction Engineering Module is tailor-made to study reacting systems including the effects of material and energy transport. Starting with space-independent models, the module has tools to investigate kinetics using different chemistries, under the controlled conditions typical for... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- Earth Science Module
from COMSOL, Inc.

Ready-made interfaces make it easy to simulate single and coupled processes related to subsurface flow. The module is well suited for studies in oil and gas flow in porous media, the modeling of groundwater flow, and the spread of pollution through soil. A variety of specialized interfaces are... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- Heat Transfer Module
from COMSOL, Inc.

Almost every manufacturing process and product design must consider the effect of thermal fluctuations. The Heat Transfer Module provides a combination of simulation capabilities to model heat transfer via conduction, convection, and radiation, as well as the ability to couple these to other... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- LiveLink™ For Inventor®
from COMSOL, Inc.

The LiveLink for Inventor delivers a seamless integration of CAD and simulation. By establishing an associative connection between the two applications, a change of a feature in the CAD model automatically updates the geometry in COMSOL Multiphysics, while retaining physics settings. All parameters... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based