Windows Modeling and Simulation Software
from Advantech
AINavi-AOI-Industrial is an AI model training software powered by Smasoft. It is designed for use in automated optical inspection (AOI) application. Supports multiple AI inspection algorithms. Visualized web model training interface. Model fine-tuning and retraining. Images database management... [See More]
- Operating System: Windows; Linux
from Maplesoft
The new version of MapleSim provides new model development and analysis capabilities for easy creation of Digital Twins and other virtual prototypes. MapleSim is a natural environment for modeling multidomain systems that supports the rapid creation and testing of initial concepts so engineers can... [See More]
- Operating System: Windows
- Source Code: Proprietary
- Use: Educational; Professional
from Chromalox
ChromaTrace is a Windows based heat tracing system design software. The revised straight forward interface allows the user to generate a bill of material, heat loss calculations and electrical loads quickly and accurately. ChromaTrace performs the calculations and picks the appropriate Chromalox... [See More]
- Operating System: Windows
- Deployment: Standalone
- Use: Professional
from COMSOL, Inc.
The AC/DC Module sets the stage for the simulation and modeling the performance of resistors, capacitors, inductors, coils, motors, and sensors. Although these devices are principally characterized by electromagnetics, they are also influenced by other types of physics. Thermal effects, for... [See More]
- Operating System: Windows; MAC; Linux; Chrome
- Source Code: Proprietary
- Use: Professional
- Deployment: Web-Based
from York Industries, Inc.
Use DriveWorks ® 2 software from York Industries to design a two-point timing pulley drive in minutes or analyze your existing drive. Add a tensioner using interactive graphics. [See More]
- Operating System: Windows
- Source Code: Proprietary
- Use: Professional
from Dassault Systemes SolidWorks Corp.
SolidWorks Simulation Premium software bolsters the depth of Simulation Professional with additional capabilities, including a powerful set of tools for simulating nonlinear and dynamic response as well as composite materials. Dynamic loading is also fully supported. No matter the material or use... [See More]
- Operating System: Windows
- Source Code: Proprietary
- Use: Educational; Professional
- Deployment: Standalone
from EA Elektro-Automatik Inc.
The Windows software EA Battery Simulator (EABS) is a graphical control surface for all bidirectional power supply units of the EA-PSB 9000 and EA-PSB 10000 series Software required. The software is used to simulate lead and lithium-ion batteries and their electrical and chemical characteristics... [See More]
- Operating System: Windows
from Chromalox
Chromalox ChromaTrace for Buildings Download Icon. ChromaTrace for Buildings 1.0.0.2 ChromaTrace for Buildings. HEAT TRACE SYSTEM DESIGN SOFTWARE FOR COMMERCIAL PROJECTS. VERSION: 1.0.0.2. Chromalox 1.0.0.2 Release Notes (PDF). ChromaTrace for Buildings is a heat tracing system design software for... [See More]
- Operating System: Windows
- Deployment: Standalone
- Use: Professional
from COMSOL, Inc.
The Acoustics Module is a world-class solution to all your acoustics simulation and modeling needs. Easy-to-use application modes provide the tools to model acoustic wave propagation in air, water, other fluids —and even solids. It is designed specifically for those who work in classical... [See More]
- Operating System: Windows; MAC; Linux; Chrome
- Source Code: Proprietary
- Use: Professional
- Deployment: Web-Based
from COMSOL, Inc.
The Batteries & Fuel Cells Module is a specialized tool designed to model and simulate all types of battery and fuel cell (FC) applications. The Module features tailored general interfaces to study primary, secondary and tertiary current density distributions in electrochemical cells, and... [See More]
- Operating System: Windows; MAC; Linux; Chrome
- Source Code: Proprietary
- Use: Professional
- Deployment: Web-Based
from COMSOL, Inc.
Collaboration within design teams is made easy with the CAD interoperability tools for COMSOL. The CAD Import Module brings in all major CAD formats directly into the COMSOL Desktop where you can simulate your design accurately, using a real-world multiphysics model. The CAD Import Module includes... [See More]
- Operating System: Windows; MAC; Linux; Chrome
- Source Code: Proprietary
- Use: Professional
- Deployment: Web-Based